Visual Sound, Inc. Ultimate IISE Classroom Audio System Ultimate IISE

Description
Audio Enhancement Powered by Panasonic audio technology, the new Audio Enhancement Ultimate IISE Infrared Classroom Audio System makes the enhanced classroom a reality. With two simultaneous infrared microphones to kee... Powered by Panasonic audio technology, the new Audio Enhancement Ultimate IISE Infrared Classroom Audio System makes the enhanced classroom a reality. With two simultaneous infrared microphones to keep instructors' voices continuously at optimal levels, the system also features multi-media mute controls while a teacher is talking. The revolutionary new patented remote control feature allows the teacher to control the volume of the student microphone, his or her own microphone or the auxiliary volume. Audio Power: 50 W RMS, 75W Peak <1% THD 50 Hz to 15kHz Stereo: 2-channel Stereo Sound Frequency Response: 50 Hz to 15 kHz +/- 2dB Power Requirements: 24 Vdc, 2.5 amps (power supply included) Receiving Frequencies: Teacher 1: 2.30 MH, Teacher 2: 2.80 MHz Signal-to-Noise: >80db External Sensors: Up to 7 sensors. Optional couplers required Front Panel Controls: 2 teacher controls, 3-band equalizer, 4 speaker volume controls, 1 master volume control, 4 auxiliary inputs, 1 power switch Rear Panel Controls: Aux mute sensitivity Connections: 4-stereo auxiliary inputs for TV/DVD, CD, computer, & MP3, line output terminal, 8 8 ohms speaker connections, PA override terminals, SAFE System function outputs, infrared level control, DC power connector, signal ground terminal
Description
Audio Enhancement Powered by Panasonic audio technology, the new Audio Enhancement Ultimate IISE Infrared Classroom Audio System makes the enhanced classroom a reality. With two simultaneous infrared microphones to kee... Powered by Panasonic audio technology, the new Audio Enhancement Ultimate IISE Infrared Classroom Audio System makes the enhanced classroom a reality. With two simultaneous infrared microphones to keep instructors' voices continuously at optimal levels, the system also features multi-media mute controls while a teacher is talking. The revolutionary new patented remote control feature allows the teacher to control the volume of the student microphone, his or her own microphone or the auxiliary volume. Audio Power: 50 W RMS, 75W Peak <1% THD 50 Hz to 15kHz Stereo: 2-channel Stereo Sound Frequency Response: 50 Hz to 15 kHz +/- 2dB Power Requirements: 24 Vdc, 2.5 amps (power supply included) Receiving Frequencies: Teacher 1: 2.30 MH, Teacher 2: 2.80 MHz Signal-to-Noise: >80db External Sensors: Up to 7 sensors. Optional couplers required Front Panel Controls: 2 teacher controls, 3-band equalizer, 4 speaker volume controls, 1 master volume control, 4 auxiliary inputs, 1 power switch Rear Panel Controls: Aux mute sensitivity Connections: 4-stereo auxiliary inputs for TV/DVD, CD, computer, & MP3, line output terminal, 8 8 ohms speaker connections, PA override terminals, SAFE System function outputs, infrared level control, DC power connector, signal ground terminal

Suppliers

Company
Product
Description
Supplier Links
Ultimate IISE Classroom Audio System - Ultimate IISE - Visual Sound, Inc.
Broomall, PA, USA
Ultimate IISE Classroom Audio System
Ultimate IISE
Ultimate IISE Classroom Audio System Ultimate IISE
Audio Enhancement Powered by Panasonic audio technology, the new Audio Enhancement Ultimate IISE Infrared Classroom Audio System makes the enhanced classroom a reality. With two simultaneous infrared microphones to kee... Powered by Panasonic audio technology, the new Audio Enhancement Ultimate IISE Infrared Classroom Audio System makes the enhanced classroom a reality. With two simultaneous infrared microphones to keep instructors' voices continuously at optimal levels, the system also features multi-media mute controls while a teacher is talking. The revolutionary new patented remote control feature allows the teacher to control the volume of the student microphone, his or her own microphone or the auxiliary volume. Audio Power: 50 W RMS, 75W Peak <1% THD 50 Hz to 15kHz Stereo: 2-channel Stereo Sound Frequency Response: 50 Hz to 15 kHz +/- 2dB Power Requirements: 24 Vdc, 2.5 amps (power supply included) Receiving Frequencies: Teacher 1: 2.30 MH, Teacher 2: 2.80 MHz Signal-to-Noise: >80db External Sensors: Up to 7 sensors. Optional couplers required Front Panel Controls: 2 teacher controls, 3-band equalizer, 4 speaker volume controls, 1 master volume control, 4 auxiliary inputs, 1 power switch Rear Panel Controls: Aux mute sensitivity Connections: 4-stereo auxiliary inputs for TV/DVD, CD, computer, & MP3, line output terminal, 8 8 ohms speaker connections, PA override terminals, SAFE System function outputs, infrared level control, DC power connector, signal ground terminal

Audio Enhancement

Powered by Panasonic audio technology, the new Audio Enhancement Ultimate IISE Infrared Classroom Audio System makes the enhanced classroom a reality. With two simultaneous infrared microphones to kee...

Powered by Panasonic audio technology, the new Audio Enhancement Ultimate IISE Infrared Classroom Audio System makes the enhanced classroom a reality. With two simultaneous infrared microphones to keep instructors' voices continuously at optimal levels, the system also features multi-media mute controls while a teacher is talking. The revolutionary new patented remote control feature allows the teacher to control the volume of the student microphone, his or her own microphone or the auxiliary volume.

  • Audio Power: 50 W RMS, 75W Peak <1% THD 50 Hz to 15kHz
  • Stereo: 2-channel Stereo Sound
  • Frequency Response: 50 Hz to 15 kHz +/- 2dB
  • Power Requirements: 24 Vdc, 2.5 amps (power supply included)
  • Receiving Frequencies: Teacher 1: 2.30 MH, Teacher 2: 2.80 MHz
  • Signal-to-Noise: >80db
  • External Sensors: Up to 7 sensors.
  • Optional couplers required
  • Front Panel Controls: 2 teacher controls, 3-band equalizer, 4 speaker volume controls, 1 master volume control, 4 auxiliary inputs, 1 power switch
  • Rear Panel Controls: Aux mute sensitivity
  • Connections: 4-stereo auxiliary inputs for TV/DVD, CD, computer, & MP3, line output terminal, 8 8 ohms speaker connections, PA override terminals, SAFE System function outputs, infrared level control, DC power connector, signal ground terminal
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Ultimate IISE
Product Name Ultimate IISE Classroom Audio System
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - REVAMP2250 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 350 watts
View Details