Visual Sound, Inc. Wall-Mount Power Vectors Modular Amplifiers WV100

Description
Bogen Communications, Inc. Bogen's Wall-Mount Power Vector modular amplifiers offer a wide range of power from which to choose from, with three models ranging from 100W to 250W. The amplifiers are designed to work with both high- (70/25V) and low- (4/8-ohm) impedance speaker systems. Each model includes eight module bays for plug-in input modules and allows for up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status.An 11-segment LED output meter monitors output signal level. Each model includes a motorized master volume control that can be controlled using a remote volume control panel (RVCP, sold separately). *100W model with a large power reserve. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels . *4-ohm, 8-ohm, 25V, & 70V outputs. *Wall-mountable with Back Box and Door (sold separately).
Description
Bogen Communications, Inc. Bogen's Wall-Mount Power Vector modular amplifiers offer a wide range of power from which to choose from, with three models ranging from 100W to 250W. The amplifiers are designed to work with both high- (70/25V) and low- (4/8-ohm) impedance speaker systems. Each model includes eight module bays for plug-in input modules and allows for up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status.An 11-segment LED output meter monitors output signal level. Each model includes a motorized master volume control that can be controlled using a remote volume control panel (RVCP, sold separately). *100W model with a large power reserve. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels . *4-ohm, 8-ohm, 25V, & 70V outputs. *Wall-mountable with Back Box and Door (sold separately).

Suppliers

Company
Product
Description
Supplier Links
Wall-Mount Power Vectors Modular Amplifiers - WV100 - Visual Sound, Inc.
Broomall, PA, USA
Wall-Mount Power Vectors Modular Amplifiers
WV100
Wall-Mount Power Vectors Modular Amplifiers WV100
Bogen Communications, Inc. Bogen's Wall-Mount Power Vector modular amplifiers offer a wide range of power from which to choose from, with three models ranging from 100W to 250W. The amplifiers are designed to work with both high- (70/25V) and low- (4/8-ohm) impedance speaker systems. Each model includes eight module bays for plug-in input modules and allows for up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status.An 11-segment LED output meter monitors output signal level. Each model includes a motorized master volume control that can be controlled using a remote volume control panel (RVCP, sold separately). *100W model with a large power reserve. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels . *4-ohm, 8-ohm, 25V, & 70V outputs. *Wall-mountable with Back Box and Door (sold separately).

Bogen Communications, Inc.

Bogen's Wall-Mount Power Vector modular amplifiers offer a wide range of power from which to choose from, with three models ranging from 100W to 250W. The amplifiers are designed to work with both high- (70/25V) and low- (4/8-ohm) impedance speaker systems. Each model includes eight module bays for plug-in input modules and allows for up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status.An 11-segment LED output meter monitors output signal level. Each model includes a motorized master volume control that can be controlled using a remote volume control panel (RVCP, sold separately). *100W model with a large power reserve. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels . *4-ohm, 8-ohm, 25V, & 70V outputs. *Wall-mountable with Back Box and Door (sold separately).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number WV100
Product Name Wall-Mount Power Vectors Modular Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - REVAMP1680 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 100 watts
Number of Channels 16 #
View Details