Visual Sound, Inc. Dual High Gain Line Amplifiers STA-2A

Description
RDL, Radio Design Labs The STA-2A is a dual-channel, line-level audio preamplifier. Each channel is identical. The audio inputs are bridged at 20 k ohm and accept either an unbalanced or a balanced audio signal. Gain is adjustable from unity to +24 dB using a 25-turn precision audio taper trimming potentiometer. The output line driver circuits are designed to drive long balanced audio lines into 600 ohm loads. The STA-2A features wideband circuitry for excellent phase response, low noise, low distortion and exceptional audio clarity. RDL's SupplyFlex power input configuration is included in the STA-2A. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/- 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply. Many audio products provide optimum performance when feeding into a bridging input, but may not provide the output needed to directly drive low-impedance lines terminated with 600 ohm transformers. The STA-2A is specifically designed for such installations, and is also ideal in installations requiring high gain in line-level audio transmission. Up to 24 dB Gain in Audio Lines Conversion between Unbalanced and Balanced Conversion between High and Low Impedance Low-Impedance, High-Current Line Drivers Dual-Channel Line-Level Preamplifiers High Gain, High Output, High Performance RDL® SupplyFlex™ Power Input Configuration
Description
RDL, Radio Design Labs The STA-2A is a dual-channel, line-level audio preamplifier. Each channel is identical. The audio inputs are bridged at 20 k ohm and accept either an unbalanced or a balanced audio signal. Gain is adjustable from unity to +24 dB using a 25-turn precision audio taper trimming potentiometer. The output line driver circuits are designed to drive long balanced audio lines into 600 ohm loads. The STA-2A features wideband circuitry for excellent phase response, low noise, low distortion and exceptional audio clarity. RDL's SupplyFlex power input configuration is included in the STA-2A. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/- 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply. Many audio products provide optimum performance when feeding into a bridging input, but may not provide the output needed to directly drive low-impedance lines terminated with 600 ohm transformers. The STA-2A is specifically designed for such installations, and is also ideal in installations requiring high gain in line-level audio transmission. Up to 24 dB Gain in Audio Lines Conversion between Unbalanced and Balanced Conversion between High and Low Impedance Low-Impedance, High-Current Line Drivers Dual-Channel Line-Level Preamplifiers High Gain, High Output, High Performance RDL® SupplyFlex™ Power Input Configuration

Suppliers

Company
Product
Description
Supplier Links
Dual High Gain Line Amplifiers - STA-2A - Visual Sound, Inc.
Broomall, PA, USA
Dual High Gain Line Amplifiers
STA-2A
Dual High Gain Line Amplifiers STA-2A
RDL, Radio Design Labs The STA-2A is a dual-channel, line-level audio preamplifier. Each channel is identical. The audio inputs are bridged at 20 k ohm and accept either an unbalanced or a balanced audio signal. Gain is adjustable from unity to +24 dB using a 25-turn precision audio taper trimming potentiometer. The output line driver circuits are designed to drive long balanced audio lines into 600 ohm loads. The STA-2A features wideband circuitry for excellent phase response, low noise, low distortion and exceptional audio clarity. RDL's SupplyFlex power input configuration is included in the STA-2A. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/- 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply. Many audio products provide optimum performance when feeding into a bridging input, but may not provide the output needed to directly drive low-impedance lines terminated with 600 ohm transformers. The STA-2A is specifically designed for such installations, and is also ideal in installations requiring high gain in line-level audio transmission. Up to 24 dB Gain in Audio Lines Conversion between Unbalanced and Balanced Conversion between High and Low Impedance Low-Impedance, High-Current Line Drivers Dual-Channel Line-Level Preamplifiers High Gain, High Output, High Performance RDL® SupplyFlex™ Power Input Configuration

RDL, Radio Design Labs

The STA-2A is a dual-channel, line-level audio preamplifier. Each channel is identical. The audio inputs are bridged at 20 k ohm and accept either an unbalanced or a balanced audio signal. Gain is adjustable from unity to +24 dB using a 25-turn precision audio taper trimming potentiometer. The output line driver circuits are designed to drive long balanced audio lines into 600 ohm loads.
The STA-2A features wideband circuitry for excellent phase response, low noise, low distortion and exceptional audio clarity. RDL's SupplyFlex power input configuration is included in the STA-2A. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/- 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply.
Many audio products provide optimum performance when feeding into a bridging input, but may not provide the output needed to directly drive low-impedance lines terminated with 600 ohm transformers. The STA-2A is specifically designed for such installations, and is also ideal in installations requiring high gain in line-level audio transmission.

  • Up to 24 dB Gain in Audio Lines
  • Conversion between Unbalanced and Balanced
  • Conversion between High and Low Impedance
  • Low-Impedance, High-Current Line Drivers
  • Dual-Channel Line-Level Preamplifiers
  • High Gain, High Output, High Performance
  • RDL® SupplyFlex™ Power Input Configuration
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number STA-2A
Product Name Dual High Gain Line Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details