Visual Sound, Inc. ULTRAVOICE DIGITAL VX2496

Description
Behringer Audio Professional High-Performance Mic Preamplifier/Voice Processor with AES/EBU Output The ULTRAVOICE DIGITAL VX2496 is a high-quality mic preamplifier/voice processor based on the VX2000. The VX2496 features an AES/EBU output (digital output up to 24 bit/96 kHz) including opto compressor and dynamic enhancer and expander and de-esser and tube simulation. If you are a recording musician or home/project studio owner or work primarily in the digital domain and need to record vocals into a digital system -- this is your machine. Key features include a 24-bit/96 kHz AES/EBU output with selectable sampling rates or external clocking. There is a discrete ULN mic/line input stage with soft mute +48 V phantom power. Authentic tube emulation circuitry provides for typical tube and tape saturation sounds and there is a true RMS expander for smooth noise reduction. An opto compressor provides inaudible dynamic control and creative signal processing options. A voice-optimized equalizer was specially designed for voice enhancement.
Description
Behringer Audio Professional High-Performance Mic Preamplifier/Voice Processor with AES/EBU Output The ULTRAVOICE DIGITAL VX2496 is a high-quality mic preamplifier/voice processor based on the VX2000. The VX2496 features an AES/EBU output (digital output up to 24 bit/96 kHz) including opto compressor and dynamic enhancer and expander and de-esser and tube simulation. If you are a recording musician or home/project studio owner or work primarily in the digital domain and need to record vocals into a digital system -- this is your machine. Key features include a 24-bit/96 kHz AES/EBU output with selectable sampling rates or external clocking. There is a discrete ULN mic/line input stage with soft mute +48 V phantom power. Authentic tube emulation circuitry provides for typical tube and tape saturation sounds and there is a true RMS expander for smooth noise reduction. An opto compressor provides inaudible dynamic control and creative signal processing options. A voice-optimized equalizer was specially designed for voice enhancement.

Suppliers

Company
Product
Description
Supplier Links
ULTRAVOICE DIGITAL - VX2496 - Visual Sound, Inc.
Broomall, PA, USA
ULTRAVOICE DIGITAL
VX2496
ULTRAVOICE DIGITAL VX2496
Behringer Audio Professional High-Performance Mic Preamplifier/Voice Processor with AES/EBU Output The ULTRAVOICE DIGITAL VX2496 is a high-quality mic preamplifier/voice processor based on the VX2000. The VX2496 features an AES/EBU output (digital output up to 24 bit/96 kHz) including opto compressor and dynamic enhancer and expander and de-esser and tube simulation. If you are a recording musician or home/project studio owner or work primarily in the digital domain and need to record vocals into a digital system -- this is your machine. Key features include a 24-bit/96 kHz AES/EBU output with selectable sampling rates or external clocking. There is a discrete ULN mic/line input stage with soft mute +48 V phantom power. Authentic tube emulation circuitry provides for typical tube and tape saturation sounds and there is a true RMS expander for smooth noise reduction. An opto compressor provides inaudible dynamic control and creative signal processing options. A voice-optimized equalizer was specially designed for voice enhancement.

Behringer Audio

Professional High-Performance Mic Preamplifier/Voice Processor with AES/EBU Output

The ULTRAVOICE DIGITAL VX2496 is a high-quality mic preamplifier/voice processor based on the VX2000. The VX2496 features an AES/EBU output (digital output up to 24 bit/96 kHz) including opto compressor and dynamic enhancer and expander and de-esser and tube simulation. If you are a recording musician or home/project studio owner or work primarily in the digital domain and need to record vocals into a digital system -- this is your machine. Key features include a 24-bit/96 kHz AES/EBU output with selectable sampling rates or external clocking. There is a discrete ULN mic/line input stage with soft mute +48 V phantom power. Authentic tube emulation circuitry provides for typical tube and tape saturation sounds and there is a true RMS expander for smooth noise reduction. An opto compressor provides inaudible dynamic control and creative signal processing options. A voice-optimized equalizer was specially designed for voice enhancement.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number VX2496
Product Name ULTRAVOICE DIGITAL
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - CHAMP-4 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Number of Channels 2 #
View Details