Visual Sound, Inc. Mic Level Distribution Amplifier - 1x3 STM-DA3

Description
RDL, Radio Design Labs The STM-DA3 is designed for use in commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low impedance microphones. The STM-DA3 is designed for use in quality commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low impedance microphones. A multi-turn trimmer is user adjustable for either gain or loss in order to match the facility standard microphone levels. Three balanced outputs provide nearly total isolation between the output lines. Unlike mic-splitting transformer systems, the STM-DA3 also provides audio isolation. In fact, the audio isolation is so good that a +4 dBu signal fed into one output is still below the noise floor on the adjacent output. Loading of one output including a direct short, has no effect on the other outputs. The STM-DA3 is built on the electrical architecture of RDL's low-noise studio quality mic preamplifiers. Dynamic or condenser microphones may be used with the STM-DA3. Standard 24 V phantom is supplied to the input when the supply voltage is connected to the PHM terminal. Optimum operating level is set using RDL's unique Dual-LED VU meter, located adjacent to the terminal block. A green LED illuminates at 15 dB below optimum level. The intensity of the green LED progresses from minimum to full intensity over a 15 dB range. The adjacent red LED illuminates when the operating level exceeds the optimum level. This makes the STM-DA3 easy to set up without any external test equipment, and operating levels may be monitored at the module. For Mic to Line level distribution, use the RDL STM-LDA3. Feed 1 Microphone to 3 Microphone Inputs Electrical and Audio Isolation Studio Quality Low-Noise, Low-Distortion Performance Excellent Phase Response Versatility of STICK-ON® Compactness
Description
RDL, Radio Design Labs The STM-DA3 is designed for use in commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low impedance microphones. The STM-DA3 is designed for use in quality commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low impedance microphones. A multi-turn trimmer is user adjustable for either gain or loss in order to match the facility standard microphone levels. Three balanced outputs provide nearly total isolation between the output lines. Unlike mic-splitting transformer systems, the STM-DA3 also provides audio isolation. In fact, the audio isolation is so good that a +4 dBu signal fed into one output is still below the noise floor on the adjacent output. Loading of one output including a direct short, has no effect on the other outputs. The STM-DA3 is built on the electrical architecture of RDL's low-noise studio quality mic preamplifiers. Dynamic or condenser microphones may be used with the STM-DA3. Standard 24 V phantom is supplied to the input when the supply voltage is connected to the PHM terminal. Optimum operating level is set using RDL's unique Dual-LED VU meter, located adjacent to the terminal block. A green LED illuminates at 15 dB below optimum level. The intensity of the green LED progresses from minimum to full intensity over a 15 dB range. The adjacent red LED illuminates when the operating level exceeds the optimum level. This makes the STM-DA3 easy to set up without any external test equipment, and operating levels may be monitored at the module. For Mic to Line level distribution, use the RDL STM-LDA3. Feed 1 Microphone to 3 Microphone Inputs Electrical and Audio Isolation Studio Quality Low-Noise, Low-Distortion Performance Excellent Phase Response Versatility of STICK-ON® Compactness

Suppliers

Company
Product
Description
Supplier Links
Mic Level Distribution Amplifier - 1x3 - STM-DA3 - Visual Sound, Inc.
Broomall, PA, USA
Mic Level Distribution Amplifier - 1x3
STM-DA3
Mic Level Distribution Amplifier - 1x3 STM-DA3
RDL, Radio Design Labs The STM-DA3 is designed for use in commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low impedance microphones. The STM-DA3 is designed for use in quality commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low impedance microphones. A multi-turn trimmer is user adjustable for either gain or loss in order to match the facility standard microphone levels. Three balanced outputs provide nearly total isolation between the output lines. Unlike mic-splitting transformer systems, the STM-DA3 also provides audio isolation. In fact, the audio isolation is so good that a +4 dBu signal fed into one output is still below the noise floor on the adjacent output. Loading of one output including a direct short, has no effect on the other outputs. The STM-DA3 is built on the electrical architecture of RDL's low-noise studio quality mic preamplifiers. Dynamic or condenser microphones may be used with the STM-DA3. Standard 24 V phantom is supplied to the input when the supply voltage is connected to the PHM terminal. Optimum operating level is set using RDL's unique Dual-LED VU meter, located adjacent to the terminal block. A green LED illuminates at 15 dB below optimum level. The intensity of the green LED progresses from minimum to full intensity over a 15 dB range. The adjacent red LED illuminates when the operating level exceeds the optimum level. This makes the STM-DA3 easy to set up without any external test equipment, and operating levels may be monitored at the module. For Mic to Line level distribution, use the RDL STM-LDA3. Feed 1 Microphone to 3 Microphone Inputs Electrical and Audio Isolation Studio Quality Low-Noise, Low-Distortion Performance Excellent Phase Response Versatility of STICK-ON® Compactness

RDL, Radio Design Labs

The STM-DA3 is designed for use in commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low impedance microphones.

The STM-DA3 is designed for use in quality commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low impedance microphones. A multi-turn trimmer is user adjustable for either gain or loss in order to match the facility standard microphone levels. Three balanced outputs provide nearly total isolation between the output lines. Unlike mic-splitting transformer systems, the STM-DA3 also provides audio isolation. In fact, the audio isolation is so good that a +4 dBu signal fed into one output is still below the noise floor on the adjacent output. Loading of one output including a direct short, has no effect on the other outputs.
The STM-DA3 is built on the electrical architecture of RDL's low-noise studio quality mic preamplifiers. Dynamic or condenser microphones may be used with the STM-DA3. Standard 24 V phantom is supplied to the input when the supply voltage is connected to the PHM terminal. Optimum operating level is set using RDL's unique Dual-LED VU meter, located adjacent to the terminal block. A green LED illuminates at 15 dB below optimum level. The intensity of the green LED progresses from minimum to full intensity over a 15 dB range. The adjacent red LED illuminates when the operating level exceeds the optimum level. This makes the STM-DA3 easy to set up without any external test equipment, and operating levels may be monitored at the module.
For Mic to Line level distribution, use the RDL STM-LDA3.

  • Feed 1 Microphone to 3 Microphone Inputs
  • Electrical and Audio Isolation
  • Studio Quality Low-Noise, Low-Distortion Performance
  • Excellent Phase Response
  • Versatility of STICK-ON® Compactness
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number STM-DA3
Product Name Mic Level Distribution Amplifier - 1x3
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
5-Channel Class D Marine System Amplifier, 100 W x 4 + 500 W x 1 - MHD900/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0280 MHz
View Details