Visual Sound, Inc. Tour Grade Amplifier TG7

Description
Electro-Voice Tour Grade amplifiers have a microprocessor controlled operation management system that provides compound thermal management, automatic mains voltage detection, and circuit breaker control... Tour Grade amplifiers have a microprocessor controlled operation management system that provides useful features such as compound thermal management (preventing amps from switching off in excessive thermal environment), automatic mains voltage detection, and circuit breaker control that allows the TG-7 to operate on a 30A (120-volt) or 16A (230-volt) circuit breaker with normal music signal. Tour Grade amplifiers use a grounded bridge, three-step, class-H topology to ensure the highest acoustic performance and reliability. The TG Series also offers the power and transient response to drive subwoofers along with low distortion for critical HF signals. The high-capacity switchmode power supply provides the headroom needed to ensure high dynamic outputs and reliable operation on extreme low loads.
Description
Electro-Voice Tour Grade amplifiers have a microprocessor controlled operation management system that provides compound thermal management, automatic mains voltage detection, and circuit breaker control... Tour Grade amplifiers have a microprocessor controlled operation management system that provides useful features such as compound thermal management (preventing amps from switching off in excessive thermal environment), automatic mains voltage detection, and circuit breaker control that allows the TG-7 to operate on a 30A (120-volt) or 16A (230-volt) circuit breaker with normal music signal. Tour Grade amplifiers use a grounded bridge, three-step, class-H topology to ensure the highest acoustic performance and reliability. The TG Series also offers the power and transient response to drive subwoofers along with low distortion for critical HF signals. The high-capacity switchmode power supply provides the headroom needed to ensure high dynamic outputs and reliable operation on extreme low loads.

Suppliers

Company
Product
Description
Supplier Links
Tour Grade Amplifier - TG7 - Visual Sound, Inc.
Broomall, PA, USA
Tour Grade Amplifier
TG7
Tour Grade Amplifier TG7
Electro-Voice Tour Grade amplifiers have a microprocessor controlled operation management system that provides compound thermal management, automatic mains voltage detection, and circuit breaker control... Tour Grade amplifiers have a microprocessor controlled operation management system that provides useful features such as compound thermal management (preventing amps from switching off in excessive thermal environment), automatic mains voltage detection, and circuit breaker control that allows the TG-7 to operate on a 30A (120-volt) or 16A (230-volt) circuit breaker with normal music signal. Tour Grade amplifiers use a grounded bridge, three-step, class-H topology to ensure the highest acoustic performance and reliability. The TG Series also offers the power and transient response to drive subwoofers along with low distortion for critical HF signals. The high-capacity switchmode power supply provides the headroom needed to ensure high dynamic outputs and reliable operation on extreme low loads.

Electro-Voice

Tour Grade amplifiers have a microprocessor controlled operation management system that provides compound thermal management, automatic mains voltage detection, and circuit breaker control...

Tour Grade amplifiers have a microprocessor controlled operation management system that provides useful features such as compound thermal management (preventing amps from switching off in excessive thermal environment), automatic mains voltage detection, and circuit breaker control that allows the TG-7 to operate on a 30A (120-volt) or 16A (230-volt) circuit breaker with normal music signal. Tour Grade amplifiers use a grounded bridge, three-step, class-H topology to ensure the highest acoustic performance and reliability. The TG Series also offers the power and transient response to drive subwoofers along with low distortion for critical HF signals. The high-capacity switchmode power supply provides the headroom needed to ensure high dynamic outputs and reliable operation on extreme low loads.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TG7
Product Name Tour Grade Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details