Visual Sound, Inc. Power Bi-Amplifier PV 1600 Bi-Pack

Description
Peavey Electronics The PV 1600 Bi-Pack is an integrated, all-in-one power solution for bi-amping non-powered speakers such as the Peavey SP™ 2, SP 4 or Impulse® 1015. The PV 1600 Bi-Pack delivers 930 watts to woofers (lows) and 350 watts to compression drivers (highs) through a specialized crossover with built-in EQ and phase adjustment. In addition to a 50 Hz bass boost with roll off, a gentle slope throughout the rest of the low frequency range is utilized up to the crossover frequency. Integrated bi-amp package 930 watts at 4 ohms for lows 350 watts at 4 ohms for highs Specially engineered electronic crossover/processing package for SP 2, SP 4 or Impulse 1015 speakers Combo XLR-1/4 inch input High and low thru jacks Four-conductor Speakon® outputs Temperature-controll ed fan 2RU
Description
Peavey Electronics The PV 1600 Bi-Pack is an integrated, all-in-one power solution for bi-amping non-powered speakers such as the Peavey SP™ 2, SP 4 or Impulse® 1015. The PV 1600 Bi-Pack delivers 930 watts to woofers (lows) and 350 watts to compression drivers (highs) through a specialized crossover with built-in EQ and phase adjustment. In addition to a 50 Hz bass boost with roll off, a gentle slope throughout the rest of the low frequency range is utilized up to the crossover frequency. Integrated bi-amp package 930 watts at 4 ohms for lows 350 watts at 4 ohms for highs Specially engineered electronic crossover/processing package for SP 2, SP 4 or Impulse 1015 speakers Combo XLR-1/4 inch input High and low thru jacks Four-conductor Speakon® outputs Temperature-controll ed fan 2RU

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Power Bi-Amplifier
PV 1600 Bi-Pack
Power Bi-Amplifier PV 1600 Bi-Pack
Peavey Electronics The PV 1600 Bi-Pack is an integrated, all-in-one power solution for bi-amping non-powered speakers such as the Peavey SP™ 2, SP 4 or Impulse® 1015. The PV 1600 Bi-Pack delivers 930 watts to woofers (lows) and 350 watts to compression drivers (highs) through a specialized crossover with built-in EQ and phase adjustment. In addition to a 50 Hz bass boost with roll off, a gentle slope throughout the rest of the low frequency range is utilized up to the crossover frequency. Integrated bi-amp package 930 watts at 4 ohms for lows 350 watts at 4 ohms for highs Specially engineered electronic crossover/processing package for SP 2, SP 4 or Impulse 1015 speakers Combo XLR-1/4 inch input High and low thru jacks Four-conductor Speakon® outputs Temperature-controll ed fan 2RU

Peavey Electronics

The PV 1600 Bi-Pack is an integrated, all-in-one power solution for bi-amping non-powered speakers such as the Peavey SP™ 2, SP 4 or Impulse® 1015. The PV 1600 Bi-Pack delivers 930 watts to woofers (lows) and 350 watts to compression drivers (highs) through a specialized crossover with built-in EQ and phase adjustment. In addition to a 50 Hz bass boost with roll off, a gentle slope throughout the rest of the low frequency range is utilized up to the crossover frequency.

  • Integrated bi-amp package
  • 930 watts at 4 ohms for lows
  • 350 watts at 4 ohms for highs
  • Specially engineered electronic crossover/processing package for SP 2, SP 4 or Impulse 1015 speakers
  • Combo XLR-1/4 inch input
  • High and low thru jacks
  • Four-conductor Speakon® outputs
  • Temperature-controlled fan
  • 2RU
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PV 1600 Bi-Pack
Product Name Power Bi-Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details