Visual Sound, Inc. XP Series Power Amplifier XP5000

Description
Yamaha Commercial Audio Systems, Inc. 500W+500W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility. Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.
Description
Yamaha Commercial Audio Systems, Inc. 500W+500W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility. Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
XP Series Power Amplifier
XP5000
XP Series Power Amplifier XP5000
Yamaha Commercial Audio Systems, Inc. 500W+500W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility. Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.

Yamaha Commercial Audio Systems, Inc.

500W+500W (8 ohm, 20Hz-20kHz) Power Amplifier

XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility.
Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XP5000
Product Name XP Series Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details