Visual Sound, Inc. Ramp Generator - 0 to 10 Vdc Output ST-RG1

Description
RDL, Radio Design Labs The ST-RG1 is a digitally generated 0 to 10 volt Ramp Generator which provides the ideal interface for audio volume control from multiple points with the ST-VCA2. Any number of Up and Down buttons may be connected to the ST-RG1. Sufficient drive is provided from the ST-RG1 to control up to six ST-VCA2s. VCAs may be controlled from several locations with the optional RLC2 Remote Level Control panel or RUC-4 Universal Remote. LED level indicator driver circuitry is included in the ST-RG1 for visual indication of relative level. Ramp Generator with 0 to 10 Volt Output Remote Control of ST-VCA2 modules Multiple VCA Remote Control Points Pushbutton Up / Down Ramp Control Dual LED Outputs for Position Indication Ramp Output Capable of Driving Six VCAs Buffered, De-Bounced Switch Inputs
Description
RDL, Radio Design Labs The ST-RG1 is a digitally generated 0 to 10 volt Ramp Generator which provides the ideal interface for audio volume control from multiple points with the ST-VCA2. Any number of Up and Down buttons may be connected to the ST-RG1. Sufficient drive is provided from the ST-RG1 to control up to six ST-VCA2s. VCAs may be controlled from several locations with the optional RLC2 Remote Level Control panel or RUC-4 Universal Remote. LED level indicator driver circuitry is included in the ST-RG1 for visual indication of relative level. Ramp Generator with 0 to 10 Volt Output Remote Control of ST-VCA2 modules Multiple VCA Remote Control Points Pushbutton Up / Down Ramp Control Dual LED Outputs for Position Indication Ramp Output Capable of Driving Six VCAs Buffered, De-Bounced Switch Inputs

Suppliers

Company
Product
Description
Supplier Links
Ramp Generator - 0 to 10 Vdc Output - ST-RG1 - Visual Sound, Inc.
Broomall, PA, USA
Ramp Generator - 0 to 10 Vdc Output
ST-RG1
Ramp Generator - 0 to 10 Vdc Output ST-RG1
RDL, Radio Design Labs The ST-RG1 is a digitally generated 0 to 10 volt Ramp Generator which provides the ideal interface for audio volume control from multiple points with the ST-VCA2. Any number of Up and Down buttons may be connected to the ST-RG1. Sufficient drive is provided from the ST-RG1 to control up to six ST-VCA2s. VCAs may be controlled from several locations with the optional RLC2 Remote Level Control panel or RUC-4 Universal Remote. LED level indicator driver circuitry is included in the ST-RG1 for visual indication of relative level. Ramp Generator with 0 to 10 Volt Output Remote Control of ST-VCA2 modules Multiple VCA Remote Control Points Pushbutton Up / Down Ramp Control Dual LED Outputs for Position Indication Ramp Output Capable of Driving Six VCAs Buffered, De-Bounced Switch Inputs

RDL, Radio Design Labs

The ST-RG1 is a digitally generated 0 to 10 volt Ramp Generator which provides the ideal interface for audio volume control from multiple points with the ST-VCA2. Any number of Up and Down buttons may be connected to the ST-RG1. Sufficient drive is provided from the ST-RG1 to control up to six ST-VCA2s.

  • VCAs may be controlled from several locations with the optional RLC2 Remote Level Control panel or RUC-4 Universal Remote.
  • LED level indicator driver circuitry is included in the ST-RG1 for visual indication of relative level.
  • Ramp Generator with 0 to 10 Volt Output
  • Remote Control of ST-VCA2 modules
  • Multiple VCA Remote Control Points
  • Pushbutton Up / Down Ramp Control
  • Dual LED Outputs for Position Indication
  • Ramp Output Capable of Driving Six VCAs
  • Buffered, De-Bounced Switch Inputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ST-RG1
Product Name Ramp Generator - 0 to 10 Vdc Output
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Monoblock Class D Subwoofer Amplifier, 300 W x 1 @ 2 Ω / 200 W x 1 @ 4 Ω - 14.4V - XD300/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.00E-5 to 1.00E-3 MHz
View Details