Visual Sound, Inc. Audiophile Rotary Club Mixer Xone:V6

Description
Allen & Heath Xone:V6 is an echo of the earliest days of pro audio, when idealistic individuals created outstanding products free from cost or time constraints. Such creations were never cheap. Nor did they sell in their thousands. But they did become landmark design classics. Our mission for Xone:V6 was simply to build the highest quality club mixer ever. We painstakingly refined our signal paths to optimise audio transparency. Hundreds of the best quality components were evaluated and of these only the very finest were approved for the project. The result is a mixer that gives great recordings the space and freedom to express their full warmth and clarity.
Description
Allen & Heath Xone:V6 is an echo of the earliest days of pro audio, when idealistic individuals created outstanding products free from cost or time constraints. Such creations were never cheap. Nor did they sell in their thousands. But they did become landmark design classics. Our mission for Xone:V6 was simply to build the highest quality club mixer ever. We painstakingly refined our signal paths to optimise audio transparency. Hundreds of the best quality components were evaluated and of these only the very finest were approved for the project. The result is a mixer that gives great recordings the space and freedom to express their full warmth and clarity.

Suppliers

Company
Product
Description
Supplier Links
Audiophile Rotary Club Mixer - Xone:V6 - Visual Sound, Inc.
Broomall, PA, USA
Audiophile Rotary Club Mixer
Xone:V6
Audiophile Rotary Club Mixer Xone:V6
Allen & Heath Xone:V6 is an echo of the earliest days of pro audio, when idealistic individuals created outstanding products free from cost or time constraints. Such creations were never cheap. Nor did they sell in their thousands. But they did become landmark design classics. Our mission for Xone:V6 was simply to build the highest quality club mixer ever. We painstakingly refined our signal paths to optimise audio transparency. Hundreds of the best quality components were evaluated and of these only the very finest were approved for the project. The result is a mixer that gives great recordings the space and freedom to express their full warmth and clarity.

Allen & Heath

Xone:V6 is an echo of the earliest days of pro audio, when idealistic individuals created outstanding products free from cost or time constraints. Such creations were never cheap. Nor did they sell in their thousands. But they did become landmark design classics. Our mission for Xone:V6 was simply to build the highest quality club mixer ever. We painstakingly refined our signal paths to optimise audio transparency. Hundreds of the best quality components were evaluated and of these only the very finest were approved for the project. The result is a mixer that gives great recordings the space and freedom to express their full warmth and clarity.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Xone:V6
Product Name Audiophile Rotary Club Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details