Visual Sound, Inc. RemoteMix 4 Portable Broadcast Mixer RemoteMix 4

Description
JK Audio RemoteMix 4 is a four input field mixer together with a four channel headphone amplifier and includes four telecom interfaces. This unique communications tool offers broadcast quality microphone inputs together with flexible monitoring capabilities. RemoteMix 4 is a four channel field mixer and headphone amplifier. More than just a field mixer, this is a communications interface. RemoteMix 4 features a phone line hybrid and keypad, a PBX handset interface, a wired cell phone interface, and a wireless interface. All this in a tough, portable unit that's smaller than a lunch box. All-in-one is an understatement. These parts were designed to work together and save setup time in the field. No need to send an engineer with patch cables. All the pieces work together in one reliable unit. Great Sound - Bass Boost adds some low end before sending the signal down the phone line. A soft limiter prevents overdriving the phone line interfaces, while the mixer XLR output is pre-limiter (full range). Line level cue input to the headphones make RemoteMix 4 a perfect companion to your CODEC. Bluetooth Wireless Technology - RemoteMix 4 will first attempt to connect in hands free mode to a cell phone. If this type of connection is not available, it will connect to any other product, such as a notebook or portable that allows a Bluetooth wireless connection. This wireless headphone mode offers a full audio bandwidth stereo connection. Convenient 3.5 mm send and receive jacks for recording the show, or mixing in your MP3 player. Separate headphone level and source selection controls. Monitor just the clean mixer output, or the communication return plus the mix. Power Smart Design - Phantom power is not always needed, yet it can be a real drain on batteries. The phantom power generator only runs if any of the rear panel 48 V switches are set to "ON" position. Low noise, low power ICs are used throughout to preserve battery life. The 100-240 VAC desktop style power supply (included) overrides the battery power only when the supply is actually providing power. If the power goes out, the batteries automatically cut in. Use one battery or two. Separate compartments for hot swapping batteries.
Description
JK Audio RemoteMix 4 is a four input field mixer together with a four channel headphone amplifier and includes four telecom interfaces. This unique communications tool offers broadcast quality microphone inputs together with flexible monitoring capabilities. RemoteMix 4 is a four channel field mixer and headphone amplifier. More than just a field mixer, this is a communications interface. RemoteMix 4 features a phone line hybrid and keypad, a PBX handset interface, a wired cell phone interface, and a wireless interface. All this in a tough, portable unit that's smaller than a lunch box. All-in-one is an understatement. These parts were designed to work together and save setup time in the field. No need to send an engineer with patch cables. All the pieces work together in one reliable unit. Great Sound - Bass Boost adds some low end before sending the signal down the phone line. A soft limiter prevents overdriving the phone line interfaces, while the mixer XLR output is pre-limiter (full range). Line level cue input to the headphones make RemoteMix 4 a perfect companion to your CODEC. Bluetooth Wireless Technology - RemoteMix 4 will first attempt to connect in hands free mode to a cell phone. If this type of connection is not available, it will connect to any other product, such as a notebook or portable that allows a Bluetooth wireless connection. This wireless headphone mode offers a full audio bandwidth stereo connection. Convenient 3.5 mm send and receive jacks for recording the show, or mixing in your MP3 player. Separate headphone level and source selection controls. Monitor just the clean mixer output, or the communication return plus the mix. Power Smart Design - Phantom power is not always needed, yet it can be a real drain on batteries. The phantom power generator only runs if any of the rear panel 48 V switches are set to "ON" position. Low noise, low power ICs are used throughout to preserve battery life. The 100-240 VAC desktop style power supply (included) overrides the battery power only when the supply is actually providing power. If the power goes out, the batteries automatically cut in. Use one battery or two. Separate compartments for hot swapping batteries.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
RemoteMix 4 Portable Broadcast Mixer
RemoteMix 4
RemoteMix 4 Portable Broadcast Mixer RemoteMix 4
JK Audio RemoteMix 4 is a four input field mixer together with a four channel headphone amplifier and includes four telecom interfaces. This unique communications tool offers broadcast quality microphone inputs together with flexible monitoring capabilities. RemoteMix 4 is a four channel field mixer and headphone amplifier. More than just a field mixer, this is a communications interface. RemoteMix 4 features a phone line hybrid and keypad, a PBX handset interface, a wired cell phone interface, and a wireless interface. All this in a tough, portable unit that's smaller than a lunch box. All-in-one is an understatement. These parts were designed to work together and save setup time in the field. No need to send an engineer with patch cables. All the pieces work together in one reliable unit. Great Sound - Bass Boost adds some low end before sending the signal down the phone line. A soft limiter prevents overdriving the phone line interfaces, while the mixer XLR output is pre-limiter (full range). Line level cue input to the headphones make RemoteMix 4 a perfect companion to your CODEC. Bluetooth Wireless Technology - RemoteMix 4 will first attempt to connect in hands free mode to a cell phone. If this type of connection is not available, it will connect to any other product, such as a notebook or portable that allows a Bluetooth wireless connection. This wireless headphone mode offers a full audio bandwidth stereo connection. Convenient 3.5 mm send and receive jacks for recording the show, or mixing in your MP3 player. Separate headphone level and source selection controls. Monitor just the clean mixer output, or the communication return plus the mix. Power Smart Design - Phantom power is not always needed, yet it can be a real drain on batteries. The phantom power generator only runs if any of the rear panel 48 V switches are set to "ON" position. Low noise, low power ICs are used throughout to preserve battery life. The 100-240 VAC desktop style power supply (included) overrides the battery power only when the supply is actually providing power. If the power goes out, the batteries automatically cut in. Use one battery or two. Separate compartments for hot swapping batteries.

JK Audio

RemoteMix 4 is a four input field mixer together with a four channel headphone amplifier and includes four telecom interfaces. This unique communications tool offers broadcast quality microphone inputs together with flexible monitoring capabilities.

RemoteMix 4 is a four channel field mixer and headphone amplifier. More than just a field mixer, this is a communications interface. RemoteMix 4 features a phone line hybrid and keypad, a PBX handset interface, a wired cell phone interface, and a wireless interface. All this in a tough, portable unit that's smaller than a lunch box. All-in-one is an understatement. These parts were designed to work together and save setup time in the field. No need to send an engineer with patch cables. All the pieces work together in one reliable unit. Great Sound - Bass Boost adds some low end before sending the signal down the phone line. A soft limiter prevents overdriving the phone line interfaces, while the mixer XLR output is pre-limiter (full range). Line level cue input to the headphones make RemoteMix 4 a perfect companion to your CODEC. Bluetooth Wireless Technology - RemoteMix 4 will first attempt to connect in hands free mode to a cell phone. If this type of connection is not available, it will connect to any other product, such as a notebook or portable that allows a Bluetooth wireless connection. This wireless headphone mode offers a full audio bandwidth stereo connection. Convenient 3.5 mm send and receive jacks for recording the show, or mixing in your MP3 player. Separate headphone level and source selection controls. Monitor just the clean mixer output, or the communication return plus the mix. Power Smart Design - Phantom power is not always needed, yet it can be a real drain on batteries. The phantom power generator only runs if any of the rear panel 48 V switches are set to "ON" position. Low noise, low power ICs are used throughout to preserve battery life. The 100-240 VAC desktop style power supply (included) overrides the battery power only when the supply is actually providing power. If the power goes out, the batteries automatically cut in. Use one battery or two. Separate compartments for hot swapping batteries.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RemoteMix 4
Product Name RemoteMix 4 Portable Broadcast Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details