Visual Sound, Inc. Analogue Installation DJ Mixer Xone:S2

Description
Allen & Heath Xone:S2 is a new analogue installation DJ mixer for use in clubs and bars, and by professional mobile DJ's. It's a 19" rack-mount 4U mixer featuring 4 stereo dual-input channels, 2 mono mic/stereo line channels, with a choice of linear or rotary VCA channels.
Description
Allen & Heath Xone:S2 is a new analogue installation DJ mixer for use in clubs and bars, and by professional mobile DJ's. It's a 19" rack-mount 4U mixer featuring 4 stereo dual-input channels, 2 mono mic/stereo line channels, with a choice of linear or rotary VCA channels.

Suppliers

Company
Product
Description
Supplier Links
Analogue Installation DJ Mixer - Xone:S2 - Visual Sound, Inc.
Broomall, PA, USA
Analogue Installation DJ Mixer
Xone:S2
Analogue Installation DJ Mixer Xone:S2
Allen & Heath Xone:S2 is a new analogue installation DJ mixer for use in clubs and bars, and by professional mobile DJ's. It's a 19" rack-mount 4U mixer featuring 4 stereo dual-input channels, 2 mono mic/stereo line channels, with a choice of linear or rotary VCA channels.

Allen & Heath

Xone:S2 is a new analogue installation DJ mixer for use in clubs and bars, and by professional mobile DJ's. It's a 19" rack-mount 4U mixer featuring 4 stereo dual-input channels, 2 mono mic/stereo line channels, with a choice of linear or rotary VCA channels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Xone:S2
Product Name Analogue Installation DJ Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details