Visual Sound, Inc. 4 x 150W/ch @ 4 ohms, 70V and 100V Power Amplifier TRA-4150

Description
Ashly Audio, Inc. Four-channel Power Amplifier, 150W/ch @ 4 ohms, 70V and 100V Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V.
Description
Ashly Audio, Inc. Four-channel Power Amplifier, 150W/ch @ 4 ohms, 70V and 100V Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 x 150W/ch @ 4 ohms, 70V and 100V Power Amplifier
TRA-4150
4 x 150W/ch @ 4 ohms, 70V and 100V Power Amplifier TRA-4150
Ashly Audio, Inc. Four-channel Power Amplifier, 150W/ch @ 4 ohms, 70V and 100V Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V.

Ashly Audio, Inc.

Four-channel Power Amplifier, 150W/ch @ 4 ohms, 70V and 100V

Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TRA-4150
Product Name 4 x 150W/ch @ 4 ohms, 70V and 100V Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details