Visual Sound, Inc. Powered Loudspeaker Management System PLM 10000Q

Description
Lab.gruppen The PLM 10000Q, the first in Lab.gruppen's PLM Series, combines cutting-edge technologies from two of the leading innovators in the live event production industry: Dolby Lake and Lab.gruppen. Comprehensive loudspeaker preset database LoadLibrary™ load "fingerprint" (identity and characteristics) data Comprehensive LoadSmart™ load verification and SpeakerSafe™ continuous loudspeaker performance monitoring Fully compatible with Dante™ low-latency digital networking Fully compatible with Dolby Lake Processor, Lake Contour™, and Lake Mesa Quad and Parametric EQ™ devices Primary and secondary network connections (for different topologies) Digitally controlled "amplifier gain" adjustable in 0.1 dB steps from 20 to 44 dB Digital output attenuation in 0.25 dB steps from - inf to - 0 dB Binding post or Neutrik® Speakon® "embedded patch panel" output connectors Digitally implemented, zero-overshoot Inter Sample Voltage Protection Limiting (ISVPL™) adjustable in 0.1 V steps from 18 to 150 V High-brightness front-panel LCD display Silicone touch-pad for front-panel display mode selection and menu navigation
Description
Lab.gruppen The PLM 10000Q, the first in Lab.gruppen's PLM Series, combines cutting-edge technologies from two of the leading innovators in the live event production industry: Dolby Lake and Lab.gruppen. Comprehensive loudspeaker preset database LoadLibrary™ load "fingerprint" (identity and characteristics) data Comprehensive LoadSmart™ load verification and SpeakerSafe™ continuous loudspeaker performance monitoring Fully compatible with Dante™ low-latency digital networking Fully compatible with Dolby Lake Processor, Lake Contour™, and Lake Mesa Quad and Parametric EQ™ devices Primary and secondary network connections (for different topologies) Digitally controlled "amplifier gain" adjustable in 0.1 dB steps from 20 to 44 dB Digital output attenuation in 0.25 dB steps from - inf to - 0 dB Binding post or Neutrik® Speakon® "embedded patch panel" output connectors Digitally implemented, zero-overshoot Inter Sample Voltage Protection Limiting (ISVPL™) adjustable in 0.1 V steps from 18 to 150 V High-brightness front-panel LCD display Silicone touch-pad for front-panel display mode selection and menu navigation

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Loudspeaker Management System
PLM 10000Q
Powered Loudspeaker Management System PLM 10000Q
Lab.gruppen The PLM 10000Q, the first in Lab.gruppen's PLM Series, combines cutting-edge technologies from two of the leading innovators in the live event production industry: Dolby Lake and Lab.gruppen. Comprehensive loudspeaker preset database LoadLibrary™ load "fingerprint" (identity and characteristics) data Comprehensive LoadSmart™ load verification and SpeakerSafe™ continuous loudspeaker performance monitoring Fully compatible with Dante™ low-latency digital networking Fully compatible with Dolby Lake Processor, Lake Contour™, and Lake Mesa Quad and Parametric EQ™ devices Primary and secondary network connections (for different topologies) Digitally controlled "amplifier gain" adjustable in 0.1 dB steps from 20 to 44 dB Digital output attenuation in 0.25 dB steps from - inf to - 0 dB Binding post or Neutrik® Speakon® "embedded patch panel" output connectors Digitally implemented, zero-overshoot Inter Sample Voltage Protection Limiting (ISVPL™) adjustable in 0.1 V steps from 18 to 150 V High-brightness front-panel LCD display Silicone touch-pad for front-panel display mode selection and menu navigation

Lab.gruppen

The PLM 10000Q, the first in Lab.gruppen's PLM Series, combines cutting-edge technologies from two of the leading innovators in the live event production industry: Dolby Lake and Lab.gruppen.

  • Comprehensive loudspeaker preset database
  • LoadLibrary™ load "fingerprint" (identity and characteristics) data
  • Comprehensive LoadSmart™ load verification and SpeakerSafe™ continuous loudspeaker performance monitoring
  • Fully compatible with Dante™ low-latency digital networking
  • Fully compatible with Dolby Lake Processor, Lake Contour™, and Lake Mesa Quad and Parametric EQ™ devices
  • Primary and secondary network connections (for different topologies)
  • Digitally controlled "amplifier gain" adjustable in 0.1 dB steps from 20 to 44 dB
  • Digital output attenuation in 0.25 dB steps from - inf to - 0 dB
  • Binding post or Neutrik® Speakon® "embedded patch panel" output connectors
  • Digitally implemented, zero-overshoot Inter Sample Voltage Protection Limiting (ISVPL™) adjustable in 0.1 V steps from 18 to 150 V
  • High-brightness front-panel LCD display
  • Silicone touch-pad for front-panel display mode selection and menu navigation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PLM 10000Q
Product Name Powered Loudspeaker Management System
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Car Audio, Amplifier - GTA-704 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details