Visual Sound, Inc. EURORACK UB802

Description
Behringer Audio Ultra Low-Noise Design 8-Input 2-Bus Mixer with Premium Mic Preamplifiers A shade larger than the UB502 -- the UB802 features 2 INVISIBLE MIC PREAMPs (IMPs) and 6 balanced high-headroom line inputs and 1 post fader FX send per channel for external FX devices and 1 stereo aux return for FX applications or as separate stereo input. There is also an effective extremely musical 3-band EQ on all channels. The UB802 is well-suited for use with fixed audio and video installations as well as keyboards and samplers and computer application.
Description
Behringer Audio Ultra Low-Noise Design 8-Input 2-Bus Mixer with Premium Mic Preamplifiers A shade larger than the UB502 -- the UB802 features 2 INVISIBLE MIC PREAMPs (IMPs) and 6 balanced high-headroom line inputs and 1 post fader FX send per channel for external FX devices and 1 stereo aux return for FX applications or as separate stereo input. There is also an effective extremely musical 3-band EQ on all channels. The UB802 is well-suited for use with fixed audio and video installations as well as keyboards and samplers and computer application.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
EURORACK
UB802
EURORACK UB802
Behringer Audio Ultra Low-Noise Design 8-Input 2-Bus Mixer with Premium Mic Preamplifiers A shade larger than the UB502 -- the UB802 features 2 INVISIBLE MIC PREAMPs (IMPs) and 6 balanced high-headroom line inputs and 1 post fader FX send per channel for external FX devices and 1 stereo aux return for FX applications or as separate stereo input. There is also an effective extremely musical 3-band EQ on all channels. The UB802 is well-suited for use with fixed audio and video installations as well as keyboards and samplers and computer application.

Behringer Audio

Ultra Low-Noise Design 8-Input 2-Bus Mixer with Premium Mic Preamplifiers

A shade larger than the UB502 -- the UB802 features 2 INVISIBLE MIC PREAMPs (IMPs) and 6 balanced high-headroom line inputs and 1 post fader FX send per channel for external FX devices and 1 stereo aux return for FX applications or as separate stereo input. There is also an effective extremely musical 3-band EQ on all channels. The UB802 is well-suited for use with fixed audio and video installations as well as keyboards and samplers and computer application.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number UB802
Product Name EURORACK
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details