Visual Sound, Inc. XTi Series Amplifier XTi 2000

Description
Crown International, Inc. The XTi Series of Crown amplifiers are professional tools designed and built for portable PA applications. The series includes three models which are identical except for output power: XTi 1000, 2000 and 4000. All are rugged and lightweight, and offer unmatched value in their class. *Integrated proprietary DSP with LCD front panel display *Accurate, uncolored sound with very low distortion for the best in music and voice reproduction *Advanced protection circuitry guards against: shorted outputs, open circuits, DC, mismatched loads, general overheating, high-frequency overloads and internal faults *Extremely versatile, handling a wide range of speaker impedances and outputs *Switch-mode universal power supply *Speaker presets for crossover frequencies, EQ, limiting, and delay *All products fill 2U rack spaces and weigh under 17 pounds; weight sets a new standard in lightweight amps (20% less) *Speakon® and binding post outputs, XLR inputs and loop-thrus *Comprehensive LED status per channel *Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. The XTi Series of Crown amplifiers are professional tools designed and built for portable PA applications. The series includes three models which are identical except for output power: XTi 1000, 2000 and 4000. All are rugged and lightweight, and offer unmatched value in their class. *Integrated proprietary DSP with LCD front panel display *Accurate, uncolored sound with very low distortion for the best in music and voice reproduction *Advanced protection circuitry guards against: shorted outputs, open circuits, DC, mismatched loads, general overheating, high-frequency overloads and internal faults *Extremely versatile, handling a wide range of speaker impedances and outputs *Switch-mode universal power supply *Speaker presets for crossover frequencies, EQ, limiting, and delay *All products fill 2U rack spaces and weigh under 17 pounds; weight sets a new standard in lightweight amps (20% less) *Speakon® and binding post outputs, XLR inputs and loop-thrus *Comprehensive LED status per channel *Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
XTi Series Amplifier - XTi 2000 - Visual Sound, Inc.
Broomall, PA, USA
XTi Series Amplifier
XTi 2000
XTi Series Amplifier XTi 2000
Crown International, Inc. The XTi Series of Crown amplifiers are professional tools designed and built for portable PA applications. The series includes three models which are identical except for output power: XTi 1000, 2000 and 4000. All are rugged and lightweight, and offer unmatched value in their class. *Integrated proprietary DSP with LCD front panel display *Accurate, uncolored sound with very low distortion for the best in music and voice reproduction *Advanced protection circuitry guards against: shorted outputs, open circuits, DC, mismatched loads, general overheating, high-frequency overloads and internal faults *Extremely versatile, handling a wide range of speaker impedances and outputs *Switch-mode universal power supply *Speaker presets for crossover frequencies, EQ, limiting, and delay *All products fill 2U rack spaces and weigh under 17 pounds; weight sets a new standard in lightweight amps (20% less) *Speakon® and binding post outputs, XLR inputs and loop-thrus *Comprehensive LED status per channel *Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

The XTi Series of Crown amplifiers are professional tools designed and built for portable PA applications. The series includes three models which are identical except for output power: XTi 1000, 2000 and 4000. All are rugged and lightweight, and offer unmatched value in their class.
*Integrated proprietary DSP with LCD front panel display
*Accurate, uncolored sound with very low distortion for the best in music and voice reproduction
*Advanced protection circuitry guards against: shorted outputs, open circuits, DC, mismatched loads, general overheating, high-frequency overloads and internal faults
*Extremely versatile, handling a wide range of speaker impedances and outputs
*Switch-mode universal power supply
*Speaker presets for crossover frequencies, EQ, limiting, and delay
*All products fill 2U rack spaces and weigh under 17 pounds; weight sets a new standard in lightweight amps (20% less)
*Speakon® and binding post outputs, XLR inputs and loop-thrus
*Comprehensive LED status per channel
*Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XTi 2000
Product Name XTi Series Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details