Visual Sound, Inc. Multi-Zone Controller-Amplifier MX88

Description
Xantech Corp. The MX88 combines an audiophile-grade 800W 16-channel/8- zone multi-room amplifier, advanced audio/ video distribution,& automation features including IP communication & two-way interface with an iPad® & most other wired or wireless web enabled devices.. 50W x 16 channels (800W) Highly Efficient Class-D Amplification Audio/Video Connections 8 WECO-type loudspeaker connectors 8 Stereo RCA preamp audio inputs and loop-thru 1 Stereo RCA preamp audio input on front panel 8 Stereo RCA zone preamp audio outputs 8 audio zone source inputs, pre-amp level, 3.5mm stereo mini phone 8 Composite video RCA inputs/outputs and loop-thru (MX88vi only) 1 Composite video RCA input on front panel (MX88vi only) 2 Amplifier control outputs for zones 7 and 8, 3.5" mini-phone Control Connections 1 Ethernet (IP) port, RJ-45 1 RS232 port, DB15 1 RS232/Expansion port, DB15 8 Keypad I/O ports, RJ-45 8 Source sense Inputs, 3.5mm mini-phone 9 IR emitter outputs, 3.5mm mini-phone 8 Zone IR outputs, 3.5mm mini-phone 8 Zone status outputs, 3.5mm mini-phone 1 System-wide control output, 3.5mm mini-phone
Description
Xantech Corp. The MX88 combines an audiophile-grade 800W 16-channel/8- zone multi-room amplifier, advanced audio/ video distribution,& automation features including IP communication & two-way interface with an iPad® & most other wired or wireless web enabled devices.. 50W x 16 channels (800W) Highly Efficient Class-D Amplification Audio/Video Connections 8 WECO-type loudspeaker connectors 8 Stereo RCA preamp audio inputs and loop-thru 1 Stereo RCA preamp audio input on front panel 8 Stereo RCA zone preamp audio outputs 8 audio zone source inputs, pre-amp level, 3.5mm stereo mini phone 8 Composite video RCA inputs/outputs and loop-thru (MX88vi only) 1 Composite video RCA input on front panel (MX88vi only) 2 Amplifier control outputs for zones 7 and 8, 3.5" mini-phone Control Connections 1 Ethernet (IP) port, RJ-45 1 RS232 port, DB15 1 RS232/Expansion port, DB15 8 Keypad I/O ports, RJ-45 8 Source sense Inputs, 3.5mm mini-phone 9 IR emitter outputs, 3.5mm mini-phone 8 Zone IR outputs, 3.5mm mini-phone 8 Zone status outputs, 3.5mm mini-phone 1 System-wide control output, 3.5mm mini-phone

Suppliers

Company
Product
Description
Supplier Links
Multi-Zone Controller-Amplifier - MX88 - Visual Sound, Inc.
Broomall, PA, USA
Multi-Zone Controller-Amplifier
MX88
Multi-Zone Controller-Amplifier MX88
Xantech Corp. The MX88 combines an audiophile-grade 800W 16-channel/8- zone multi-room amplifier, advanced audio/ video distribution,& automation features including IP communication & two-way interface with an iPad® & most other wired or wireless web enabled devices.. 50W x 16 channels (800W) Highly Efficient Class-D Amplification Audio/Video Connections 8 WECO-type loudspeaker connectors 8 Stereo RCA preamp audio inputs and loop-thru 1 Stereo RCA preamp audio input on front panel 8 Stereo RCA zone preamp audio outputs 8 audio zone source inputs, pre-amp level, 3.5mm stereo mini phone 8 Composite video RCA inputs/outputs and loop-thru (MX88vi only) 1 Composite video RCA input on front panel (MX88vi only) 2 Amplifier control outputs for zones 7 and 8, 3.5" mini-phone Control Connections 1 Ethernet (IP) port, RJ-45 1 RS232 port, DB15 1 RS232/Expansion port, DB15 8 Keypad I/O ports, RJ-45 8 Source sense Inputs, 3.5mm mini-phone 9 IR emitter outputs, 3.5mm mini-phone 8 Zone IR outputs, 3.5mm mini-phone 8 Zone status outputs, 3.5mm mini-phone 1 System-wide control output, 3.5mm mini-phone

Xantech Corp.

The MX88 combines an audiophile-grade 800W 16-channel/8- zone multi-room amplifier, advanced audio/ video distribution,& automation features including IP communication & two-way interface with an iPad® & most other wired or wireless web enabled devices..

  • 50W x 16 channels (800W)
  • Highly Efficient Class-D Amplification Audio/Video Connections
  • 8 WECO-type loudspeaker connectors
  • 8 Stereo RCA preamp audio inputs and loop-thru
  • 1 Stereo RCA preamp audio input on front panel
  • 8 Stereo RCA zone preamp audio outputs
  • 8 audio zone source inputs, pre-amp level, 3.5mm stereo mini phone
  • 8 Composite video RCA inputs/outputs and loop-thru (MX88vi only)
  • 1 Composite video RCA input on front panel (MX88vi only)
  • 2 Amplifier control outputs for zones 7 and 8, 3.5" mini-phone Control Connections
  • 1 Ethernet (IP) port, RJ-45
  • 1 RS232 port, DB15
  • 1 RS232/Expansion port, DB15
  • 8 Keypad I/O ports, RJ-45
  • 8 Source sense Inputs, 3.5mm mini-phone
  • 9 IR emitter outputs, 3.5mm mini-phone
  • 8 Zone IR outputs, 3.5mm mini-phone
  • 8 Zone status outputs, 3.5mm mini-phone
  • 1 System-wide control output, 3.5mm mini-phone
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MX88
Product Name Multi-Zone Controller-Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - REVAMP2600 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 840 watts
Number of Channels 2 #
View Details