Visual Sound, Inc. Wireless Meeting Amplifier WA-1822-HM

Description
TOA Electronics, Inc. Meeting Amplifier (WA-1822), Headset Mic/Bodypack (WM-4310H) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel or Headset Wireless Transmitters (optional) *Up to Two WTU-4800 Wireless Receiver Modules - UHF Diversity, 16 Ch. Frequency-Agile (optional) *Auto-Reverse Cassette Player/Recorder (WA-1822C) *Lightweight Two-way Enclosure - 8" Woofer and CD Horn *Retractable Handle *High Sound Output (20 W) *AC or Battery-Powered (8 "D" Cells) *Wired Microphone Input *Aux Input for external music source *Line Output for external PA system *External Speaker Output *Protective Cover Included *Five Year Warranty
Description
TOA Electronics, Inc. Meeting Amplifier (WA-1822), Headset Mic/Bodypack (WM-4310H) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel or Headset Wireless Transmitters (optional) *Up to Two WTU-4800 Wireless Receiver Modules - UHF Diversity, 16 Ch. Frequency-Agile (optional) *Auto-Reverse Cassette Player/Recorder (WA-1822C) *Lightweight Two-way Enclosure - 8" Woofer and CD Horn *Retractable Handle *High Sound Output (20 W) *AC or Battery-Powered (8 "D" Cells) *Wired Microphone Input *Aux Input for external music source *Line Output for external PA system *External Speaker Output *Protective Cover Included *Five Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wireless Meeting Amplifier
WA-1822-HM
Wireless Meeting Amplifier WA-1822-HM
TOA Electronics, Inc. Meeting Amplifier (WA-1822), Headset Mic/Bodypack (WM-4310H) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel or Headset Wireless Transmitters (optional) *Up to Two WTU-4800 Wireless Receiver Modules - UHF Diversity, 16 Ch. Frequency-Agile (optional) *Auto-Reverse Cassette Player/Recorder (WA-1822C) *Lightweight Two-way Enclosure - 8" Woofer and CD Horn *Retractable Handle *High Sound Output (20 W) *AC or Battery-Powered (8 "D" Cells) *Wired Microphone Input *Aux Input for external music source *Line Output for external PA system *External Speaker Output *Protective Cover Included *Five Year Warranty

TOA Electronics, Inc.

Meeting Amplifier (WA-1822), Headset Mic/Bodypack (WM-4310H) and Receiver Module (WTU-4800)

*Portable, Self-Contained PA System
*Wired or Wireless Microphone Options
*Easy Setup and Operation
*Handheld, Lapel or Headset Wireless Transmitters (optional)
*Up to Two WTU-4800 Wireless Receiver Modules - UHF Diversity, 16 Ch. Frequency-Agile (optional)
*Auto-Reverse Cassette Player/Recorder (WA-1822C)
*Lightweight Two-way Enclosure - 8" Woofer and CD Horn
*Retractable Handle
*High Sound Output (20 W)
*AC or Battery-Powered (8 "D" Cells)
*Wired Microphone Input
*Aux Input for external music source
*Line Output for external PA system
*External Speaker Output
*Protective Cover Included
*Five Year Warranty

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number WA-1822-HM
Product Name Wireless Meeting Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
2-Channel Class D Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V - XD200/2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details