Visual Sound, Inc. DSA Series (Dual-Channel) Power Amplifier RCM-810

Description
Dynacord IRIS-Net module for remote control and supervision of DSA Series power amplifiers. This module provides very cost-effective integration of all 2-, 4- and 8- channel DSA Series power amplifiers into IRIS-Net networks allowing comprehensive remote control and supervision. Control features are: Configuration, Power ON/OFF, Power On Delay, Mute, Variable Load Drive Supervision parameters are: Load supervision for each channel, Output VU, Protect, Limit, Pilot tone, Temperature, Gain/Sensitivity. In addition a GPIO block allows for 2 Control Inputs, 2 Control Outputs, 2 Reference Outputs (+5 V, 200 mA / GND)
Description
Dynacord IRIS-Net module for remote control and supervision of DSA Series power amplifiers. This module provides very cost-effective integration of all 2-, 4- and 8- channel DSA Series power amplifiers into IRIS-Net networks allowing comprehensive remote control and supervision. Control features are: Configuration, Power ON/OFF, Power On Delay, Mute, Variable Load Drive Supervision parameters are: Load supervision for each channel, Output VU, Protect, Limit, Pilot tone, Temperature, Gain/Sensitivity. In addition a GPIO block allows for 2 Control Inputs, 2 Control Outputs, 2 Reference Outputs (+5 V, 200 mA / GND)

Suppliers

Company
Product
Description
Supplier Links
DSA Series (Dual-Channel) Power Amplifier - RCM-810 - Visual Sound, Inc.
Broomall, PA, USA
DSA Series (Dual-Channel) Power Amplifier
RCM-810
DSA Series (Dual-Channel) Power Amplifier RCM-810
Dynacord IRIS-Net module for remote control and supervision of DSA Series power amplifiers. This module provides very cost-effective integration of all 2-, 4- and 8- channel DSA Series power amplifiers into IRIS-Net networks allowing comprehensive remote control and supervision. Control features are: Configuration, Power ON/OFF, Power On Delay, Mute, Variable Load Drive Supervision parameters are: Load supervision for each channel, Output VU, Protect, Limit, Pilot tone, Temperature, Gain/Sensitivity. In addition a GPIO block allows for 2 Control Inputs, 2 Control Outputs, 2 Reference Outputs (+5 V, 200 mA / GND)

Dynacord

IRIS-Net module for remote control and supervision of DSA Series power amplifiers.
This module provides very cost-effective integration of all 2-, 4- and 8- channel DSA Series power amplifiers into IRIS-Net networks allowing comprehensive remote control and supervision.
Control features are: Configuration, Power ON/OFF, Power On Delay, Mute, Variable Load Drive
Supervision parameters are: Load supervision for each channel, Output VU, Protect, Limit, Pilot tone, Temperature, Gain/Sensitivity.
In addition a GPIO block allows for 2 Control Inputs, 2 Control Outputs, 2 Reference Outputs (+5 V, 200 mA / GND)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RCM-810
Product Name DSA Series (Dual-Channel) Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Preamplifiers - PM7400MKII - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details