Visual Sound, Inc. Power Amplifier XA-300

Description
Nady Systems, Inc. - Pro Audio 2 x 150W @ 4 Ohms, bridged mono: 300 W @ 8 Ohms Full operating features: detent volume controls; parallel balanced XLR and 1/4" TRS inputs; stereo (dual channel), parallel-input, or bridged mono operating modes with selector switch; binding post (banana plug) outputs; ground lift switch. *Full safety/reliability features: 2 dual speed fans for cooling; soft-start turn on, noise-free on-off; built-in DC offset; independent DC and thermal overload protection on each channel; short circuit and speaker protection; DC servo operation; built-in digital current limiter. *Power ON, Clip, Signal, and Protect LED indicators for each channel; rugged 2U rack housing. *XA - 900: 2 x 300W @ 4 Ohms, Bridged mono: 900 W @ 4 Ohms. *XA-1100: 2 x 500W @ 4 Ohms, Bridged mono: 1100W @ 4 Ohms. *XA-1600: 2 x 675W @ 4 Ohms, Bridged mono: 1600W @ 4 Ohms
Description
Nady Systems, Inc. - Pro Audio 2 x 150W @ 4 Ohms, bridged mono: 300 W @ 8 Ohms Full operating features: detent volume controls; parallel balanced XLR and 1/4" TRS inputs; stereo (dual channel), parallel-input, or bridged mono operating modes with selector switch; binding post (banana plug) outputs; ground lift switch. *Full safety/reliability features: 2 dual speed fans for cooling; soft-start turn on, noise-free on-off; built-in DC offset; independent DC and thermal overload protection on each channel; short circuit and speaker protection; DC servo operation; built-in digital current limiter. *Power ON, Clip, Signal, and Protect LED indicators for each channel; rugged 2U rack housing. *XA - 900: 2 x 300W @ 4 Ohms, Bridged mono: 900 W @ 4 Ohms. *XA-1100: 2 x 500W @ 4 Ohms, Bridged mono: 1100W @ 4 Ohms. *XA-1600: 2 x 675W @ 4 Ohms, Bridged mono: 1600W @ 4 Ohms

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Power Amplifier
XA-300
Power Amplifier XA-300
Nady Systems, Inc. - Pro Audio 2 x 150W @ 4 Ohms, bridged mono: 300 W @ 8 Ohms Full operating features: detent volume controls; parallel balanced XLR and 1/4" TRS inputs; stereo (dual channel), parallel-input, or bridged mono operating modes with selector switch; binding post (banana plug) outputs; ground lift switch. *Full safety/reliability features: 2 dual speed fans for cooling; soft-start turn on, noise-free on-off; built-in DC offset; independent DC and thermal overload protection on each channel; short circuit and speaker protection; DC servo operation; built-in digital current limiter. *Power ON, Clip, Signal, and Protect LED indicators for each channel; rugged 2U rack housing. *XA - 900: 2 x 300W @ 4 Ohms, Bridged mono: 900 W @ 4 Ohms. *XA-1100: 2 x 500W @ 4 Ohms, Bridged mono: 1100W @ 4 Ohms. *XA-1600: 2 x 675W @ 4 Ohms, Bridged mono: 1600W @ 4 Ohms

Nady Systems, Inc. - Pro Audio

2 x 150W @ 4 Ohms, bridged mono: 300 W @ 8 Ohms

Full operating features: detent volume controls; parallel balanced XLR and 1/4" TRS inputs; stereo (dual channel), parallel-input, or bridged mono operating modes with selector switch; binding post (banana plug) outputs; ground lift switch. *Full safety/reliability features: 2 dual speed fans for cooling; soft-start turn on, noise-free on-off; built-in DC offset; independent DC and thermal overload protection on each channel; short circuit and speaker protection; DC servo operation; built-in digital current limiter. *Power ON, Clip, Signal, and Protect LED indicators for each channel; rugged 2U rack housing. *XA - 900: 2 x 300W @ 4 Ohms, Bridged mono: 900 W @ 4 Ohms. *XA-1100: 2 x 500W @ 4 Ohms, Bridged mono: 1100W @ 4 Ohms. *XA-1600: 2 x 675W @ 4 Ohms, Bridged mono: 1600W @ 4 Ohms

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XA-300
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details