Visual Sound, Inc. Medium-Power Amplifier PA 150

Description
Crest Audio, Inc. The PA 150 is a rugged, medium-power amplifier with features that make it stand alone in the industry. It's a rack-mountable unit which occupies only one rack space, and yet packs a 75 W RMS per channel punch into 4, 8, or 16 Ohms. It's selectable; a feature seldom found on the typical solid state amp. In bridge mode, this unit delivers 150 W RMS into 8, 16, and 32 Ohms. You might ask why 32 Ohms; that's the load impedance for a 150 Watt, 70 Volt distribution system. There's no fan in this unit to make noise. Adequate cooling is provided by two massive heat sinks. Each channel is protected from excessive operating temperatures with a thermal/fault system that is automatic, and only activates under extreme conditions. Load selector switch 75 watts RMS/channel (4, 8 or 16 ohms) Bridged mode operation (150 watts, 9 ohms) Electronically balanced inputs Single rack space Convection cooled TourClass® protection circuits
Description
Crest Audio, Inc. The PA 150 is a rugged, medium-power amplifier with features that make it stand alone in the industry. It's a rack-mountable unit which occupies only one rack space, and yet packs a 75 W RMS per channel punch into 4, 8, or 16 Ohms. It's selectable; a feature seldom found on the typical solid state amp. In bridge mode, this unit delivers 150 W RMS into 8, 16, and 32 Ohms. You might ask why 32 Ohms; that's the load impedance for a 150 Watt, 70 Volt distribution system. There's no fan in this unit to make noise. Adequate cooling is provided by two massive heat sinks. Each channel is protected from excessive operating temperatures with a thermal/fault system that is automatic, and only activates under extreme conditions. Load selector switch 75 watts RMS/channel (4, 8 or 16 ohms) Bridged mode operation (150 watts, 9 ohms) Electronically balanced inputs Single rack space Convection cooled TourClass® protection circuits

Suppliers

Company
Product
Description
Supplier Links
Medium-Power Amplifier - PA 150 - Visual Sound, Inc.
Broomall, PA, USA
Medium-Power Amplifier
PA 150
Medium-Power Amplifier PA 150
Crest Audio, Inc. The PA 150 is a rugged, medium-power amplifier with features that make it stand alone in the industry. It's a rack-mountable unit which occupies only one rack space, and yet packs a 75 W RMS per channel punch into 4, 8, or 16 Ohms. It's selectable; a feature seldom found on the typical solid state amp. In bridge mode, this unit delivers 150 W RMS into 8, 16, and 32 Ohms. You might ask why 32 Ohms; that's the load impedance for a 150 Watt, 70 Volt distribution system. There's no fan in this unit to make noise. Adequate cooling is provided by two massive heat sinks. Each channel is protected from excessive operating temperatures with a thermal/fault system that is automatic, and only activates under extreme conditions. Load selector switch 75 watts RMS/channel (4, 8 or 16 ohms) Bridged mode operation (150 watts, 9 ohms) Electronically balanced inputs Single rack space Convection cooled TourClass® protection circuits

Crest Audio, Inc.

The PA 150 is a rugged, medium-power amplifier with features that make it stand alone in the industry. It's a rack-mountable unit which occupies only one rack space, and yet packs a 75 W RMS per channel punch into 4, 8, or 16 Ohms. It's selectable; a feature seldom found on the typical solid state amp. In bridge mode, this unit delivers 150 W RMS into 8, 16, and 32 Ohms. You might ask why 32 Ohms; that's the load impedance for a 150 Watt, 70 Volt distribution system. There's no fan in this unit to make noise. Adequate cooling is provided by two massive heat sinks. Each channel is protected from excessive operating temperatures with a thermal/fault system that is automatic, and only activates under extreme conditions.

  • Load selector switch
  • 75 watts RMS/channel (4, 8 or 16 ohms)
  • Bridged mode operation (150 watts, 9 ohms)
  • Electronically balanced inputs
  • Single rack space
  • Convection cooled
  • TourClass® protection circuits
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA 150
Product Name Medium-Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Analog Input Stereo Class-D Speaker Amplifiers - BD5471MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 24 to ? dB
View Details