Visual Sound, Inc. NomadLink Bridge and Network Controller NLB 60E

Description
Lab.gruppen - The NLB 60E NomadLink Bridge and Network Controller acts as a subnet master for up to 60 units of networked NomadLink-ready amplifiers. NomadLinkBridge NLB 60E is subnet master for up to 60 units of networked C Series amplifiers. Bridging between the NomadLink daisy-chained network and standard Ethernet/LAN, the NLB 60E provides utilization of any standard Ethernet architecture when connecting a PC running the DeviceControl software. If desired, the PC can be disconnected after a subnet of amplifiers is created and adjusted, and the NLB 60E maintains and monitor the network instead. With the user interface of the NLB 60E it is possible to power on/off the amplifiers as needed, as well as navigate through and monitor various features on the display. Bridging the control and monitoring network in between Ethernet and NomadLink Connecting PC to NLB 60E, and controling subnet of up to 60 amplifiers (240 channels) Direct access to Power on/off subnet of amplifiers Monitoring and displaying faults and warnings sent from amplifiers Voltage sensing General Purpose Input Contact closure sensing General Purpose Inputs 1U metal chassis with bright 2x16 character white-on-blue display Auto sensing PSU
Description
Lab.gruppen - The NLB 60E NomadLink Bridge and Network Controller acts as a subnet master for up to 60 units of networked NomadLink-ready amplifiers. NomadLinkBridge NLB 60E is subnet master for up to 60 units of networked C Series amplifiers. Bridging between the NomadLink daisy-chained network and standard Ethernet/LAN, the NLB 60E provides utilization of any standard Ethernet architecture when connecting a PC running the DeviceControl software. If desired, the PC can be disconnected after a subnet of amplifiers is created and adjusted, and the NLB 60E maintains and monitor the network instead. With the user interface of the NLB 60E it is possible to power on/off the amplifiers as needed, as well as navigate through and monitor various features on the display. Bridging the control and monitoring network in between Ethernet and NomadLink Connecting PC to NLB 60E, and controling subnet of up to 60 amplifiers (240 channels) Direct access to Power on/off subnet of amplifiers Monitoring and displaying faults and warnings sent from amplifiers Voltage sensing General Purpose Input Contact closure sensing General Purpose Inputs 1U metal chassis with bright 2x16 character white-on-blue display Auto sensing PSU

Suppliers

Company
Product
Description
Supplier Links
NomadLink Bridge and Network Controller - NLB 60E - Visual Sound, Inc.
Broomall, PA, USA
NomadLink Bridge and Network Controller
NLB 60E
NomadLink Bridge and Network Controller NLB 60E
Lab.gruppen - The NLB 60E NomadLink Bridge and Network Controller acts as a subnet master for up to 60 units of networked NomadLink-ready amplifiers. NomadLinkBridge NLB 60E is subnet master for up to 60 units of networked C Series amplifiers. Bridging between the NomadLink daisy-chained network and standard Ethernet/LAN, the NLB 60E provides utilization of any standard Ethernet architecture when connecting a PC running the DeviceControl software. If desired, the PC can be disconnected after a subnet of amplifiers is created and adjusted, and the NLB 60E maintains and monitor the network instead. With the user interface of the NLB 60E it is possible to power on/off the amplifiers as needed, as well as navigate through and monitor various features on the display. Bridging the control and monitoring network in between Ethernet and NomadLink Connecting PC to NLB 60E, and controling subnet of up to 60 amplifiers (240 channels) Direct access to Power on/off subnet of amplifiers Monitoring and displaying faults and warnings sent from amplifiers Voltage sensing General Purpose Input Contact closure sensing General Purpose Inputs 1U metal chassis with bright 2x16 character white-on-blue display Auto sensing PSU

Lab.gruppen - The NLB 60E NomadLink Bridge and Network Controller acts as a subnet master for up to 60 units of networked NomadLink-ready amplifiers.

NomadLinkBridge NLB 60E is subnet master for up to 60 units of networked C Series amplifiers. Bridging between the NomadLink daisy-chained network and standard Ethernet/LAN, the NLB 60E provides utilization of any standard Ethernet architecture when connecting a PC running the DeviceControl software. If desired, the PC can be disconnected after a subnet of amplifiers is created and adjusted, and the NLB 60E maintains and monitor the network instead. With the user interface of the NLB 60E it is possible to power on/off the amplifiers as needed, as well as navigate through and monitor various features on the display.

  • Bridging the control and monitoring network in between Ethernet and NomadLink
  • Connecting PC to NLB 60E, and controling subnet of up to 60 amplifiers (240 channels)
  • Direct access to Power on/off subnet of amplifiers
  • Monitoring and displaying faults and warnings sent from amplifiers
  • Voltage sensing General Purpose Input
  • Contact closure sensing General Purpose Inputs
  • 1U metal chassis with bright 2x16 character white-on-blue display
  • Auto sensing PSU
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number NLB 60E
Product Name NomadLink Bridge and Network Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details