Visual Sound, Inc. SD-250 Mini Amplifier / EQ SD-250

Description
SoundTube Entertainment, Inc. The SD-250 provides 2 x 50 watts of amplification along with EQ curves for SolidDrive wood, drywall and glass installations. The SD-250 is a 50 watt per channel Class D amplifier with maximum gain of 34 dB. It has built-in, selectable EQ settings for use with SolidDrive products on wood, glass and drywall installations (a flat setting is also provided). The SD-250 has three operating modes: stereo, dual mono or bridged mono. It includes dual concentric volume controls and a selectable 12 - 32 v external trigger. The SD-250 is very small, measuring only 1.2 x 3.9 x 4 inches.
Description
SoundTube Entertainment, Inc. The SD-250 provides 2 x 50 watts of amplification along with EQ curves for SolidDrive wood, drywall and glass installations. The SD-250 is a 50 watt per channel Class D amplifier with maximum gain of 34 dB. It has built-in, selectable EQ settings for use with SolidDrive products on wood, glass and drywall installations (a flat setting is also provided). The SD-250 has three operating modes: stereo, dual mono or bridged mono. It includes dual concentric volume controls and a selectable 12 - 32 v external trigger. The SD-250 is very small, measuring only 1.2 x 3.9 x 4 inches.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SD-250 Mini Amplifier / EQ
SD-250
SD-250 Mini Amplifier / EQ SD-250
SoundTube Entertainment, Inc. The SD-250 provides 2 x 50 watts of amplification along with EQ curves for SolidDrive wood, drywall and glass installations. The SD-250 is a 50 watt per channel Class D amplifier with maximum gain of 34 dB. It has built-in, selectable EQ settings for use with SolidDrive products on wood, glass and drywall installations (a flat setting is also provided). The SD-250 has three operating modes: stereo, dual mono or bridged mono. It includes dual concentric volume controls and a selectable 12 - 32 v external trigger. The SD-250 is very small, measuring only 1.2 x 3.9 x 4 inches.

SoundTube Entertainment, Inc.

The SD-250 provides 2 x 50 watts of amplification along with EQ curves for SolidDrive wood, drywall and glass installations.

The SD-250 is a 50 watt per channel Class D amplifier with maximum gain of 34 dB. It has built-in, selectable EQ settings for use with SolidDrive products on wood, glass and drywall installations (a flat setting is also provided). The SD-250 has three operating modes: stereo, dual mono or bridged mono. It includes dual concentric volume controls and a selectable 12 - 32 v external trigger. The SD-250 is very small, measuring only 1.2 x 3.9 x 4 inches.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SD-250
Product Name SD-250 Mini Amplifier / EQ
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
6-Channel Class D Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V - XD600/6 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details