Visual Sound, Inc. Stereo Pro-Turntablist DJ Mixer Xone:02

Description
Allen & Heath Xone:02 is a battle / scratch mixer. The crossfader is a deluxe Penny & Giles VCA design, reversible, they all have contour controls and they can all be easily replaced by removing the steel faceplate. From inputs to outputs, we created Xone:02 to be the world's greatest battle / scratch mixer. The crossfader is a deluxe Penny & Giles VCA design, reversible, they all have contour controls and they can all be easily replaced by removing the steel faceplate. We've kept the fader area clear for action and we've kept controls like pan and EQ out of the way on low profile sliders. Even the transform switches can be rotated to work the way you like them. Don't go into battle with anything less.
Description
Allen & Heath Xone:02 is a battle / scratch mixer. The crossfader is a deluxe Penny & Giles VCA design, reversible, they all have contour controls and they can all be easily replaced by removing the steel faceplate. From inputs to outputs, we created Xone:02 to be the world's greatest battle / scratch mixer. The crossfader is a deluxe Penny & Giles VCA design, reversible, they all have contour controls and they can all be easily replaced by removing the steel faceplate. We've kept the fader area clear for action and we've kept controls like pan and EQ out of the way on low profile sliders. Even the transform switches can be rotated to work the way you like them. Don't go into battle with anything less.

Suppliers

Company
Product
Description
Supplier Links
Stereo Pro-Turntablist DJ Mixer - Xone:02 - Visual Sound, Inc.
Broomall, PA, USA
Stereo Pro-Turntablist DJ Mixer
Xone:02
Stereo Pro-Turntablist DJ Mixer Xone:02
Allen & Heath Xone:02 is a battle / scratch mixer. The crossfader is a deluxe Penny & Giles VCA design, reversible, they all have contour controls and they can all be easily replaced by removing the steel faceplate. From inputs to outputs, we created Xone:02 to be the world's greatest battle / scratch mixer. The crossfader is a deluxe Penny & Giles VCA design, reversible, they all have contour controls and they can all be easily replaced by removing the steel faceplate. We've kept the fader area clear for action and we've kept controls like pan and EQ out of the way on low profile sliders. Even the transform switches can be rotated to work the way you like them. Don't go into battle with anything less.

Allen & Heath

Xone:02 is a battle / scratch mixer. The crossfader is a deluxe Penny & Giles VCA design, reversible, they all have contour controls and they can all be easily replaced by removing the steel faceplate.

From inputs to outputs, we created Xone:02 to be the world's greatest battle / scratch mixer. The crossfader is a deluxe Penny & Giles VCA design, reversible, they all have contour controls and they can all be easily replaced by removing the steel faceplate. We've kept the fader area clear for action and we've kept controls like pan and EQ out of the way on low profile sliders. Even the transform switches can be rotated to work the way you like them. Don't go into battle with anything less.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Xone:02
Product Name Stereo Pro-Turntablist DJ Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - TesiraXEL 1200.1 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Number of Channels 4 #
View Details