Visual Sound, Inc. Waistband Amplifier PA-5

Description
Buhl Industries, Inc. Don't raise your voice! It's easy to project your words with the powerful, lightweight 5 watt PA-5 waistband amplifier that snaps around your waist for hands-free public speaking. Just fasten the adjustable waistband amplifier to your waist, put on the headset microphone and start talking! Use it indoors or out-at meetings, school programs, sporting events, field trips, assemblies, lunch, playground duty, and more. Uses Six "AA" Batteries. One (1) year warranty. Product Features: *One Headset MIC *One Lavaliere MIC *Carrying case *Maximum power: 5W *Distortion factor: 5% max @ 2W output *Batteries: (6) Six 1.5V AA or rechargeable batteries *The rechargeable battery delivers approximately 8 hours of loud and clear amplification *One (1) year warranty
Description
Buhl Industries, Inc. Don't raise your voice! It's easy to project your words with the powerful, lightweight 5 watt PA-5 waistband amplifier that snaps around your waist for hands-free public speaking. Just fasten the adjustable waistband amplifier to your waist, put on the headset microphone and start talking! Use it indoors or out-at meetings, school programs, sporting events, field trips, assemblies, lunch, playground duty, and more. Uses Six "AA" Batteries. One (1) year warranty. Product Features: *One Headset MIC *One Lavaliere MIC *Carrying case *Maximum power: 5W *Distortion factor: 5% max @ 2W output *Batteries: (6) Six 1.5V AA or rechargeable batteries *The rechargeable battery delivers approximately 8 hours of loud and clear amplification *One (1) year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Waistband Amplifier
PA-5
Waistband Amplifier PA-5
Buhl Industries, Inc. Don't raise your voice! It's easy to project your words with the powerful, lightweight 5 watt PA-5 waistband amplifier that snaps around your waist for hands-free public speaking. Just fasten the adjustable waistband amplifier to your waist, put on the headset microphone and start talking! Use it indoors or out-at meetings, school programs, sporting events, field trips, assemblies, lunch, playground duty, and more. Uses Six "AA" Batteries. One (1) year warranty. Product Features: *One Headset MIC *One Lavaliere MIC *Carrying case *Maximum power: 5W *Distortion factor: 5% max @ 2W output *Batteries: (6) Six 1.5V AA or rechargeable batteries *The rechargeable battery delivers approximately 8 hours of loud and clear amplification *One (1) year warranty

Buhl Industries, Inc.

Don't raise your voice! It's easy to project your words with the powerful, lightweight 5 watt PA-5 waistband amplifier that snaps around your waist for hands-free public speaking. Just fasten the adjustable waistband amplifier to your waist, put on the headset microphone and start talking! Use it indoors or out-at meetings, school programs, sporting events, field trips, assemblies, lunch, playground duty, and more. Uses Six "AA" Batteries. One (1) year warranty. Product Features:
*One Headset MIC
*One Lavaliere MIC
*Carrying case
*Maximum power: 5W
*Distortion factor: 5% max @ 2W output
*Batteries: (6) Six 1.5V AA or rechargeable batteries
*The rechargeable battery delivers approximately 8 hours of loud and clear amplification
*One (1) year warranty

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA-5
Product Name Waistband Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details