Visual Sound, Inc. 3 x 200 Watts Tri-Powered Console XR 1600F

Description
Peavey Electronics The Peavey XR Series of powered mixers is a mainstay of the music industry. When the first XR Series mixer premiered in 1977, it began a standard of power and quality that is diligently maintained today. As the years have passed, Peavey has maintained its reputation for quality, durability, power and innovation with technological innovations, such as DDT™ (Distortion Detection Technique) and FLS™ (Feedback Locating System). DDT™ compression circuitry electronically detects the onset of distortion so that every Watt of power can be used to deliver clean, clear sound from the power amplifier. FLS® makes taming feedback a breeze, by showing which graphic-equalizer control to adjust. Conservatively designed power amplifiers, with massive convection cooled heat sinks on the smaller models and quiet variable speed fans on the high powered models, allow Peavey powered mixers to keep on going under the most rugged conditions. Features like professional quality graphic equalizers, amplifier mode switch, bridged output and the use of powder coated steel provides flexibility and durability for years to come. All models in the XR line use the award winning Deltafex™ digital effects processor. Overall, the performance, features and attention to detail places the XR Series ahead of the competition. Three power amplifiers (200 watts at 4 ohms) Built-in crossover (150 Hz) Digital effects with time/size and color/tone controls Two 9-band EQs with FLS® 14 XLR balanced mic inputs Feedback locators Effects time and color control Removable metal cover
Description
Peavey Electronics The Peavey XR Series of powered mixers is a mainstay of the music industry. When the first XR Series mixer premiered in 1977, it began a standard of power and quality that is diligently maintained today. As the years have passed, Peavey has maintained its reputation for quality, durability, power and innovation with technological innovations, such as DDT™ (Distortion Detection Technique) and FLS™ (Feedback Locating System). DDT™ compression circuitry electronically detects the onset of distortion so that every Watt of power can be used to deliver clean, clear sound from the power amplifier. FLS® makes taming feedback a breeze, by showing which graphic-equalizer control to adjust. Conservatively designed power amplifiers, with massive convection cooled heat sinks on the smaller models and quiet variable speed fans on the high powered models, allow Peavey powered mixers to keep on going under the most rugged conditions. Features like professional quality graphic equalizers, amplifier mode switch, bridged output and the use of powder coated steel provides flexibility and durability for years to come. All models in the XR line use the award winning Deltafex™ digital effects processor. Overall, the performance, features and attention to detail places the XR Series ahead of the competition. Three power amplifiers (200 watts at 4 ohms) Built-in crossover (150 Hz) Digital effects with time/size and color/tone controls Two 9-band EQs with FLS® 14 XLR balanced mic inputs Feedback locators Effects time and color control Removable metal cover

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
3 x 200 Watts Tri-Powered Console
XR 1600F
3 x 200 Watts Tri-Powered Console XR 1600F
Peavey Electronics The Peavey XR Series of powered mixers is a mainstay of the music industry. When the first XR Series mixer premiered in 1977, it began a standard of power and quality that is diligently maintained today. As the years have passed, Peavey has maintained its reputation for quality, durability, power and innovation with technological innovations, such as DDT™ (Distortion Detection Technique) and FLS™ (Feedback Locating System). DDT™ compression circuitry electronically detects the onset of distortion so that every Watt of power can be used to deliver clean, clear sound from the power amplifier. FLS® makes taming feedback a breeze, by showing which graphic-equalizer control to adjust. Conservatively designed power amplifiers, with massive convection cooled heat sinks on the smaller models and quiet variable speed fans on the high powered models, allow Peavey powered mixers to keep on going under the most rugged conditions. Features like professional quality graphic equalizers, amplifier mode switch, bridged output and the use of powder coated steel provides flexibility and durability for years to come. All models in the XR line use the award winning Deltafex™ digital effects processor. Overall, the performance, features and attention to detail places the XR Series ahead of the competition. Three power amplifiers (200 watts at 4 ohms) Built-in crossover (150 Hz) Digital effects with time/size and color/tone controls Two 9-band EQs with FLS® 14 XLR balanced mic inputs Feedback locators Effects time and color control Removable metal cover

Peavey Electronics

The Peavey XR Series of powered mixers is a mainstay of the music industry. When the first XR Series mixer premiered in 1977, it began a standard of power and quality that is diligently maintained today. As the years have passed, Peavey has maintained its reputation for quality, durability, power and innovation with technological innovations, such as DDT™ (Distortion Detection Technique) and FLS™ (Feedback Locating System). DDT™ compression circuitry electronically detects the onset of distortion so that every Watt of power can be used to deliver clean, clear sound from the power amplifier. FLS® makes taming feedback a breeze, by showing which graphic-equalizer control to adjust. Conservatively designed power amplifiers, with massive convection cooled heat sinks on the smaller models and quiet variable speed fans on the high powered models, allow Peavey powered mixers to keep on going under the most rugged conditions. Features like professional quality graphic equalizers, amplifier mode switch, bridged output and the use of powder coated steel provides flexibility and durability for years to come. All models in the XR line use the award winning Deltafex™ digital effects processor. Overall, the performance, features and attention to detail places the XR Series ahead of the competition.

  • Three power amplifiers (200 watts at 4 ohms)
  • Built-in crossover (150 Hz)
  • Digital effects with time/size and color/tone controls
  • Two 9-band EQs with FLS®
  • 14 XLR balanced mic inputs
  • Feedback locators
  • Effects time and color control
  • Removable metal cover
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XR 1600F
Product Name 3 x 200 Watts Tri-Powered Console
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details