Visual Sound, Inc. PV® 20 USB Mixer PV 20 USB

Description
Peavey Electronics The PV 20 USB features built-in DSP effects with multiple reverbs and delays, plus vocal enhancer and much more, while a USB port allows direct connection to a USB-equipped computer for recording from the mixer or playing back digital audio (compatible with Mac OSX, Windows XP, ME & 2000). It also includes pre-fader monitor sends; post-fader effects send; inserts on all channels; and dual, switchable line inputs on the two stereo channels. All PV Series mixers include our Tape to Control Room and Tape to Mix assigns, which allow the operator to monitor an external stereo signal without using any of the mixer's channels. In addition, the mixers' Control Room output sends a stereo master output signal to an external source for monitoring. Phantom power, effects send and a contour switch are also standard on all models. USB port to connect to a computer for recording or playing back digital audio to/from computer Compatable with Win XP, ME and 2000 Built-in DSP effects processor Sixteen RQ™ (reference quality) low noise microphone inputs with insert points Channels 17/18 and 19/20 with dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal and mute indication Two pre-fader monitor sends One post-fader effects send Precision 60 mm faders on input channels and stereo master out Control room outputs, global 48V phantom power Tape to control room and tape to mix assignments Stereo outputs with balanced 1/4 inch TRS and XLR connectors Rugged console design Universal switching power supply
Description
Peavey Electronics The PV 20 USB features built-in DSP effects with multiple reverbs and delays, plus vocal enhancer and much more, while a USB port allows direct connection to a USB-equipped computer for recording from the mixer or playing back digital audio (compatible with Mac OSX, Windows XP, ME & 2000). It also includes pre-fader monitor sends; post-fader effects send; inserts on all channels; and dual, switchable line inputs on the two stereo channels. All PV Series mixers include our Tape to Control Room and Tape to Mix assigns, which allow the operator to monitor an external stereo signal without using any of the mixer's channels. In addition, the mixers' Control Room output sends a stereo master output signal to an external source for monitoring. Phantom power, effects send and a contour switch are also standard on all models. USB port to connect to a computer for recording or playing back digital audio to/from computer Compatable with Win XP, ME and 2000 Built-in DSP effects processor Sixteen RQ™ (reference quality) low noise microphone inputs with insert points Channels 17/18 and 19/20 with dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal and mute indication Two pre-fader monitor sends One post-fader effects send Precision 60 mm faders on input channels and stereo master out Control room outputs, global 48V phantom power Tape to control room and tape to mix assignments Stereo outputs with balanced 1/4 inch TRS and XLR connectors Rugged console design Universal switching power supply

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV® 20 USB Mixer
PV 20 USB
PV® 20 USB Mixer PV 20 USB
Peavey Electronics The PV 20 USB features built-in DSP effects with multiple reverbs and delays, plus vocal enhancer and much more, while a USB port allows direct connection to a USB-equipped computer for recording from the mixer or playing back digital audio (compatible with Mac OSX, Windows XP, ME & 2000). It also includes pre-fader monitor sends; post-fader effects send; inserts on all channels; and dual, switchable line inputs on the two stereo channels. All PV Series mixers include our Tape to Control Room and Tape to Mix assigns, which allow the operator to monitor an external stereo signal without using any of the mixer's channels. In addition, the mixers' Control Room output sends a stereo master output signal to an external source for monitoring. Phantom power, effects send and a contour switch are also standard on all models. USB port to connect to a computer for recording or playing back digital audio to/from computer Compatable with Win XP, ME and 2000 Built-in DSP effects processor Sixteen RQ™ (reference quality) low noise microphone inputs with insert points Channels 17/18 and 19/20 with dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal and mute indication Two pre-fader monitor sends One post-fader effects send Precision 60 mm faders on input channels and stereo master out Control room outputs, global 48V phantom power Tape to control room and tape to mix assignments Stereo outputs with balanced 1/4 inch TRS and XLR connectors Rugged console design Universal switching power supply

Peavey Electronics

The PV 20 USB features built-in DSP effects with multiple reverbs and delays, plus vocal enhancer and much more, while a USB port allows direct connection to a USB-equipped computer for recording from the mixer or playing back digital audio (compatible with Mac OSX, Windows XP, ME & 2000). It also includes pre-fader monitor sends; post-fader effects send; inserts on all channels; and dual, switchable line inputs on the two stereo channels. All PV Series mixers include our Tape to Control Room and Tape to Mix assigns, which allow the operator to monitor an external stereo signal without using any of the mixer's channels. In addition, the mixers' Control Room output sends a stereo master output signal to an external source for monitoring. Phantom power, effects send and a contour switch are also standard on all models.

  • USB port to connect to a computer for recording or playing back digital audio to/from computer
  • Compatable with Win XP, ME and 2000
  • Built-in DSP effects processor
  • Sixteen RQ™ (reference quality) low noise microphone inputs with insert points
  • Channels 17/18 and 19/20 with dual switchable stereo line inputs
  • 3-band EQ on all channels
  • LED clip, signal and mute indication
  • Two pre-fader monitor sends
  • One post-fader effects send
  • Precision 60 mm faders on input channels and stereo master out
  • Control room outputs, global 48V phantom power
  • Tape to control room and tape to mix assignments
  • Stereo outputs with balanced 1/4 inch TRS and XLR connectors
  • Rugged console design
  • Universal switching power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PV 20 USB
Product Name PV® 20 USB Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Loudspeaker power amplifier - GVS7118 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.1000 MHz
Continuous Power 60 watts
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details