Visual Sound, Inc. EURORACK USB1002

Description
Behringer Audio Ultra Low-Noise Design 10-Input 2-Bus Mic/Line Mixer with Optional Battery Operation Our UBB1002 gives you the option of AC or battery power in an extremely flexible mixer with the audio quality and features you expect from a BEHRINGER console -- opening the door to numerous additional applications. It features two mono and three stereo and a separate stereo tape return channel. All stereo channels have separate gain controls for mic and line inputs -- allowing both inputs to be active. Each channel offers our renowned 3-band EQ plus two aux sends; inserts are provided on the mono channels. Phantom power and balanced inputs and outputs round out this professional package.
Description
Behringer Audio Ultra Low-Noise Design 10-Input 2-Bus Mic/Line Mixer with Optional Battery Operation Our UBB1002 gives you the option of AC or battery power in an extremely flexible mixer with the audio quality and features you expect from a BEHRINGER console -- opening the door to numerous additional applications. It features two mono and three stereo and a separate stereo tape return channel. All stereo channels have separate gain controls for mic and line inputs -- allowing both inputs to be active. Each channel offers our renowned 3-band EQ plus two aux sends; inserts are provided on the mono channels. Phantom power and balanced inputs and outputs round out this professional package.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
EURORACK
USB1002
EURORACK USB1002
Behringer Audio Ultra Low-Noise Design 10-Input 2-Bus Mic/Line Mixer with Optional Battery Operation Our UBB1002 gives you the option of AC or battery power in an extremely flexible mixer with the audio quality and features you expect from a BEHRINGER console -- opening the door to numerous additional applications. It features two mono and three stereo and a separate stereo tape return channel. All stereo channels have separate gain controls for mic and line inputs -- allowing both inputs to be active. Each channel offers our renowned 3-band EQ plus two aux sends; inserts are provided on the mono channels. Phantom power and balanced inputs and outputs round out this professional package.

Behringer Audio

Ultra Low-Noise Design 10-Input 2-Bus Mic/Line Mixer with Optional Battery Operation

Our UBB1002 gives you the option of AC or battery power in an extremely flexible mixer with the audio quality and features you expect from a BEHRINGER console -- opening the door to numerous additional applications. It features two mono and three stereo and a separate stereo tape return channel. All stereo channels have separate gain controls for mic and line inputs -- allowing both inputs to be active. Each channel offers our renowned 3-band EQ plus two aux sends; inserts are provided on the mono channels. Phantom power and balanced inputs and outputs round out this professional package.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number USB1002
Product Name EURORACK
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Subwoofer Amplifier, 1000 W x 1 @ 1.5-4 Ω - 1000/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 5.00E-6 to 2.50E-4 MHz
View Details