Visual Sound, Inc. iNUKE NU1000 NU1000

Description
Behringer Audio Ultra-Lightweight, High-Density 1000-Watt Power Amplifier iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come. Superb transient response We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses. When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts. Sublimely simple operation The front panel controls and indicators provide your system's vital signs at a glance. After pressing the Power button, the Power LED lights to show the amp is ready for action. All channels feature positive-detent Gain controls with Signal LEDs that light when a signal is present, as well as clip LEDs to indicate when the signal is distorted and you need to reduce the input signal. The rear panel is just as elegant, with combo XLR and 1/4" TRS input connectors making the iNUKE compatible with virtually any source, balanced or unbalanced. Professional twist-lock speaker sockets are provided to ensure every drop of output power gets to your loudspeakers.The rear panel is also where you'll find the switches that enable iNUKE amps to work in either dual mono, stereo or mono bridge mode. A built-in CROSSOVER switch enables the amp to operate in biamp mode, sending low frequency content to passive subwoofers, while the high frequency output is channeled to fullrange loudspeakers (CH1>100 Hz / CH2<100 Hz or FULLRANGE). Flick the LIMITER ON/OFF switch to activate the built-in overload protection, or turn it off if you're feeling lucky. Value Sporting massive output ratings, lightweight Class-D technology, an equally lightweight price tag, and all the amenities a professional audio engineer could ask for, BEHRINGER iNUKE amplifiers are serious amps for the most demanding applications. Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 7 lbs / 3.3 kg Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption "Zero-Attack" limiters offer maximum output level with reliable overload protection Built-in Subwoofer/Satellite crossover for perfect subwoofer operation Detented and illuminated gain controls for precise level setting Precise 4-segment Signal and Limit LEDs to monitor performance XLR and 1/4'' TRS combination input connectors for compatibility with any source Professional twist-lock speaker connectors for ultimate reliability Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show "Back-to-front" ventilation system prevents thermal buildup for reliable operation High-quality components and exceptionally rugged construction ensure long life Conceived and designed by BEHRINGER Germany
Description
Behringer Audio Ultra-Lightweight, High-Density 1000-Watt Power Amplifier iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come. Superb transient response We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses. When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts. Sublimely simple operation The front panel controls and indicators provide your system's vital signs at a glance. After pressing the Power button, the Power LED lights to show the amp is ready for action. All channels feature positive-detent Gain controls with Signal LEDs that light when a signal is present, as well as clip LEDs to indicate when the signal is distorted and you need to reduce the input signal. The rear panel is just as elegant, with combo XLR and 1/4" TRS input connectors making the iNUKE compatible with virtually any source, balanced or unbalanced. Professional twist-lock speaker sockets are provided to ensure every drop of output power gets to your loudspeakers.The rear panel is also where you'll find the switches that enable iNUKE amps to work in either dual mono, stereo or mono bridge mode. A built-in CROSSOVER switch enables the amp to operate in biamp mode, sending low frequency content to passive subwoofers, while the high frequency output is channeled to fullrange loudspeakers (CH1>100 Hz / CH2<100 Hz or FULLRANGE). Flick the LIMITER ON/OFF switch to activate the built-in overload protection, or turn it off if you're feeling lucky. Value Sporting massive output ratings, lightweight Class-D technology, an equally lightweight price tag, and all the amenities a professional audio engineer could ask for, BEHRINGER iNUKE amplifiers are serious amps for the most demanding applications. Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 7 lbs / 3.3 kg Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption "Zero-Attack" limiters offer maximum output level with reliable overload protection Built-in Subwoofer/Satellite crossover for perfect subwoofer operation Detented and illuminated gain controls for precise level setting Precise 4-segment Signal and Limit LEDs to monitor performance XLR and 1/4'' TRS combination input connectors for compatibility with any source Professional twist-lock speaker connectors for ultimate reliability Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show "Back-to-front" ventilation system prevents thermal buildup for reliable operation High-quality components and exceptionally rugged construction ensure long life Conceived and designed by BEHRINGER Germany

Suppliers

Company
Product
Description
Supplier Links
iNUKE NU1000 - NU1000 - Visual Sound, Inc.
Broomall, PA, USA
iNUKE NU1000
NU1000
iNUKE NU1000 NU1000
Behringer Audio Ultra-Lightweight, High-Density 1000-Watt Power Amplifier iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come. Superb transient response We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses. When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts. Sublimely simple operation The front panel controls and indicators provide your system's vital signs at a glance. After pressing the Power button, the Power LED lights to show the amp is ready for action. All channels feature positive-detent Gain controls with Signal LEDs that light when a signal is present, as well as clip LEDs to indicate when the signal is distorted and you need to reduce the input signal. The rear panel is just as elegant, with combo XLR and 1/4" TRS input connectors making the iNUKE compatible with virtually any source, balanced or unbalanced. Professional twist-lock speaker sockets are provided to ensure every drop of output power gets to your loudspeakers.The rear panel is also where you'll find the switches that enable iNUKE amps to work in either dual mono, stereo or mono bridge mode. A built-in CROSSOVER switch enables the amp to operate in biamp mode, sending low frequency content to passive subwoofers, while the high frequency output is channeled to fullrange loudspeakers (CH1>100 Hz / CH2<100 Hz or FULLRANGE). Flick the LIMITER ON/OFF switch to activate the built-in overload protection, or turn it off if you're feeling lucky. Value Sporting massive output ratings, lightweight Class-D technology, an equally lightweight price tag, and all the amenities a professional audio engineer could ask for, BEHRINGER iNUKE amplifiers are serious amps for the most demanding applications. Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 7 lbs / 3.3 kg Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption "Zero-Attack" limiters offer maximum output level with reliable overload protection Built-in Subwoofer/Satellite crossover for perfect subwoofer operation Detented and illuminated gain controls for precise level setting Precise 4-segment Signal and Limit LEDs to monitor performance XLR and 1/4'' TRS combination input connectors for compatibility with any source Professional twist-lock speaker connectors for ultimate reliability Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show "Back-to-front" ventilation system prevents thermal buildup for reliable operation High-quality components and exceptionally rugged construction ensure long life Conceived and designed by BEHRINGER Germany

Behringer Audio

Ultra-Lightweight, High-Density 1000-Watt Power Amplifier

iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come. Superb transient response We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses. When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts. Sublimely simple operation The front panel controls and indicators provide your system's vital signs at a glance. After pressing the Power button, the Power LED lights to show the amp is ready for action. All channels feature positive-detent Gain controls with Signal LEDs that light when a signal is present, as well as clip LEDs to indicate when the signal is distorted and you need to reduce the input signal. The rear panel is just as elegant, with combo XLR and 1/4" TRS input connectors making the iNUKE compatible with virtually any source, balanced or unbalanced. Professional twist-lock speaker sockets are provided to ensure every drop of output power gets to your loudspeakers.The rear panel is also where you'll find the switches that enable iNUKE amps to work in either dual mono, stereo or mono bridge mode. A built-in CROSSOVER switch enables the amp to operate in biamp mode, sending low frequency content to passive subwoofers, while the high frequency output is channeled to fullrange loudspeakers (CH1>100 Hz / CH2<100 Hz or FULLRANGE). Flick the LIMITER ON/OFF switch to activate the built-in overload protection, or turn it off if you're feeling lucky. Value Sporting massive output ratings, lightweight Class-D technology, an equally lightweight price tag, and all the amenities a professional audio engineer could ask for, BEHRINGER iNUKE amplifiers are serious amps for the most demanding applications.

  • Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 7 lbs / 3.3 kg
  • Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup
  • Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption
  • "Zero-Attack" limiters offer maximum output level with reliable overload protection
  • Built-in Subwoofer/Satellite crossover for perfect subwoofer operation
  • Detented and illuminated gain controls for precise level setting
  • Precise 4-segment Signal and Limit LEDs to monitor performance
  • XLR and 1/4'' TRS combination input connectors for compatibility with any source
  • Professional twist-lock speaker connectors for ultimate reliability
  • Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show
  • "Back-to-front" ventilation system prevents thermal buildup for reliable operation
  • High-quality components and exceptionally rugged construction ensure long life
  • Conceived and designed by BEHRINGER Germany
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number NU1000
Product Name iNUKE NU1000
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details