Visual Sound, Inc. Sonnex™ Multiroom Audio System SWAMP-24X8

Description
Crestron Electronics, Inc. A fully-scalable audio distribution system that delivers high-output audiophile sound quality to every room with reduced cabling, low power consumption, advanced DSP, and integrator-friendly setup. "Sonnex™ redefines what multiroom audio can be. Engineered by Crestron® - the pioneer in audio distribution control systems." Finally - a fully-scalable audio distribution system that delivers high-output audiophile sound quality to every room with significantly reduced cabling, low power consumption, advanced DSP, and integrator-friendly setup. The Sonnex™ Multiroom Audio System takes audio distribution to a higher level, facilitating massive systems with up to 74 zones and over 30,000 Watts of power! Employing a whole new system topology, Sonnex minimizes speaker wiring distances by allowing expansion units to be placed central to the rooms they serve, routing 24 stereo channels of uncompressed digital audio and control to each expander over a single inexpensive shielded CAT5e cable[1]. Gone is all the clutter of amplifier interconnects and input loop-thru cables, meticulously integrating 8 zones of high-performance power amplification and signal processing, plus input switching for a generous 24 analog and digital sources, all in one compact 4-space rack-mountable package. Integrated Audiophile Amplifier With Sonnex, you get more power to the speakers - without compromising the electric bill or hogging precious space in your equipment rack. Taking its cues from our PROCISE™ PROAMP line of professional surround sound amplifiers, the SWAMP-24X8 boasts a custom hybrid design that achieves the warmth and neutrality of a fine Class AB amplifier with all the efficiency benefits of modern Class D. Designed to appease the most demanding listener, Sonnex possesses the sonic integrity of a world-class stereo amplifier eight times over to deliver faithful, eminently satisfying audio reproduction in every room from all your music sources. Each of its 16 channels (configured as 8 zones) delivers an unprecedented 140 Watts into 8 Ohms, or 240 Watts into 4 Ohms. And, for those large, noisy areas around the pool or patio, or perhaps in a game room or gym, any two adjacent zones can be bridged to produce a gratifying 400 Watts per channel at 8 Ohms. As impressive as that is, you'll be equally pleased to know that Sonnex accomplishes its class-leading performance in a mere four rack spaces while maintaining highly effective cooling with no need for extra clearance above or below. Each zone is individually controllable, saving further energy by turning off any unused channels. 24x8 Matrix Switcher Designed with flexibility and expansion in mind. Advanced multiroom audio distribution for homes and offices Robust, high-efficiency audiophile grade amplification built in 140 Watts/Ch. @ 8 Ohms, 400 Watts/Ch. bridged Provides eight amplified stereo zone outputs Provides two additional SPDIF stereo zone outputs Output Bussing - enables linked operation of multiple adjacent zones Bridgeable outputs - Affords extra power for pools and other large areas Sonnex Link - Provides one-wire, plug-and-play interface to eight SWAMPE-8 expanders up to 200 feet away[1,2] Includes 12 unbalanced, 4 balanced/unbalanced, and 8 SPDIF inputs Supports direct audio connection of the Crestron Interface for iPod® and other "CH" CAT5 sources User adjustable volume, bass, treble, loudness, and selectable "tone profiles" Installer adjustable 5-band graphic or parametric EQ per zone Dynamic Range Control - Maintains even listening levels in both quiet and loud ambient environments Speaker Profiles - Allows easy upload of custom preset speaker settings Sonnex Speaker Protect™ - Affords extra headroom while preventing component damage Individual zone power control and global standby Streamlined setup and adjustment via front panel or Sonnex Tools software Remote fault monitoring Seamless Crestron system integration Heavy duty detachable terminal blocks ease speaker wire termination Low power consumption, cool-running operation Four-space 19" rack-mountable
Description
Crestron Electronics, Inc. A fully-scalable audio distribution system that delivers high-output audiophile sound quality to every room with reduced cabling, low power consumption, advanced DSP, and integrator-friendly setup. "Sonnex™ redefines what multiroom audio can be. Engineered by Crestron® - the pioneer in audio distribution control systems." Finally - a fully-scalable audio distribution system that delivers high-output audiophile sound quality to every room with significantly reduced cabling, low power consumption, advanced DSP, and integrator-friendly setup. The Sonnex™ Multiroom Audio System takes audio distribution to a higher level, facilitating massive systems with up to 74 zones and over 30,000 Watts of power! Employing a whole new system topology, Sonnex minimizes speaker wiring distances by allowing expansion units to be placed central to the rooms they serve, routing 24 stereo channels of uncompressed digital audio and control to each expander over a single inexpensive shielded CAT5e cable[1]. Gone is all the clutter of amplifier interconnects and input loop-thru cables, meticulously integrating 8 zones of high-performance power amplification and signal processing, plus input switching for a generous 24 analog and digital sources, all in one compact 4-space rack-mountable package. Integrated Audiophile Amplifier With Sonnex, you get more power to the speakers - without compromising the electric bill or hogging precious space in your equipment rack. Taking its cues from our PROCISE™ PROAMP line of professional surround sound amplifiers, the SWAMP-24X8 boasts a custom hybrid design that achieves the warmth and neutrality of a fine Class AB amplifier with all the efficiency benefits of modern Class D. Designed to appease the most demanding listener, Sonnex possesses the sonic integrity of a world-class stereo amplifier eight times over to deliver faithful, eminently satisfying audio reproduction in every room from all your music sources. Each of its 16 channels (configured as 8 zones) delivers an unprecedented 140 Watts into 8 Ohms, or 240 Watts into 4 Ohms. And, for those large, noisy areas around the pool or patio, or perhaps in a game room or gym, any two adjacent zones can be bridged to produce a gratifying 400 Watts per channel at 8 Ohms. As impressive as that is, you'll be equally pleased to know that Sonnex accomplishes its class-leading performance in a mere four rack spaces while maintaining highly effective cooling with no need for extra clearance above or below. Each zone is individually controllable, saving further energy by turning off any unused channels. 24x8 Matrix Switcher Designed with flexibility and expansion in mind. Advanced multiroom audio distribution for homes and offices Robust, high-efficiency audiophile grade amplification built in 140 Watts/Ch. @ 8 Ohms, 400 Watts/Ch. bridged Provides eight amplified stereo zone outputs Provides two additional SPDIF stereo zone outputs Output Bussing - enables linked operation of multiple adjacent zones Bridgeable outputs - Affords extra power for pools and other large areas Sonnex Link - Provides one-wire, plug-and-play interface to eight SWAMPE-8 expanders up to 200 feet away[1,2] Includes 12 unbalanced, 4 balanced/unbalanced, and 8 SPDIF inputs Supports direct audio connection of the Crestron Interface for iPod® and other "CH" CAT5 sources User adjustable volume, bass, treble, loudness, and selectable "tone profiles" Installer adjustable 5-band graphic or parametric EQ per zone Dynamic Range Control - Maintains even listening levels in both quiet and loud ambient environments Speaker Profiles - Allows easy upload of custom preset speaker settings Sonnex Speaker Protect™ - Affords extra headroom while preventing component damage Individual zone power control and global standby Streamlined setup and adjustment via front panel or Sonnex Tools software Remote fault monitoring Seamless Crestron system integration Heavy duty detachable terminal blocks ease speaker wire termination Low power consumption, cool-running operation Four-space 19" rack-mountable

Suppliers

Company
Product
Description
Supplier Links
Sonnex™ Multiroom Audio System - SWAMP-24X8 - Visual Sound, Inc.
Broomall, PA, USA
Sonnex™ Multiroom Audio System
SWAMP-24X8
Sonnex™ Multiroom Audio System SWAMP-24X8
Crestron Electronics, Inc. A fully-scalable audio distribution system that delivers high-output audiophile sound quality to every room with reduced cabling, low power consumption, advanced DSP, and integrator-friendly setup. "Sonnex™ redefines what multiroom audio can be. Engineered by Crestron® - the pioneer in audio distribution control systems." Finally - a fully-scalable audio distribution system that delivers high-output audiophile sound quality to every room with significantly reduced cabling, low power consumption, advanced DSP, and integrator-friendly setup. The Sonnex™ Multiroom Audio System takes audio distribution to a higher level, facilitating massive systems with up to 74 zones and over 30,000 Watts of power! Employing a whole new system topology, Sonnex minimizes speaker wiring distances by allowing expansion units to be placed central to the rooms they serve, routing 24 stereo channels of uncompressed digital audio and control to each expander over a single inexpensive shielded CAT5e cable[1]. Gone is all the clutter of amplifier interconnects and input loop-thru cables, meticulously integrating 8 zones of high-performance power amplification and signal processing, plus input switching for a generous 24 analog and digital sources, all in one compact 4-space rack-mountable package. Integrated Audiophile Amplifier With Sonnex, you get more power to the speakers - without compromising the electric bill or hogging precious space in your equipment rack. Taking its cues from our PROCISE™ PROAMP line of professional surround sound amplifiers, the SWAMP-24X8 boasts a custom hybrid design that achieves the warmth and neutrality of a fine Class AB amplifier with all the efficiency benefits of modern Class D. Designed to appease the most demanding listener, Sonnex possesses the sonic integrity of a world-class stereo amplifier eight times over to deliver faithful, eminently satisfying audio reproduction in every room from all your music sources. Each of its 16 channels (configured as 8 zones) delivers an unprecedented 140 Watts into 8 Ohms, or 240 Watts into 4 Ohms. And, for those large, noisy areas around the pool or patio, or perhaps in a game room or gym, any two adjacent zones can be bridged to produce a gratifying 400 Watts per channel at 8 Ohms. As impressive as that is, you'll be equally pleased to know that Sonnex accomplishes its class-leading performance in a mere four rack spaces while maintaining highly effective cooling with no need for extra clearance above or below. Each zone is individually controllable, saving further energy by turning off any unused channels. 24x8 Matrix Switcher Designed with flexibility and expansion in mind. Advanced multiroom audio distribution for homes and offices Robust, high-efficiency audiophile grade amplification built in 140 Watts/Ch. @ 8 Ohms, 400 Watts/Ch. bridged Provides eight amplified stereo zone outputs Provides two additional SPDIF stereo zone outputs Output Bussing - enables linked operation of multiple adjacent zones Bridgeable outputs - Affords extra power for pools and other large areas Sonnex Link - Provides one-wire, plug-and-play interface to eight SWAMPE-8 expanders up to 200 feet away[1,2] Includes 12 unbalanced, 4 balanced/unbalanced, and 8 SPDIF inputs Supports direct audio connection of the Crestron Interface for iPod® and other "CH" CAT5 sources User adjustable volume, bass, treble, loudness, and selectable "tone profiles" Installer adjustable 5-band graphic or parametric EQ per zone Dynamic Range Control - Maintains even listening levels in both quiet and loud ambient environments Speaker Profiles - Allows easy upload of custom preset speaker settings Sonnex Speaker Protect™ - Affords extra headroom while preventing component damage Individual zone power control and global standby Streamlined setup and adjustment via front panel or Sonnex Tools software Remote fault monitoring Seamless Crestron system integration Heavy duty detachable terminal blocks ease speaker wire termination Low power consumption, cool-running operation Four-space 19" rack-mountable

Crestron Electronics, Inc.

A fully-scalable audio distribution system that delivers high-output audiophile sound quality to every room with reduced cabling, low power consumption, advanced DSP, and integrator-friendly setup.

"Sonnex™ redefines what multiroom audio can be. Engineered by Crestron® - the pioneer in audio distribution control systems." Finally - a fully-scalable audio distribution system that delivers high-output audiophile sound quality to every room with significantly reduced cabling, low power consumption, advanced DSP, and integrator-friendly setup. The Sonnex™ Multiroom Audio System takes audio distribution to a higher level, facilitating massive systems with up to 74 zones and over 30,000 Watts of power! Employing a whole new system topology, Sonnex minimizes speaker wiring distances by allowing expansion units to be placed central to the rooms they serve, routing 24 stereo channels of uncompressed digital audio and control to each expander over a single inexpensive shielded CAT5e cable[1]. Gone is all the clutter of amplifier interconnects and input loop-thru cables, meticulously integrating 8 zones of high-performance power amplification and signal processing, plus input switching for a generous 24 analog and digital sources, all in one compact 4-space rack-mountable package. Integrated Audiophile Amplifier With Sonnex, you get more power to the speakers - without compromising the electric bill or hogging precious space in your equipment rack. Taking its cues from our PROCISE™ PROAMP line of professional surround sound amplifiers, the SWAMP-24X8 boasts a custom hybrid design that achieves the warmth and neutrality of a fine Class AB amplifier with all the efficiency benefits of modern Class D. Designed to appease the most demanding listener, Sonnex possesses the sonic integrity of a world-class stereo amplifier eight times over to deliver faithful, eminently satisfying audio reproduction in every room from all your music sources. Each of its 16 channels (configured as 8 zones) delivers an unprecedented 140 Watts into 8 Ohms, or 240 Watts into 4 Ohms. And, for those large, noisy areas around the pool or patio, or perhaps in a game room or gym, any two adjacent zones can be bridged to produce a gratifying 400 Watts per channel at 8 Ohms. As impressive as that is, you'll be equally pleased to know that Sonnex accomplishes its class-leading performance in a mere four rack spaces while maintaining highly effective cooling with no need for extra clearance above or below. Each zone is individually controllable, saving further energy by turning off any unused channels. 24x8 Matrix Switcher Designed with flexibility and expansion in mind.

  • Advanced multiroom audio distribution for homes and offices
  • Robust, high-efficiency audiophile grade amplification built in 140 Watts/Ch. @ 8 Ohms, 400 Watts/Ch. bridged
  • Provides eight amplified stereo zone outputs
  • Provides two additional SPDIF stereo zone outputs
  • Output Bussing - enables linked operation of multiple adjacent zones
  • Bridgeable outputs - Affords extra power for pools and other large areas
  • Sonnex Link - Provides one-wire, plug-and-play interface to eight SWAMPE-8 expanders up to 200 feet away[1,2]
  • Includes 12 unbalanced, 4 balanced/unbalanced, and 8 SPDIF inputs
  • Supports direct audio connection of the Crestron Interface for iPod® and other "CH" CAT5 sources
  • User adjustable volume, bass, treble, loudness, and selectable "tone profiles"
  • Installer adjustable 5-band graphic or parametric EQ per zone
  • Dynamic Range Control - Maintains even listening levels in both quiet and loud ambient environments
  • Speaker Profiles - Allows easy upload of custom preset speaker settings
  • Sonnex Speaker Protect™ - Affords extra headroom while preventing component damage
  • Individual zone power control and global standby
  • Streamlined setup and adjustment via front panel or Sonnex Tools software
  • Remote fault monitoring
  • Seamless Crestron system integration
  • Heavy duty detachable terminal blocks ease speaker wire termination
  • Low power consumption, cool-running operation
  • Four-space 19" rack-mountable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SWAMP-24X8
Product Name Sonnex™ Multiroom Audio System
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifiers - Vocia VA-2060e - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details
Monoblock Class A/B Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 340 W x 1 @ 4 Ω - 14.4V - JX500/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 1.50E-4 MHz
View Details