Visual Sound, Inc. Basic Amplifier 1 x 500 W PRS-1B500

Description
Bosch Conferencing and Public Address Systems The basic amplifiers are cost effective alternatives to the regular Praesideo power amplifiers, for situations where no built-in digital signal processing functions, such as equalizers, delay and AVC are required. They do not have a Praesideo network connection. Instead, these amplifiers are connected to the Praesideo network via the PRS-16MCI Multi Channel Interface, which provides the basic amplifier with audio signals and has full control. There are two versions, the PRS-1B500 (1 x 500 W), and the PRS-2B250 (2 x 250 W). The basic amplifiers are completely supervised and fault events are reported via the multi channel interface (IEC 60849 compliant) to the Praesideo network controller. The basic amplifiers provide connections for separate group A and group B loudspeakers for each zone, and support class-A loudspeaker loop wiring. The units should be mounted in a 19"-rack with the included mounting brackets. High efficiency class-D amplifier channel(s) Switched mode power supply Local audio inputs Mains and battery operation Complete supervision IEC 60849 compliant
Description
Bosch Conferencing and Public Address Systems The basic amplifiers are cost effective alternatives to the regular Praesideo power amplifiers, for situations where no built-in digital signal processing functions, such as equalizers, delay and AVC are required. They do not have a Praesideo network connection. Instead, these amplifiers are connected to the Praesideo network via the PRS-16MCI Multi Channel Interface, which provides the basic amplifier with audio signals and has full control. There are two versions, the PRS-1B500 (1 x 500 W), and the PRS-2B250 (2 x 250 W). The basic amplifiers are completely supervised and fault events are reported via the multi channel interface (IEC 60849 compliant) to the Praesideo network controller. The basic amplifiers provide connections for separate group A and group B loudspeakers for each zone, and support class-A loudspeaker loop wiring. The units should be mounted in a 19"-rack with the included mounting brackets. High efficiency class-D amplifier channel(s) Switched mode power supply Local audio inputs Mains and battery operation Complete supervision IEC 60849 compliant

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Basic Amplifier 1 x 500 W
PRS-1B500
Basic Amplifier 1 x 500 W PRS-1B500
Bosch Conferencing and Public Address Systems The basic amplifiers are cost effective alternatives to the regular Praesideo power amplifiers, for situations where no built-in digital signal processing functions, such as equalizers, delay and AVC are required. They do not have a Praesideo network connection. Instead, these amplifiers are connected to the Praesideo network via the PRS-16MCI Multi Channel Interface, which provides the basic amplifier with audio signals and has full control. There are two versions, the PRS-1B500 (1 x 500 W), and the PRS-2B250 (2 x 250 W). The basic amplifiers are completely supervised and fault events are reported via the multi channel interface (IEC 60849 compliant) to the Praesideo network controller. The basic amplifiers provide connections for separate group A and group B loudspeakers for each zone, and support class-A loudspeaker loop wiring. The units should be mounted in a 19"-rack with the included mounting brackets. High efficiency class-D amplifier channel(s) Switched mode power supply Local audio inputs Mains and battery operation Complete supervision IEC 60849 compliant

Bosch Conferencing and Public Address Systems

The basic amplifiers are cost effective alternatives to the regular Praesideo power amplifiers, for situations where no built-in digital signal processing functions, such as equalizers, delay and AVC are required. They do not have a Praesideo network connection. Instead, these amplifiers are connected to the Praesideo network via the PRS-16MCI Multi Channel Interface, which provides the basic amplifier with audio signals and has full control. There are two versions, the PRS-1B500 (1 x 500 W), and the PRS-2B250 (2 x 250 W).
The basic amplifiers are completely supervised and fault events are reported via the multi channel interface (IEC 60849 compliant) to the Praesideo network controller. The basic amplifiers provide connections for separate group A and group B loudspeakers for each zone, and support class-A loudspeaker loop wiring. The units should be mounted in a 19"-rack with the included mounting brackets.

  • High efficiency class-D amplifier channel(s)
  • Switched mode power supply
  • Local audio inputs
  • Mains and battery operation
  • Complete supervision
  • IEC 60849 compliant
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PRS-1B500
Product Name Basic Amplifier 1 x 500 W
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details