Visual Sound, Inc. Power Amplifier Pro 5200

Description
Crest Audio, Inc. The Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Application: Designed with touring sound professionals in mind, the Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Rock stable in stereo or bridged mode operation this series is engineered to exceed expectations, when powering multiple or single loudspeaker enclosures down to a 2 ohm load. The Pro 200 Series offer the protection that ensures safe & trouble free shows night after night. Design Focus: The Pro 200 Series professional power amplifiers offer Crest's renowned sonic integrity while providing exceptionally high power ratings (6500 W bridged on the Pro 9200) in a compact, lightweight (under 25 lbs.) 2U package. The Pro 200 Series amps feature Automatic Clip Limiting (ACL) to protect connected drivers; IGM Impedance Sensing to accommodate varying impedance outputs; tunnel-cooled, high efficiency heat sinks and variable-speed DC fans to limit the operating temperature and extend amplifier life. 8 Ohm Stereo - 290 W 4 Ohm Stereo - 525 W 2 Ohm Stereo - 850 W 8 Ohm Bridged - 1700 W Dramatically reduced net weight Latest generation of high speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuous variable-speed fans Balanced male and femal XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® and five-way binding post output connectors Ground-lift switch Front panel circuit breaker switch Modular construction Five-year warranty
Description
Crest Audio, Inc. The Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Application: Designed with touring sound professionals in mind, the Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Rock stable in stereo or bridged mode operation this series is engineered to exceed expectations, when powering multiple or single loudspeaker enclosures down to a 2 ohm load. The Pro 200 Series offer the protection that ensures safe & trouble free shows night after night. Design Focus: The Pro 200 Series professional power amplifiers offer Crest's renowned sonic integrity while providing exceptionally high power ratings (6500 W bridged on the Pro 9200) in a compact, lightweight (under 25 lbs.) 2U package. The Pro 200 Series amps feature Automatic Clip Limiting (ACL) to protect connected drivers; IGM Impedance Sensing to accommodate varying impedance outputs; tunnel-cooled, high efficiency heat sinks and variable-speed DC fans to limit the operating temperature and extend amplifier life. 8 Ohm Stereo - 290 W 4 Ohm Stereo - 525 W 2 Ohm Stereo - 850 W 8 Ohm Bridged - 1700 W Dramatically reduced net weight Latest generation of high speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuous variable-speed fans Balanced male and femal XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® and five-way binding post output connectors Ground-lift switch Front panel circuit breaker switch Modular construction Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - Pro 5200 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
Pro 5200
Power Amplifier Pro 5200
Crest Audio, Inc. The Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Application: Designed with touring sound professionals in mind, the Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Rock stable in stereo or bridged mode operation this series is engineered to exceed expectations, when powering multiple or single loudspeaker enclosures down to a 2 ohm load. The Pro 200 Series offer the protection that ensures safe & trouble free shows night after night. Design Focus: The Pro 200 Series professional power amplifiers offer Crest's renowned sonic integrity while providing exceptionally high power ratings (6500 W bridged on the Pro 9200) in a compact, lightweight (under 25 lbs.) 2U package. The Pro 200 Series amps feature Automatic Clip Limiting (ACL) to protect connected drivers; IGM Impedance Sensing to accommodate varying impedance outputs; tunnel-cooled, high efficiency heat sinks and variable-speed DC fans to limit the operating temperature and extend amplifier life. 8 Ohm Stereo - 290 W 4 Ohm Stereo - 525 W 2 Ohm Stereo - 850 W 8 Ohm Bridged - 1700 W Dramatically reduced net weight Latest generation of high speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuous variable-speed fans Balanced male and femal XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® and five-way binding post output connectors Ground-lift switch Front panel circuit breaker switch Modular construction Five-year warranty

Crest Audio, Inc.

The Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package.

Application: Designed with touring sound professionals in mind, the Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Rock stable in stereo or bridged mode operation this series is engineered to exceed expectations, when powering multiple or single loudspeaker enclosures down to a 2 ohm load. The Pro 200 Series offer the protection that ensures safe & trouble free shows night after night.
Design Focus: The Pro 200 Series professional power amplifiers offer Crest's renowned sonic integrity while providing exceptionally high power ratings (6500 W bridged on the Pro 9200) in a compact, lightweight (under 25 lbs.) 2U package. The Pro 200 Series amps feature Automatic Clip Limiting (ACL) to protect connected drivers; IGM Impedance Sensing to accommodate varying impedance outputs; tunnel-cooled, high efficiency heat sinks and variable-speed DC fans to limit the operating temperature and extend amplifier life.

  • 8 Ohm Stereo - 290 W
  • 4 Ohm Stereo - 525 W
  • 2 Ohm Stereo - 850 W
  • 8 Ohm Bridged - 1700 W
  • Dramatically reduced net weight
  • Latest generation of high speed, wide-bandwidth output devices
  • Twin-tunnel cooling with back-to-front air flow
  • Dual, rear-mounted, continuous variable-speed fans
  • Balanced male and femal XLR inputs with switch-configurable XLR polarity and sensitivity selection
  • Speakon® and five-way binding post output connectors
  • Ground-lift switch
  • Front panel circuit breaker switch
  • Modular construction
  • Five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Pro 5200
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
Commercial Audio Power Amplifiers - REVAMP1680 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 100 watts
Number of Channels 16 #
View Details