Visual Sound, Inc. 1400 Watts Professional Power Amplifier RMX 1450

Description
QSC Audio Products, Inc. The model RMX 1450 is a 1400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean DC for the audio circuitry. The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2-ohm speaker loads. RMX amplifiers deliver true studio-quality sound. A full complementary output circuit using the highest-grade linear output devices delivers ultra-low distortion (<0.05% THD) & a ruler-flat frequency response. RMX output devices are direct-mounted to the heat sink for optimum thermal coupling & cooling. Professional quality performance--incorpo rates road-proven QSC designs High-current toroidal transformers for greater two-ohm power and low noise Independent user-defeatable clip limiters reduce distortion Selectable low-frequency filters (30 Hz or 50 Hz) protect speakers and increase headroom Balanced 1/4 inch (6.3mm) TRS, XLR and barrier strip inputs Binding post and Neutrik Speakon outputs Front mounted gain controls for easy access Signal and Clip LED indicators to monitor performance Independent DC and thermal overload protection on each channel automatically protects amplifier and speakers Low-noise variable speed fans with rear-to-front air flow keep amplifiers and racks cool 3-year warranty plus optional 3-year extended service contract
Description
QSC Audio Products, Inc. The model RMX 1450 is a 1400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean DC for the audio circuitry. The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2-ohm speaker loads. RMX amplifiers deliver true studio-quality sound. A full complementary output circuit using the highest-grade linear output devices delivers ultra-low distortion (<0.05% THD) & a ruler-flat frequency response. RMX output devices are direct-mounted to the heat sink for optimum thermal coupling & cooling. Professional quality performance--incorpo rates road-proven QSC designs High-current toroidal transformers for greater two-ohm power and low noise Independent user-defeatable clip limiters reduce distortion Selectable low-frequency filters (30 Hz or 50 Hz) protect speakers and increase headroom Balanced 1/4 inch (6.3mm) TRS, XLR and barrier strip inputs Binding post and Neutrik Speakon outputs Front mounted gain controls for easy access Signal and Clip LED indicators to monitor performance Independent DC and thermal overload protection on each channel automatically protects amplifier and speakers Low-noise variable speed fans with rear-to-front air flow keep amplifiers and racks cool 3-year warranty plus optional 3-year extended service contract

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
1400 Watts Professional Power Amplifier
RMX 1450
1400 Watts Professional Power Amplifier RMX 1450
QSC Audio Products, Inc. The model RMX 1450 is a 1400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean DC for the audio circuitry. The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2-ohm speaker loads. RMX amplifiers deliver true studio-quality sound. A full complementary output circuit using the highest-grade linear output devices delivers ultra-low distortion (<0.05% THD) & a ruler-flat frequency response. RMX output devices are direct-mounted to the heat sink for optimum thermal coupling & cooling. Professional quality performance--incorpo rates road-proven QSC designs High-current toroidal transformers for greater two-ohm power and low noise Independent user-defeatable clip limiters reduce distortion Selectable low-frequency filters (30 Hz or 50 Hz) protect speakers and increase headroom Balanced 1/4 inch (6.3mm) TRS, XLR and barrier strip inputs Binding post and Neutrik Speakon outputs Front mounted gain controls for easy access Signal and Clip LED indicators to monitor performance Independent DC and thermal overload protection on each channel automatically protects amplifier and speakers Low-noise variable speed fans with rear-to-front air flow keep amplifiers and racks cool 3-year warranty plus optional 3-year extended service contract

QSC Audio Products, Inc.

The model RMX 1450 is a 1400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean DC for the audio circuitry. The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2-ohm speaker loads. RMX amplifiers deliver true studio-quality sound. A full complementary output circuit using the highest-grade linear output devices delivers ultra-low distortion (<0.05% THD) & a ruler-flat frequency response. RMX output devices are direct-mounted to the heat sink for optimum thermal coupling & cooling.

  • Professional quality performance--incorporates road-proven QSC designs
  • High-current toroidal transformers for greater two-ohm power and low noise
  • Independent user-defeatable clip limiters reduce distortion
  • Selectable low-frequency filters (30 Hz or 50 Hz) protect speakers and increase headroom
  • Balanced 1/4 inch (6.3mm) TRS, XLR and barrier strip inputs
  • Binding post and Neutrik Speakon outputs
  • Front mounted gain controls for easy access
  • Signal and Clip LED indicators to monitor performance
  • Independent DC and thermal overload protection on each channel automatically protects amplifier and speakers
  • Low-noise variable speed fans with rear-to-front air flow keep amplifiers and racks cool
  • 3-year warranty plus optional 3-year extended service contract
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RMX 1450
Product Name 1400 Watts Professional Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details