Visual Sound, Inc. Tabletop Powered Mixer TXM16

Description
Samson Technologies Corp. Samson's TXM tabletop powered mixers feature recording console specs, studio quality effects and loads of power, designed as an all in one portable yet powerful solution for live sound applications.The TXM16 is a 16 channel powered mixer, with selectable power amp mode settings for 500 watts of power per channel, or 1000 watts in bridged mono. It features 8 high-quality microphone preamps with phantom power, channel inserts and low cut filters. 1/4-inch phone and Speakon® outputs. 3-band EQ pre channel, 3 Aux sends, and an internal 24 bit effects processor with 100 preset programs. There is 1 stereo 9-band graphic EQ for the mains plus 1 mono 9-band graphic EQ for the monitors, and a mono sub output with variable low-pass filter. A large metal grab handle and a rack mounting kit is included with the TXM16 making it perfectly suited for fixed installations.
Description
Samson Technologies Corp. Samson's TXM tabletop powered mixers feature recording console specs, studio quality effects and loads of power, designed as an all in one portable yet powerful solution for live sound applications.The TXM16 is a 16 channel powered mixer, with selectable power amp mode settings for 500 watts of power per channel, or 1000 watts in bridged mono. It features 8 high-quality microphone preamps with phantom power, channel inserts and low cut filters. 1/4-inch phone and Speakon® outputs. 3-band EQ pre channel, 3 Aux sends, and an internal 24 bit effects processor with 100 preset programs. There is 1 stereo 9-band graphic EQ for the mains plus 1 mono 9-band graphic EQ for the monitors, and a mono sub output with variable low-pass filter. A large metal grab handle and a rack mounting kit is included with the TXM16 making it perfectly suited for fixed installations.

Suppliers

Company
Product
Description
Supplier Links
Tabletop Powered Mixer - TXM16 - Visual Sound, Inc.
Broomall, PA, USA
Tabletop Powered Mixer
TXM16
Tabletop Powered Mixer TXM16
Samson Technologies Corp. Samson's TXM tabletop powered mixers feature recording console specs, studio quality effects and loads of power, designed as an all in one portable yet powerful solution for live sound applications.The TXM16 is a 16 channel powered mixer, with selectable power amp mode settings for 500 watts of power per channel, or 1000 watts in bridged mono. It features 8 high-quality microphone preamps with phantom power, channel inserts and low cut filters. 1/4-inch phone and Speakon® outputs. 3-band EQ pre channel, 3 Aux sends, and an internal 24 bit effects processor with 100 preset programs. There is 1 stereo 9-band graphic EQ for the mains plus 1 mono 9-band graphic EQ for the monitors, and a mono sub output with variable low-pass filter. A large metal grab handle and a rack mounting kit is included with the TXM16 making it perfectly suited for fixed installations.

Samson Technologies Corp.

Samson's TXM tabletop powered mixers feature recording console specs, studio quality effects and loads of power, designed as an all in one portable yet powerful solution for live sound applications.The TXM16 is a 16 channel powered mixer, with selectable power amp mode settings for 500 watts of power per channel, or 1000 watts in bridged mono. It features 8 high-quality microphone preamps with phantom power, channel inserts and low cut filters. 1/4-inch phone and Speakon® outputs. 3-band EQ pre channel, 3 Aux sends, and an internal 24 bit effects processor with 100 preset programs. There is 1 stereo 9-band graphic EQ for the mains plus 1 mono 9-band graphic EQ for the monitors, and a mono sub output with variable low-pass filter. A large metal grab handle and a rack mounting kit is included with the TXM16 making it perfectly suited for fixed installations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TXM16
Product Name Tabletop Powered Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
2-Channel Class D Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V - XD200/2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details