Visual Sound, Inc. EUROPOWER PMH2000

Description
Behringer Audio 2 x 250-Watt 10-Channel Power Mixer with 24-Bit Multi-FX Processor We proudly introduce a BEHRINGER first: a compact 500-Watt power mixer with everything you need to get your sound to your audience -- just plug in your instruments and microphones and add a pair of speakers and you are ready to go. The PMH2000 gives you six mono channels with ULN mic/line preamps with -25 dB pads and peak LEDs and switchable phantom power and our renowned super-musical 3-band EQ -- an effects and monitor send. In addition you get four stereo channels: three with the same ULN mic/line preamp and EQ and sends but with left and right 1/4 inch connectors and one especially configured for tape or CD or MD players with stereo RCA inputs and recording outputs. But thats just the beginning. The PMH2000 comes with a built-in 2 x 250-Watt power amplifier and a flexible master section including two 9-band graphic equalizers that can be assigned to left and right main mix or to main mix and monitor out -- augmented by a switchable low-cut filter for channels 1-6. Both graphic EQs feature an in/out switch for quick comparisons or bypassing. Power amp inputs are available for connecting external mixers or sound sources and there are three preamp outputs for added flexibility. A footswitch connector allows you to remotely bypass the effects section with a standard footswitch. The main and monitor sections each feature individual level controls and a 5-segment LED level meter and a master effects send level control. In addition the integrated limiter offers effective protection against speaker overloads. Last but not least -- the PMH2000 sports a built-in 24-bit effects unit based on our award-winning VIRTUALIZER PRO and MODULIZER PRO effects processors -- giving you 99 great-sounding presets ranging from standard reverb and delay to more unusual algorithms like Vinylizer and Magic Pitch and Vocal Distortion and Space Radio plus a number of useful combinations. Needless to say all of this is enclosed in a compact rugged enclosure with tough vinyl covering with high-impact protective corners and a practical handle. And all with BEHRINGER technology inside -- ensuring years and years of trouble-free use -- no matter what you put it through.
Description
Behringer Audio 2 x 250-Watt 10-Channel Power Mixer with 24-Bit Multi-FX Processor We proudly introduce a BEHRINGER first: a compact 500-Watt power mixer with everything you need to get your sound to your audience -- just plug in your instruments and microphones and add a pair of speakers and you are ready to go. The PMH2000 gives you six mono channels with ULN mic/line preamps with -25 dB pads and peak LEDs and switchable phantom power and our renowned super-musical 3-band EQ -- an effects and monitor send. In addition you get four stereo channels: three with the same ULN mic/line preamp and EQ and sends but with left and right 1/4 inch connectors and one especially configured for tape or CD or MD players with stereo RCA inputs and recording outputs. But thats just the beginning. The PMH2000 comes with a built-in 2 x 250-Watt power amplifier and a flexible master section including two 9-band graphic equalizers that can be assigned to left and right main mix or to main mix and monitor out -- augmented by a switchable low-cut filter for channels 1-6. Both graphic EQs feature an in/out switch for quick comparisons or bypassing. Power amp inputs are available for connecting external mixers or sound sources and there are three preamp outputs for added flexibility. A footswitch connector allows you to remotely bypass the effects section with a standard footswitch. The main and monitor sections each feature individual level controls and a 5-segment LED level meter and a master effects send level control. In addition the integrated limiter offers effective protection against speaker overloads. Last but not least -- the PMH2000 sports a built-in 24-bit effects unit based on our award-winning VIRTUALIZER PRO and MODULIZER PRO effects processors -- giving you 99 great-sounding presets ranging from standard reverb and delay to more unusual algorithms like Vinylizer and Magic Pitch and Vocal Distortion and Space Radio plus a number of useful combinations. Needless to say all of this is enclosed in a compact rugged enclosure with tough vinyl covering with high-impact protective corners and a practical handle. And all with BEHRINGER technology inside -- ensuring years and years of trouble-free use -- no matter what you put it through.

Suppliers

Company
Product
Description
Supplier Links
EUROPOWER - PMH2000 - Visual Sound, Inc.
Broomall, PA, USA
EUROPOWER
PMH2000
EUROPOWER PMH2000
Behringer Audio 2 x 250-Watt 10-Channel Power Mixer with 24-Bit Multi-FX Processor We proudly introduce a BEHRINGER first: a compact 500-Watt power mixer with everything you need to get your sound to your audience -- just plug in your instruments and microphones and add a pair of speakers and you are ready to go. The PMH2000 gives you six mono channels with ULN mic/line preamps with -25 dB pads and peak LEDs and switchable phantom power and our renowned super-musical 3-band EQ -- an effects and monitor send. In addition you get four stereo channels: three with the same ULN mic/line preamp and EQ and sends but with left and right 1/4 inch connectors and one especially configured for tape or CD or MD players with stereo RCA inputs and recording outputs. But thats just the beginning. The PMH2000 comes with a built-in 2 x 250-Watt power amplifier and a flexible master section including two 9-band graphic equalizers that can be assigned to left and right main mix or to main mix and monitor out -- augmented by a switchable low-cut filter for channels 1-6. Both graphic EQs feature an in/out switch for quick comparisons or bypassing. Power amp inputs are available for connecting external mixers or sound sources and there are three preamp outputs for added flexibility. A footswitch connector allows you to remotely bypass the effects section with a standard footswitch. The main and monitor sections each feature individual level controls and a 5-segment LED level meter and a master effects send level control. In addition the integrated limiter offers effective protection against speaker overloads. Last but not least -- the PMH2000 sports a built-in 24-bit effects unit based on our award-winning VIRTUALIZER PRO and MODULIZER PRO effects processors -- giving you 99 great-sounding presets ranging from standard reverb and delay to more unusual algorithms like Vinylizer and Magic Pitch and Vocal Distortion and Space Radio plus a number of useful combinations. Needless to say all of this is enclosed in a compact rugged enclosure with tough vinyl covering with high-impact protective corners and a practical handle. And all with BEHRINGER technology inside -- ensuring years and years of trouble-free use -- no matter what you put it through.

Behringer Audio

2 x 250-Watt 10-Channel Power Mixer with 24-Bit Multi-FX Processor

We proudly introduce a BEHRINGER first: a compact 500-Watt power mixer with everything you need to get your sound to your audience -- just plug in your instruments and microphones and add a pair of speakers and you are ready to go. The PMH2000 gives you six mono channels with ULN mic/line preamps with -25 dB pads and peak LEDs and switchable phantom power and our renowned super-musical 3-band EQ -- an effects and monitor send. In addition you get four stereo channels: three with the same ULN mic/line preamp and EQ and sends but with left and right 1/4 inch connectors and one especially configured for tape or CD or MD players with stereo RCA inputs and recording outputs. But thats just the beginning. The PMH2000 comes with a built-in 2 x 250-Watt power amplifier and a flexible master section including two 9-band graphic equalizers that can be assigned to left and right main mix or to main mix and monitor out -- augmented by a switchable low-cut filter for channels 1-6. Both graphic EQs feature an in/out switch for quick comparisons or bypassing. Power amp inputs are available for connecting external mixers or sound sources and there are three preamp outputs for added flexibility. A footswitch connector allows you to remotely bypass the effects section with a standard footswitch. The main and monitor sections each feature individual level controls and a 5-segment LED level meter and a master effects send level control. In addition the integrated limiter offers effective protection against speaker overloads. Last but not least -- the PMH2000 sports a built-in 24-bit effects unit based on our award-winning VIRTUALIZER PRO and MODULIZER PRO effects processors -- giving you 99 great-sounding presets ranging from standard reverb and delay to more unusual algorithms like Vinylizer and Magic Pitch and Vocal Distortion and Space Radio plus a number of useful combinations. Needless to say all of this is enclosed in a compact rugged enclosure with tough vinyl covering with high-impact protective corners and a practical handle. And all with BEHRINGER technology inside -- ensuring years and years of trouble-free use -- no matter what you put it through.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PMH2000
Product Name EUROPOWER
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - REVAMP2250 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 350 watts
View Details