Visual Sound, Inc. Gated Speech Preamplifier - Mic to Line ST-GSP1

Description
RDL, Radio Design Labs The ST-GSP1 is a gated speech preamplifier designed to be used in a variety of situations where it is desired to produce an automatically switched line-level signal from a microphone. This module may be used in conjunction with other RDL modules to configure automatic mixing systems or may be used alone as a voice-operated module. The open-collector slave output may be used to trigger other equipment or RDL modules. The versatility of ST-GSP1 applications range from complete automatic mixing system design to the addition of automatic mic gating to the inputs of conventional mixers or amplifiers. The MIC INPUT may be wired for balanced or unbalanced operation. A phantom voltage terminal is provided for use with condenser microphones. The phantom input accepts dc voltages up to 48 Vdc and is internally filtered. The mic input gain adjustment has sufficient range to accommodate a wide range of microphones, from low-output dynamic microphones to higher-output condensers. Gated Mic to Line Preamplifier Speech Activated Gating Fast, Silent Audio Switching Integral Single-Ended Noise Reduction Adjustable Gain and Threshold Balanced or Unbalanced Input / Output Phantom Power Provision Open-Collector Logic Output
Description
RDL, Radio Design Labs The ST-GSP1 is a gated speech preamplifier designed to be used in a variety of situations where it is desired to produce an automatically switched line-level signal from a microphone. This module may be used in conjunction with other RDL modules to configure automatic mixing systems or may be used alone as a voice-operated module. The open-collector slave output may be used to trigger other equipment or RDL modules. The versatility of ST-GSP1 applications range from complete automatic mixing system design to the addition of automatic mic gating to the inputs of conventional mixers or amplifiers. The MIC INPUT may be wired for balanced or unbalanced operation. A phantom voltage terminal is provided for use with condenser microphones. The phantom input accepts dc voltages up to 48 Vdc and is internally filtered. The mic input gain adjustment has sufficient range to accommodate a wide range of microphones, from low-output dynamic microphones to higher-output condensers. Gated Mic to Line Preamplifier Speech Activated Gating Fast, Silent Audio Switching Integral Single-Ended Noise Reduction Adjustable Gain and Threshold Balanced or Unbalanced Input / Output Phantom Power Provision Open-Collector Logic Output

Suppliers

Company
Product
Description
Supplier Links
Gated Speech Preamplifier - Mic to Line - ST-GSP1 - Visual Sound, Inc.
Broomall, PA, USA
Gated Speech Preamplifier - Mic to Line
ST-GSP1
Gated Speech Preamplifier - Mic to Line ST-GSP1
RDL, Radio Design Labs The ST-GSP1 is a gated speech preamplifier designed to be used in a variety of situations where it is desired to produce an automatically switched line-level signal from a microphone. This module may be used in conjunction with other RDL modules to configure automatic mixing systems or may be used alone as a voice-operated module. The open-collector slave output may be used to trigger other equipment or RDL modules. The versatility of ST-GSP1 applications range from complete automatic mixing system design to the addition of automatic mic gating to the inputs of conventional mixers or amplifiers. The MIC INPUT may be wired for balanced or unbalanced operation. A phantom voltage terminal is provided for use with condenser microphones. The phantom input accepts dc voltages up to 48 Vdc and is internally filtered. The mic input gain adjustment has sufficient range to accommodate a wide range of microphones, from low-output dynamic microphones to higher-output condensers. Gated Mic to Line Preamplifier Speech Activated Gating Fast, Silent Audio Switching Integral Single-Ended Noise Reduction Adjustable Gain and Threshold Balanced or Unbalanced Input / Output Phantom Power Provision Open-Collector Logic Output

RDL, Radio Design Labs

The ST-GSP1 is a gated speech preamplifier designed to be used in a variety of situations where it is desired to produce an automatically switched line-level signal from a microphone. This module may be used in conjunction with other RDL modules to configure automatic mixing systems or may be used alone as a voice-operated module. The open-collector slave output may be used to trigger other equipment or RDL modules. The versatility of ST-GSP1 applications range from complete automatic mixing system design to the addition of automatic mic gating to the inputs of conventional mixers or amplifiers.
The MIC INPUT may be wired for balanced or unbalanced operation. A phantom voltage terminal is provided for use with condenser microphones. The phantom input accepts dc voltages up to 48 Vdc and is internally filtered. The mic input gain adjustment has sufficient range to accommodate a wide range of microphones, from low-output dynamic microphones to higher-output condensers.

  • Gated Mic to Line Preamplifier
  • Speech Activated Gating
  • Fast, Silent Audio Switching
  • Integral Single-Ended Noise Reduction
  • Adjustable Gain and Threshold
  • Balanced or Unbalanced Input / Output
  • Phantom Power Provision
  • Open-Collector Logic Output
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ST-GSP1
Product Name Gated Speech Preamplifier - Mic to Line
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - Vocia VA-8150CV - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 150 watts
Number of Channels 8 #
View Details