Visual Sound, Inc. Wireless Meeting Amplifier w/ Cassette WA-1822C-HM

Description
TOA Electronics, Inc. WA-1822C-HM Meeting Amplifier w/ Cassette (WA-1822C), Headset Mic/Bodypack (WM-4310H) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel or Headset Wireless Transmitters (optional) *Up to Two WTU-4800 Wireless Receiver Modules - UHF Diversity, 16 Ch. Frequency-Agile (optional) *Auto-Reverse Cassette Player/Recorder (WA-1822C) *Lightweight Two-way Enclosure - 8" Woofer and CD Horn *Retractable Handle *High Sound Output (20 W) *AC or Battery-Powered (8 "D" Cells) *Wired Microphone Input *Aux Input for external music source *Line Output for external PA system *External Speaker Output *Protective Cover Included *Five Year Warranty
Description
TOA Electronics, Inc. WA-1822C-HM Meeting Amplifier w/ Cassette (WA-1822C), Headset Mic/Bodypack (WM-4310H) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel or Headset Wireless Transmitters (optional) *Up to Two WTU-4800 Wireless Receiver Modules - UHF Diversity, 16 Ch. Frequency-Agile (optional) *Auto-Reverse Cassette Player/Recorder (WA-1822C) *Lightweight Two-way Enclosure - 8" Woofer and CD Horn *Retractable Handle *High Sound Output (20 W) *AC or Battery-Powered (8 "D" Cells) *Wired Microphone Input *Aux Input for external music source *Line Output for external PA system *External Speaker Output *Protective Cover Included *Five Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wireless Meeting Amplifier w/ Cassette
WA-1822C-HM
Wireless Meeting Amplifier w/ Cassette WA-1822C-HM
TOA Electronics, Inc. WA-1822C-HM Meeting Amplifier w/ Cassette (WA-1822C), Headset Mic/Bodypack (WM-4310H) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel or Headset Wireless Transmitters (optional) *Up to Two WTU-4800 Wireless Receiver Modules - UHF Diversity, 16 Ch. Frequency-Agile (optional) *Auto-Reverse Cassette Player/Recorder (WA-1822C) *Lightweight Two-way Enclosure - 8" Woofer and CD Horn *Retractable Handle *High Sound Output (20 W) *AC or Battery-Powered (8 "D" Cells) *Wired Microphone Input *Aux Input for external music source *Line Output for external PA system *External Speaker Output *Protective Cover Included *Five Year Warranty

TOA Electronics, Inc.

WA-1822C-HM Meeting Amplifier w/ Cassette (WA-1822C), Headset Mic/Bodypack (WM-4310H) and Receiver Module (WTU-4800)

*Portable, Self-Contained PA System
*Wired or Wireless Microphone Options
*Easy Setup and Operation
*Handheld, Lapel or Headset Wireless Transmitters (optional)
*Up to Two WTU-4800 Wireless Receiver Modules - UHF Diversity, 16 Ch. Frequency-Agile (optional)
*Auto-Reverse Cassette Player/Recorder (WA-1822C)
*Lightweight Two-way Enclosure - 8" Woofer and CD Horn
*Retractable Handle
*High Sound Output (20 W)
*AC or Battery-Powered (8 "D" Cells)
*Wired Microphone Input
*Aux Input for external music source
*Line Output for external PA system
*External Speaker Output
*Protective Cover Included
*Five Year Warranty

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number WA-1822C-HM
Product Name Wireless Meeting Amplifier w/ Cassette
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details