Visual Sound, Inc. 1x10W Global Commercial Amplifier TSD-PA10VG

Description
Atlas Sound The TSD-PA10VG is a cost effective mono amplifier for 4 ohms and distributed constant voltage speaker systems. Applications such as house of worship cry rooms, restrooms, and foyers will benefit from this compact reliable amplifier. The TSD-PA10VG is also a good alternative for small projector systems as it can be used with as many as (8) 25/70/100V ceiling speakers (tapped at 1W each), plus the extremely small footprint allows for easy mounting. For sound masking applications the TSD-PA10VG has the capacity to drive up to 17 masking speakers tapped at .5W each on a 70.7V line. Output is gain controlled from a potentiometer on the front panel with removable knob to facilitate installation of a tamper resistant cover (included).
Description
Atlas Sound The TSD-PA10VG is a cost effective mono amplifier for 4 ohms and distributed constant voltage speaker systems. Applications such as house of worship cry rooms, restrooms, and foyers will benefit from this compact reliable amplifier. The TSD-PA10VG is also a good alternative for small projector systems as it can be used with as many as (8) 25/70/100V ceiling speakers (tapped at 1W each), plus the extremely small footprint allows for easy mounting. For sound masking applications the TSD-PA10VG has the capacity to drive up to 17 masking speakers tapped at .5W each on a 70.7V line. Output is gain controlled from a potentiometer on the front panel with removable knob to facilitate installation of a tamper resistant cover (included).

Suppliers

Company
Product
Description
Supplier Links
1x10W Global Commercial Amplifier - TSD-PA10VG - Visual Sound, Inc.
Broomall, PA, USA
1x10W Global Commercial Amplifier
TSD-PA10VG
1x10W Global Commercial Amplifier TSD-PA10VG
Atlas Sound The TSD-PA10VG is a cost effective mono amplifier for 4 ohms and distributed constant voltage speaker systems. Applications such as house of worship cry rooms, restrooms, and foyers will benefit from this compact reliable amplifier. The TSD-PA10VG is also a good alternative for small projector systems as it can be used with as many as (8) 25/70/100V ceiling speakers (tapped at 1W each), plus the extremely small footprint allows for easy mounting. For sound masking applications the TSD-PA10VG has the capacity to drive up to 17 masking speakers tapped at .5W each on a 70.7V line. Output is gain controlled from a potentiometer on the front panel with removable knob to facilitate installation of a tamper resistant cover (included).

Atlas Sound

The TSD-PA10VG is a cost effective mono amplifier for 4 ohms and distributed constant voltage speaker systems. Applications such as house of worship cry rooms, restrooms, and foyers will benefit from this compact reliable amplifier. The TSD-PA10VG is also a good alternative for small projector systems as it can be used with as many as (8) 25/70/100V ceiling speakers (tapped at 1W each), plus the extremely small footprint allows for easy mounting. For sound masking applications the TSD-PA10VG has the capacity to drive up to 17 masking speakers tapped at .5W each on a 70.7V line.
Output is gain controlled from a potentiometer on the front panel with removable knob to facilitate installation of a tamper resistant cover (included).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TSD-PA10VG
Product Name 1x10W Global Commercial Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details