Visual Sound, Inc. Microphone Preamplifier RDL-STM1

Description
BTX Technologies, Inc. ANYWHERE YOU NEED... STICK-ON Convenience Hi or Lo-Z Mic Inputs To Convert Mic Input to Line Level Output Balanced or unbalanced Outputs Selectable Phantom Supply Input RF Filtered Inputs and Outputs Excellent Performance You Need The STM-1! The STM-1 is part of the group of STICK-ON products from Radio Design Labs. The STM-1 is a quality microphone preamplifier designed for use in commercial sound, broadcast, and recording applications. Its compact size makes it ideally suited for locations were a larger or heavier preamp cannot be used. Its performance makes it the best choice, even when larger preamps could be used! The single-ended supply input makes the STM-1 the ideal choice for both permanent and mobile equipment installations. Some features of the STM-1 are: Balanced microphone input accepts impedances from 150 to 600 ohm Input circuitry permits connection of unbalanced microphones, or even 4 or 8 ohm speakers in intercom or monitoring applications Fixed 50 dB gain and ample headroom allow operation with any mic Phantom supply input terminals allow connection of phantom power when STM-1 is used with condenser microphones Supply input is single-ended and operates from 12 Vdc to 40 Vdc Two separate outputs provide for balanced 600 ohm and unbalanced 10 kohm No lugs required for reliable connections Convenience of the STICK-ON package yields quick, efficient installation Use STM-1 in conjunction with other RDL STICK-ONS to make complete audio systems Anywhere you need a fixed gain mic to line preamplifier, STM-1 is the reliable and cost-effective solution! Typical Performance Input Imped.: 150 to 600 ohm balanced; 5 kohm unbalanced Output Imped.: 150 ohm balanced to drive balanced or unbalanced lines 150 ohm or higher impedance Freq. Response: 50 Hz to 30 kHz (+/- 1.0 dB) Gain: 50 dB nominal THD: less than 0.050% CMRR: greater than 60 dB (50 Hz to 30 kHz) Headroom: greater than 20 dB (24 Vdc supply); 14 dB (12 Vdc supply) Noise: less than -70 dB below +4 dBu (150 ohm source) less than -75 dB below +4 dBu (600 ohm source) Power Requirement: 24 to 33 Vdc @ 25 mA, Ground-referenced
Description
BTX Technologies, Inc. ANYWHERE YOU NEED... STICK-ON Convenience Hi or Lo-Z Mic Inputs To Convert Mic Input to Line Level Output Balanced or unbalanced Outputs Selectable Phantom Supply Input RF Filtered Inputs and Outputs Excellent Performance You Need The STM-1! The STM-1 is part of the group of STICK-ON products from Radio Design Labs. The STM-1 is a quality microphone preamplifier designed for use in commercial sound, broadcast, and recording applications. Its compact size makes it ideally suited for locations were a larger or heavier preamp cannot be used. Its performance makes it the best choice, even when larger preamps could be used! The single-ended supply input makes the STM-1 the ideal choice for both permanent and mobile equipment installations. Some features of the STM-1 are: Balanced microphone input accepts impedances from 150 to 600 ohm Input circuitry permits connection of unbalanced microphones, or even 4 or 8 ohm speakers in intercom or monitoring applications Fixed 50 dB gain and ample headroom allow operation with any mic Phantom supply input terminals allow connection of phantom power when STM-1 is used with condenser microphones Supply input is single-ended and operates from 12 Vdc to 40 Vdc Two separate outputs provide for balanced 600 ohm and unbalanced 10 kohm No lugs required for reliable connections Convenience of the STICK-ON package yields quick, efficient installation Use STM-1 in conjunction with other RDL STICK-ONS to make complete audio systems Anywhere you need a fixed gain mic to line preamplifier, STM-1 is the reliable and cost-effective solution! Typical Performance Input Imped.: 150 to 600 ohm balanced; 5 kohm unbalanced Output Imped.: 150 ohm balanced to drive balanced or unbalanced lines 150 ohm or higher impedance Freq. Response: 50 Hz to 30 kHz (+/- 1.0 dB) Gain: 50 dB nominal THD: less than 0.050% CMRR: greater than 60 dB (50 Hz to 30 kHz) Headroom: greater than 20 dB (24 Vdc supply); 14 dB (12 Vdc supply) Noise: less than -70 dB below +4 dBu (150 ohm source) less than -75 dB below +4 dBu (600 ohm source) Power Requirement: 24 to 33 Vdc @ 25 mA, Ground-referenced

Suppliers

Company
Product
Description
Supplier Links
Microphone Preamplifier - RDL-STM1 - Visual Sound, Inc.
Broomall, PA, USA
Microphone Preamplifier
RDL-STM1
Microphone Preamplifier RDL-STM1
BTX Technologies, Inc. ANYWHERE YOU NEED... STICK-ON Convenience Hi or Lo-Z Mic Inputs To Convert Mic Input to Line Level Output Balanced or unbalanced Outputs Selectable Phantom Supply Input RF Filtered Inputs and Outputs Excellent Performance You Need The STM-1! The STM-1 is part of the group of STICK-ON products from Radio Design Labs. The STM-1 is a quality microphone preamplifier designed for use in commercial sound, broadcast, and recording applications. Its compact size makes it ideally suited for locations were a larger or heavier preamp cannot be used. Its performance makes it the best choice, even when larger preamps could be used! The single-ended supply input makes the STM-1 the ideal choice for both permanent and mobile equipment installations. Some features of the STM-1 are: Balanced microphone input accepts impedances from 150 to 600 ohm Input circuitry permits connection of unbalanced microphones, or even 4 or 8 ohm speakers in intercom or monitoring applications Fixed 50 dB gain and ample headroom allow operation with any mic Phantom supply input terminals allow connection of phantom power when STM-1 is used with condenser microphones Supply input is single-ended and operates from 12 Vdc to 40 Vdc Two separate outputs provide for balanced 600 ohm and unbalanced 10 kohm No lugs required for reliable connections Convenience of the STICK-ON package yields quick, efficient installation Use STM-1 in conjunction with other RDL STICK-ONS to make complete audio systems Anywhere you need a fixed gain mic to line preamplifier, STM-1 is the reliable and cost-effective solution! Typical Performance Input Imped.: 150 to 600 ohm balanced; 5 kohm unbalanced Output Imped.: 150 ohm balanced to drive balanced or unbalanced lines 150 ohm or higher impedance Freq. Response: 50 Hz to 30 kHz (+/- 1.0 dB) Gain: 50 dB nominal THD: less than 0.050% CMRR: greater than 60 dB (50 Hz to 30 kHz) Headroom: greater than 20 dB (24 Vdc supply); 14 dB (12 Vdc supply) Noise: less than -70 dB below +4 dBu (150 ohm source) less than -75 dB below +4 dBu (600 ohm source) Power Requirement: 24 to 33 Vdc @ 25 mA, Ground-referenced

BTX Technologies, Inc.

  • ANYWHERE YOU NEED... STICK-ON Convenience
  • Hi or Lo-Z Mic Inputs
  • To Convert Mic Input to Line Level Output
  • Balanced or unbalanced Outputs
  • Selectable Phantom Supply Input
  • RF Filtered Inputs and Outputs
  • Excellent Performance
  • You Need The STM-1!
  • The STM-1 is part of the group of STICK-ON products from Radio Design Labs. The STM-1 is a quality microphone preamplifier designed for use in commercial sound, broadcast, and recording applications.
  • Its compact size makes it ideally suited for locations were a larger or heavier preamp cannot be used.
  • Its performance makes it the best choice, even when larger preamps could be used! The single-ended supply input makes the STM-1 the ideal choice for both permanent and mobile equipment installations.
  • Some features of the STM-1 are:
  • Balanced microphone input accepts impedances from 150 to 600 ohm
  • Input circuitry permits connection of unbalanced microphones, or even 4 or 8 ohm speakers in intercom or monitoring applications
  • Fixed 50 dB gain and ample headroom allow operation with any mic
  • Phantom supply input terminals allow connection of phantom power when STM-1 is used with condenser microphones
  • Supply input is single-ended and operates from 12 Vdc to 40 Vdc
  • Two separate outputs provide for balanced 600 ohm and unbalanced 10 kohm
  • No lugs required for reliable connections
  • Convenience of the STICK-ON package yields quick, efficient installation
  • Use STM-1 in conjunction with other RDL STICK-ONS to make complete audio systems
  • Anywhere you need a fixed gain mic to line preamplifier, STM-1 is the reliable and cost-effective solution!
  • Typical Performance
  • Input Imped.: 150 to 600 ohm balanced; 5 kohm unbalanced
  • Output Imped.: 150 ohm balanced to drive balanced or unbalanced lines 150 ohm or higher impedance
  • Freq. Response: 50 Hz to 30 kHz (+/- 1.0 dB)
  • Gain: 50 dB nominal
  • THD: less than 0.050%
  • CMRR: greater than 60 dB (50 Hz to 30 kHz)
  • Headroom:
  • greater than 20 dB (24 Vdc supply);
  • 14 dB (12 Vdc supply)
  • Noise: less than -70 dB below +4 dBu (150 ohm source)
  • less than -75 dB below +4 dBu (600 ohm source)
  • Power Requirement: 24 to 33 Vdc @ 25 mA, Ground-referenced
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RDL-STM1
Product Name Microphone Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details