Visual Sound, Inc. Media Presentation Audio Amplifier MP-AMP30

Description
Crestron Electronics, Inc. A compact, efficient 30 Watt stereo amplifier for media presentation systems. The Crestron® MP-AMP30 provides a convenient, low-cost audio amplifier solution for a variety of applications. A perfect complement to the entire Media Presentation line from Crestron, it features a compact surface-mountable design that installs virtually anywhere without requiring an equipment rack. High-efficiency Class D circuitry delivers 15 Watts per channel to drive one or two pairs of 8 Ohm speakers, or a single pair of 4 Ohm speakers, making it ideal to support stereo speakers at the front of a room or mono speakers in the ceiling. Mono-summed operation is enabled by changing two jumpers on the front panel. Refined, reliable operation is ensured thanks to pop-free turn-on circuitry and electronic short-circuit and overload protection. An energy-saving design achieves optimum efficiency under load, and also powers down automatically when no input signal is detected for more than 5 minutes, reducing overall power consumption and heat as part of a green system design. Its extruded aluminum housing is both attractive and effective at dissipating heat, affording a silent running design without cooling fans. Installation and setup of the MP-AMP30 is simple. Detachable output connectors facilitate the termination of speaker wiring up to 16 gauge. RCA inputs connect directly to the line output of a video projector or display, audio processor, mixer, or AV switcher. Rotary controls provide for adjusting the overall speaker volume, as well as bass and treble. For quiet environments, loudness compensation is employed by setting the volume control below the center detent position. Compact surface mount power amplifier 15 Watts per channel into 8 or 4 Ohms Stereo or mono-summed operation High-efficiency Class D topology Energy saving design reduces power consumption when idle Convection cooled for noiseless operation Simple volume, bass, and treble adjustments Built-in loudness contour circuit Electronic short-circuit and overload protection Detachable terminal block speaker connections Unbalanced RCA line inputs, 3' cable included
Description
Crestron Electronics, Inc. A compact, efficient 30 Watt stereo amplifier for media presentation systems. The Crestron® MP-AMP30 provides a convenient, low-cost audio amplifier solution for a variety of applications. A perfect complement to the entire Media Presentation line from Crestron, it features a compact surface-mountable design that installs virtually anywhere without requiring an equipment rack. High-efficiency Class D circuitry delivers 15 Watts per channel to drive one or two pairs of 8 Ohm speakers, or a single pair of 4 Ohm speakers, making it ideal to support stereo speakers at the front of a room or mono speakers in the ceiling. Mono-summed operation is enabled by changing two jumpers on the front panel. Refined, reliable operation is ensured thanks to pop-free turn-on circuitry and electronic short-circuit and overload protection. An energy-saving design achieves optimum efficiency under load, and also powers down automatically when no input signal is detected for more than 5 minutes, reducing overall power consumption and heat as part of a green system design. Its extruded aluminum housing is both attractive and effective at dissipating heat, affording a silent running design without cooling fans. Installation and setup of the MP-AMP30 is simple. Detachable output connectors facilitate the termination of speaker wiring up to 16 gauge. RCA inputs connect directly to the line output of a video projector or display, audio processor, mixer, or AV switcher. Rotary controls provide for adjusting the overall speaker volume, as well as bass and treble. For quiet environments, loudness compensation is employed by setting the volume control below the center detent position. Compact surface mount power amplifier 15 Watts per channel into 8 or 4 Ohms Stereo or mono-summed operation High-efficiency Class D topology Energy saving design reduces power consumption when idle Convection cooled for noiseless operation Simple volume, bass, and treble adjustments Built-in loudness contour circuit Electronic short-circuit and overload protection Detachable terminal block speaker connections Unbalanced RCA line inputs, 3' cable included

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Media Presentation Audio Amplifier
MP-AMP30
Media Presentation Audio Amplifier MP-AMP30
Crestron Electronics, Inc. A compact, efficient 30 Watt stereo amplifier for media presentation systems. The Crestron® MP-AMP30 provides a convenient, low-cost audio amplifier solution for a variety of applications. A perfect complement to the entire Media Presentation line from Crestron, it features a compact surface-mountable design that installs virtually anywhere without requiring an equipment rack. High-efficiency Class D circuitry delivers 15 Watts per channel to drive one or two pairs of 8 Ohm speakers, or a single pair of 4 Ohm speakers, making it ideal to support stereo speakers at the front of a room or mono speakers in the ceiling. Mono-summed operation is enabled by changing two jumpers on the front panel. Refined, reliable operation is ensured thanks to pop-free turn-on circuitry and electronic short-circuit and overload protection. An energy-saving design achieves optimum efficiency under load, and also powers down automatically when no input signal is detected for more than 5 minutes, reducing overall power consumption and heat as part of a green system design. Its extruded aluminum housing is both attractive and effective at dissipating heat, affording a silent running design without cooling fans. Installation and setup of the MP-AMP30 is simple. Detachable output connectors facilitate the termination of speaker wiring up to 16 gauge. RCA inputs connect directly to the line output of a video projector or display, audio processor, mixer, or AV switcher. Rotary controls provide for adjusting the overall speaker volume, as well as bass and treble. For quiet environments, loudness compensation is employed by setting the volume control below the center detent position. Compact surface mount power amplifier 15 Watts per channel into 8 or 4 Ohms Stereo or mono-summed operation High-efficiency Class D topology Energy saving design reduces power consumption when idle Convection cooled for noiseless operation Simple volume, bass, and treble adjustments Built-in loudness contour circuit Electronic short-circuit and overload protection Detachable terminal block speaker connections Unbalanced RCA line inputs, 3' cable included

Crestron Electronics, Inc.

A compact, efficient 30 Watt stereo amplifier for media presentation systems.

The Crestron® MP-AMP30 provides a convenient, low-cost audio amplifier solution for a variety of applications. A perfect complement to the entire Media Presentation line from Crestron, it features a compact surface-mountable design that installs virtually anywhere without requiring an equipment rack. High-efficiency Class D circuitry delivers 15 Watts per channel to drive one or two pairs of 8 Ohm speakers, or a single pair of 4 Ohm speakers, making it ideal to support stereo speakers at the front of a room or mono speakers in the ceiling. Mono-summed operation is enabled by changing two jumpers on the front panel.
Refined, reliable operation is ensured thanks to pop-free turn-on circuitry and electronic short-circuit and overload protection. An energy-saving design achieves optimum efficiency under load, and also powers down automatically when no input signal is detected for more than 5 minutes, reducing overall power consumption and heat as part of a green system design. Its extruded aluminum housing is both attractive and effective at dissipating heat, affording a silent running design without cooling fans.
Installation and setup of the MP-AMP30 is simple. Detachable output connectors facilitate the termination of speaker wiring up to 16 gauge. RCA inputs connect directly to the line output of a video projector or display, audio processor, mixer, or AV switcher. Rotary controls provide for adjusting the overall speaker volume, as well as bass and treble. For quiet environments, loudness compensation is employed by setting the volume control below the center detent position.

  • Compact surface mount power amplifier
  • 15 Watts per channel into 8 or 4 Ohms
  • Stereo or mono-summed operation
  • High-efficiency Class D topology
  • Energy saving design reduces power consumption when idle
  • Convection cooled for noiseless operation
  • Simple volume, bass, and treble adjustments
  • Built-in loudness contour circuit
  • Electronic short-circuit and overload protection
  • Detachable terminal block speaker connections
  • Unbalanced RCA line inputs, 3' cable included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MP-AMP30
Product Name Media Presentation Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details