Visual Sound, Inc. RA101 Classroom Audio System RA101

Description
Audio Enhancement A single channel amplifier with one teacher microphone and an auxiliary input.... A single channel amplifier with one teacher microphone and an auxiliary input. 20 Watts, 30W Peak <1% THD 50 Hz to 15kHz 50 Hz to 15 kHz +/- 2 dB 24 Vdc, 0.75 amps (power supply included) Teacher 1: 2.30 MHZ Receiver Type: TRF Signal-to-Noise: >90db Up to 7 Sensors 1-Teacher Volume Control 1-Line/Auxiliary Volume Control 1-Power Switch 1-Feedback Blocker On/Off Switch 4-Auxiliary inputs for TV/DVD, CD, Computer & MP3 4-8 Ohm Speaker Connections DC Power Connector IR Sensor Connector Signal Ground Terminal Image Rejection: >40dB Reception Selectivity: +40kHz Dimensions: 2.17 H x 8.27 x 8.67 in. Speaker: CS-09
Description
Audio Enhancement A single channel amplifier with one teacher microphone and an auxiliary input.... A single channel amplifier with one teacher microphone and an auxiliary input. 20 Watts, 30W Peak <1% THD 50 Hz to 15kHz 50 Hz to 15 kHz +/- 2 dB 24 Vdc, 0.75 amps (power supply included) Teacher 1: 2.30 MHZ Receiver Type: TRF Signal-to-Noise: >90db Up to 7 Sensors 1-Teacher Volume Control 1-Line/Auxiliary Volume Control 1-Power Switch 1-Feedback Blocker On/Off Switch 4-Auxiliary inputs for TV/DVD, CD, Computer & MP3 4-8 Ohm Speaker Connections DC Power Connector IR Sensor Connector Signal Ground Terminal Image Rejection: >40dB Reception Selectivity: +40kHz Dimensions: 2.17 H x 8.27 x 8.67 in. Speaker: CS-09

Suppliers

Company
Product
Description
Supplier Links
RA101 Classroom Audio System - RA101 - Visual Sound, Inc.
Broomall, PA, USA
RA101 Classroom Audio System
RA101
RA101 Classroom Audio System RA101
Audio Enhancement A single channel amplifier with one teacher microphone and an auxiliary input.... A single channel amplifier with one teacher microphone and an auxiliary input. 20 Watts, 30W Peak <1% THD 50 Hz to 15kHz 50 Hz to 15 kHz +/- 2 dB 24 Vdc, 0.75 amps (power supply included) Teacher 1: 2.30 MHZ Receiver Type: TRF Signal-to-Noise: >90db Up to 7 Sensors 1-Teacher Volume Control 1-Line/Auxiliary Volume Control 1-Power Switch 1-Feedback Blocker On/Off Switch 4-Auxiliary inputs for TV/DVD, CD, Computer & MP3 4-8 Ohm Speaker Connections DC Power Connector IR Sensor Connector Signal Ground Terminal Image Rejection: >40dB Reception Selectivity: +40kHz Dimensions: 2.17 H x 8.27 x 8.67 in. Speaker: CS-09

Audio Enhancement

A single channel amplifier with one teacher microphone and an auxiliary input....

A single channel amplifier with one teacher microphone and an auxiliary input.

  • 20 Watts, 30W Peak
  • <1% THD 50 Hz to 15kHz
  • 50 Hz to 15 kHz +/- 2 dB
  • 24 Vdc, 0.75 amps (power supply included)
  • Teacher 1: 2.30 MHZ
  • Receiver Type: TRF
  • Signal-to-Noise: >90db
  • Up to 7 Sensors
  • 1-Teacher Volume Control
  • 1-Line/Auxiliary Volume Control
  • 1-Power Switch
  • 1-Feedback Blocker On/Off Switch
  • 4-Auxiliary inputs for TV/DVD, CD, Computer & MP3
  • 4-8 Ohm Speaker Connections
  • DC Power Connector
  • IR Sensor Connector
  • Signal Ground Terminal
  • Image Rejection: >40dB
  • Reception Selectivity: +40kHz
  • Dimensions: 2.17 H x 8.27 x 8.67 in.
  • Speaker: CS-09
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RA101
Product Name RA101 Classroom Audio System
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details