Visual Sound, Inc. EURORACK PRO RX1602

Description
Behringer Audio Professional Multi-Purpose 16-Input Ultra Low-Noise Line Mixer The EURORACK PRO RX1602 is a professional multi-purpose 16-input ultra low-noise line mixer. It can be used as an extremely flexible keyboard and multi-purpose sub-mixer and multi-track monitoring mixer and level translator and FX return sub-mixer and so on. There are 16 balanced high-headroom line inputs for individual stereo or mono use of each section. Its ultra low-noise ULN design assures the highest possible headroom and ultra-transparent audio. Dedicated balance and level controls plus +4/-10 level selection per channel and monitor/FX send control per section with global master send control allow for flexible monitoring -- recording or effects applications. An illuminated double-function mute button per section with additional clip indication provides comfortable. We also use high-quality detented rotary controls for long-term reliability -- while a shielded toroidal power transformer guarantees lowest noise interference. The RX1602 is simply the perfect mixer when you need more inputs and crystal-clear audio performance -- look no further!
Description
Behringer Audio Professional Multi-Purpose 16-Input Ultra Low-Noise Line Mixer The EURORACK PRO RX1602 is a professional multi-purpose 16-input ultra low-noise line mixer. It can be used as an extremely flexible keyboard and multi-purpose sub-mixer and multi-track monitoring mixer and level translator and FX return sub-mixer and so on. There are 16 balanced high-headroom line inputs for individual stereo or mono use of each section. Its ultra low-noise ULN design assures the highest possible headroom and ultra-transparent audio. Dedicated balance and level controls plus +4/-10 level selection per channel and monitor/FX send control per section with global master send control allow for flexible monitoring -- recording or effects applications. An illuminated double-function mute button per section with additional clip indication provides comfortable. We also use high-quality detented rotary controls for long-term reliability -- while a shielded toroidal power transformer guarantees lowest noise interference. The RX1602 is simply the perfect mixer when you need more inputs and crystal-clear audio performance -- look no further!

Suppliers

Company
Product
Description
Supplier Links
EURORACK PRO - RX1602 - Visual Sound, Inc.
Broomall, PA, USA
EURORACK PRO
RX1602
EURORACK PRO RX1602
Behringer Audio Professional Multi-Purpose 16-Input Ultra Low-Noise Line Mixer The EURORACK PRO RX1602 is a professional multi-purpose 16-input ultra low-noise line mixer. It can be used as an extremely flexible keyboard and multi-purpose sub-mixer and multi-track monitoring mixer and level translator and FX return sub-mixer and so on. There are 16 balanced high-headroom line inputs for individual stereo or mono use of each section. Its ultra low-noise ULN design assures the highest possible headroom and ultra-transparent audio. Dedicated balance and level controls plus +4/-10 level selection per channel and monitor/FX send control per section with global master send control allow for flexible monitoring -- recording or effects applications. An illuminated double-function mute button per section with additional clip indication provides comfortable. We also use high-quality detented rotary controls for long-term reliability -- while a shielded toroidal power transformer guarantees lowest noise interference. The RX1602 is simply the perfect mixer when you need more inputs and crystal-clear audio performance -- look no further!

Behringer Audio

Professional Multi-Purpose 16-Input Ultra Low-Noise Line Mixer

The EURORACK PRO RX1602 is a professional multi-purpose 16-input ultra low-noise line mixer. It can be used as an extremely flexible keyboard and multi-purpose sub-mixer and multi-track monitoring mixer and level translator and FX return sub-mixer and so on. There are 16 balanced high-headroom line inputs for individual stereo or mono use of each section. Its ultra low-noise ULN design assures the highest possible headroom and ultra-transparent audio. Dedicated balance and level controls plus +4/-10 level selection per channel and monitor/FX send control per section with global master send control allow for flexible monitoring -- recording or effects applications. An illuminated double-function mute button per section with additional clip indication provides comfortable. We also use high-quality detented rotary controls for long-term reliability -- while a shielded toroidal power transformer guarantees lowest noise interference. The RX1602 is simply the perfect mixer when you need more inputs and crystal-clear audio performance -- look no further!

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RX1602
Product Name EURORACK PRO
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details