Visual Sound, Inc. EUROPOWER PMH518M

Description
Behringer Audio Ultra-Compact 180-Watt 5-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System We have equipped this super-compact rackmountable 180-Watt 5-channel powered mixer with a 24-bit multi-FX processor and FBQ feedback detection system for unsurpassed versatility and capability. Our revolutionary amplifier technology combines enormous power incredible sonic performance and super-light weight in one tight package. PMH518Ms dimensions -- at nearly half the depth and weight of conventional powered mixers -- mean no more lugging around dead weight. The PMH518M features our renowned ULN ultra low-noise design for highest possible headroom and ultra-transparent audio. The 5-channel mixer section comprises 5 mic/line channels plus separate 2-track in/output. You also get an integrated 24-bit FX processor with 100 awesome presets including reverb and chorus and flanger and delay and pitch shifter and various multi-effects. Our revolutionary FBQ Feedback Detection System instantly reveals critical frequencies for easy feedback removal. Additional highlights included 5 high-quality mic preamps with switchable Pad and Clip LEDs and effective extremely musical 2-band EQ on all channels and a 7-band graphic EQ for precise frequency correction. The PMH518M has speaker outputs on 1/4 inch jack and professional speaker connectors (compatible to Neutrik Speakon). Of course -- rack mount brackets are included.With this level of incredible performance and a truly great price -- you will be simply blown away!
Description
Behringer Audio Ultra-Compact 180-Watt 5-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System We have equipped this super-compact rackmountable 180-Watt 5-channel powered mixer with a 24-bit multi-FX processor and FBQ feedback detection system for unsurpassed versatility and capability. Our revolutionary amplifier technology combines enormous power incredible sonic performance and super-light weight in one tight package. PMH518Ms dimensions -- at nearly half the depth and weight of conventional powered mixers -- mean no more lugging around dead weight. The PMH518M features our renowned ULN ultra low-noise design for highest possible headroom and ultra-transparent audio. The 5-channel mixer section comprises 5 mic/line channels plus separate 2-track in/output. You also get an integrated 24-bit FX processor with 100 awesome presets including reverb and chorus and flanger and delay and pitch shifter and various multi-effects. Our revolutionary FBQ Feedback Detection System instantly reveals critical frequencies for easy feedback removal. Additional highlights included 5 high-quality mic preamps with switchable Pad and Clip LEDs and effective extremely musical 2-band EQ on all channels and a 7-band graphic EQ for precise frequency correction. The PMH518M has speaker outputs on 1/4 inch jack and professional speaker connectors (compatible to Neutrik Speakon). Of course -- rack mount brackets are included.With this level of incredible performance and a truly great price -- you will be simply blown away!

Suppliers

Company
Product
Description
Supplier Links
EUROPOWER - PMH518M - Visual Sound, Inc.
Broomall, PA, USA
EUROPOWER
PMH518M
EUROPOWER PMH518M
Behringer Audio Ultra-Compact 180-Watt 5-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System We have equipped this super-compact rackmountable 180-Watt 5-channel powered mixer with a 24-bit multi-FX processor and FBQ feedback detection system for unsurpassed versatility and capability. Our revolutionary amplifier technology combines enormous power incredible sonic performance and super-light weight in one tight package. PMH518Ms dimensions -- at nearly half the depth and weight of conventional powered mixers -- mean no more lugging around dead weight. The PMH518M features our renowned ULN ultra low-noise design for highest possible headroom and ultra-transparent audio. The 5-channel mixer section comprises 5 mic/line channels plus separate 2-track in/output. You also get an integrated 24-bit FX processor with 100 awesome presets including reverb and chorus and flanger and delay and pitch shifter and various multi-effects. Our revolutionary FBQ Feedback Detection System instantly reveals critical frequencies for easy feedback removal. Additional highlights included 5 high-quality mic preamps with switchable Pad and Clip LEDs and effective extremely musical 2-band EQ on all channels and a 7-band graphic EQ for precise frequency correction. The PMH518M has speaker outputs on 1/4 inch jack and professional speaker connectors (compatible to Neutrik Speakon). Of course -- rack mount brackets are included.With this level of incredible performance and a truly great price -- you will be simply blown away!

Behringer Audio

Ultra-Compact 180-Watt 5-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System

We have equipped this super-compact rackmountable 180-Watt 5-channel powered mixer with a 24-bit multi-FX processor and FBQ feedback detection system for unsurpassed versatility and capability. Our revolutionary amplifier technology combines enormous power incredible sonic performance and super-light weight in one tight package. PMH518Ms dimensions -- at nearly half the depth and weight of conventional powered mixers -- mean no more lugging around dead weight. The PMH518M features our renowned ULN ultra low-noise design for highest possible headroom and ultra-transparent audio. The 5-channel mixer section comprises 5 mic/line channels plus separate 2-track in/output. You also get an integrated 24-bit FX processor with 100 awesome presets including reverb and chorus and flanger and delay and pitch shifter and various multi-effects. Our revolutionary FBQ Feedback Detection System instantly reveals critical frequencies for easy feedback removal. Additional highlights included 5 high-quality mic preamps with switchable Pad and Clip LEDs and effective extremely musical 2-band EQ on all channels and a 7-band graphic EQ for precise frequency correction. The PMH518M has speaker outputs on 1/4 inch jack and professional speaker connectors (compatible to Neutrik Speakon). Of course -- rack mount brackets are included.With this level of incredible performance and a truly great price -- you will be simply blown away!

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PMH518M
Product Name EUROPOWER
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PREZONE1 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details