Visual Sound, Inc. Multi-Channel Amplifier Series XM4080

Description
Yamaha Commercial Audio Systems, Inc. This multi-channel amplifier series features 4-channel high power models.The current switching allows for a compact and lightweight design (10kg). This multi-channel amplifier series features 4-channel high power models (XM4180: 180W/8 ohms x 4ch, XM4080: 80W/8 ohms x 4ch). The current switching allows for a compact and lightweight design (10kg). This series utilizes the newly developed 2U shell.Via the rear panel, models can be switched between stereo and parallel for each channel. This offers compatibility with a wide range of applications. The distribution power amplifier function is capable of driving several high-impedance parallel-connected speakers. The XM4180 also supports bridged connection of 2 channels each.Highly precise dB display detented attenuators, dedicated to each channel, are located on the front panel. The models also feature a protection circuit that allows you to monitor its status with an indicator. Attention to detail for better practicality can be found wherever you look.In addition to XLR input terminals, this series is equipped with Euro-block input terminals for easy connectivity. Outputs utilize a 5-way binding post and are also equipped with monitor/remote terminals and a subsonic filter. The models have been designed with all sorts of usage in mind.
Description
Yamaha Commercial Audio Systems, Inc. This multi-channel amplifier series features 4-channel high power models.The current switching allows for a compact and lightweight design (10kg). This multi-channel amplifier series features 4-channel high power models (XM4180: 180W/8 ohms x 4ch, XM4080: 80W/8 ohms x 4ch). The current switching allows for a compact and lightweight design (10kg). This series utilizes the newly developed 2U shell.Via the rear panel, models can be switched between stereo and parallel for each channel. This offers compatibility with a wide range of applications. The distribution power amplifier function is capable of driving several high-impedance parallel-connected speakers. The XM4180 also supports bridged connection of 2 channels each.Highly precise dB display detented attenuators, dedicated to each channel, are located on the front panel. The models also feature a protection circuit that allows you to monitor its status with an indicator. Attention to detail for better practicality can be found wherever you look.In addition to XLR input terminals, this series is equipped with Euro-block input terminals for easy connectivity. Outputs utilize a 5-way binding post and are also equipped with monitor/remote terminals and a subsonic filter. The models have been designed with all sorts of usage in mind.

Suppliers

Company
Product
Description
Supplier Links
Multi-Channel Amplifier Series - XM4080 - Visual Sound, Inc.
Broomall, PA, USA
Multi-Channel Amplifier Series
XM4080
Multi-Channel Amplifier Series XM4080
Yamaha Commercial Audio Systems, Inc. This multi-channel amplifier series features 4-channel high power models.The current switching allows for a compact and lightweight design (10kg). This multi-channel amplifier series features 4-channel high power models (XM4180: 180W/8 ohms x 4ch, XM4080: 80W/8 ohms x 4ch). The current switching allows for a compact and lightweight design (10kg). This series utilizes the newly developed 2U shell.Via the rear panel, models can be switched between stereo and parallel for each channel. This offers compatibility with a wide range of applications. The distribution power amplifier function is capable of driving several high-impedance parallel-connected speakers. The XM4180 also supports bridged connection of 2 channels each.Highly precise dB display detented attenuators, dedicated to each channel, are located on the front panel. The models also feature a protection circuit that allows you to monitor its status with an indicator. Attention to detail for better practicality can be found wherever you look.In addition to XLR input terminals, this series is equipped with Euro-block input terminals for easy connectivity. Outputs utilize a 5-way binding post and are also equipped with monitor/remote terminals and a subsonic filter. The models have been designed with all sorts of usage in mind.

Yamaha Commercial Audio Systems, Inc.

This multi-channel amplifier series features 4-channel high power models.The current switching allows for a compact and lightweight design (10kg).

This multi-channel amplifier series features 4-channel high power models (XM4180: 180W/8 ohms x 4ch, XM4080: 80W/8 ohms x 4ch). The current switching allows for a compact and lightweight design (10kg). This series utilizes the newly developed 2U shell.Via the rear panel, models can be switched between stereo and parallel for each channel. This offers compatibility with a wide range of applications. The distribution power amplifier function is capable of driving several high-impedance parallel-connected speakers. The XM4180 also supports bridged connection of 2 channels each.Highly precise dB display detented attenuators, dedicated to each channel, are located on the front panel. The models also feature a protection circuit that allows you to monitor its status with an indicator. Attention to detail for better practicality can be found wherever you look.In addition to XLR input terminals, this series is equipped with Euro-block input terminals for easy connectivity. Outputs utilize a 5-way binding post and are also equipped with monitor/remote terminals and a subsonic filter. The models have been designed with all sorts of usage in mind.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XM4080
Product Name Multi-Channel Amplifier Series
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
4-Channel Class A/B Full-Range Amplifier, 75 W x 4 @ 1.5-4 Ω - 300/4v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 5.00E-6 to 0.0300 MHz
View Details