Visual Sound, Inc. Precision Series™ Power Amplifier P3000

Description
Electro-Voice The P3000 delivers 1,800 watts per channel at two ohms. Neutrik Speakon® output connectors allow use of heavy-gauge speaker wire for low-loss connections. Extremely low dynamic distortion ensures excellent sound quality. Three-rack spaces. 850 watts per channel at 8 ohms, 1,400 watts per channel at 4 ohms, 1,800 watts per channel at 2 ohms Neutrik Speakon® output connectors allow use of heavy-gauge speaker wire for low-loss connections Extremely low (<0.01%) dynamic distortion ensures excellent sound quality Three-year parts-and-labor warranty
Description
Electro-Voice The P3000 delivers 1,800 watts per channel at two ohms. Neutrik Speakon® output connectors allow use of heavy-gauge speaker wire for low-loss connections. Extremely low dynamic distortion ensures excellent sound quality. Three-rack spaces. 850 watts per channel at 8 ohms, 1,400 watts per channel at 4 ohms, 1,800 watts per channel at 2 ohms Neutrik Speakon® output connectors allow use of heavy-gauge speaker wire for low-loss connections Extremely low (<0.01%) dynamic distortion ensures excellent sound quality Three-year parts-and-labor warranty

Suppliers

Company
Product
Description
Supplier Links
Precision Series™ Power Amplifier - P3000 - Visual Sound, Inc.
Broomall, PA, USA
Precision Series™ Power Amplifier
P3000
Precision Series™ Power Amplifier P3000
Electro-Voice The P3000 delivers 1,800 watts per channel at two ohms. Neutrik Speakon® output connectors allow use of heavy-gauge speaker wire for low-loss connections. Extremely low dynamic distortion ensures excellent sound quality. Three-rack spaces. 850 watts per channel at 8 ohms, 1,400 watts per channel at 4 ohms, 1,800 watts per channel at 2 ohms Neutrik Speakon® output connectors allow use of heavy-gauge speaker wire for low-loss connections Extremely low (<0.01%) dynamic distortion ensures excellent sound quality Three-year parts-and-labor warranty

Electro-Voice

The P3000 delivers 1,800 watts per channel at two ohms. Neutrik Speakon® output connectors allow use of heavy-gauge speaker wire for low-loss connections. Extremely low dynamic distortion ensures excellent sound quality. Three-rack spaces.

  • 850 watts per channel at 8 ohms, 1,400 watts per channel at 4 ohms, 1,800 watts per channel at 2 ohms
  • Neutrik Speakon® output connectors allow use of heavy-gauge speaker wire for low-loss connections
  • Extremely low (<0.01%) dynamic distortion ensures excellent sound quality
  • Three-year parts-and-labor warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number P3000
Product Name Precision Series™ Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 Ω - 250/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
View Details