Visual Sound, Inc. 6-Channel 300W Mixer/Amplifier MXA300

Description
Biamp Systems, Inc. The MXA300 mixer/amplifier combines a versatile 6-input mic/line mixer with 300 Watt amplification. The MXA Series of mixer/amplifiers combines a versatile 6-input mic/line mixer with either 35, 75, 150, or 300 Watt amplification. Mixing functions include mic/line/tel inputs, selectable automatic & manual channel muting, channel priority assignment, remote level control, tone control, a built-in limiter, an internal chime, phantom power, MOH output, and extensive patching. The amplifier includes an output transformer, and provides rated power into direct or distributed speaker systems. The MXA Series carries a five-year warranty. Integrated mixer, power amplifier, and output transformer Six electronically balanced microphone/line input channels Channel 1 selectable for 600 ohm transformer tel input Rear panel trim, pad, & peak indicator on each input channel +48 Volt phantom power selectable on each input channel Automatic muting of selected channels (-20dB or -80dB) Automatic muting triggered by selected priority channels Manual muting of selected channels (-20dB or -80dB) Manual muting triggered from remote contact closures Remote control of master level via rear panel terminals Integral output limiter with rear panel threshold control Recessed tone controls plus rear panel low-cut filter switch Patch points for signal processing and systems interconnect Music On Hold output with independent level, from input 6 300 watts into direct or distributed systems Front panel indicators for power, signal, peak, temp, & fault Internal pre-announcement chime tone with level control Input/output connections provided on barrier strip terminals Covered by Biamp Systems' five-year warranty CE marked and CSA tested to UL 60065
Description
Biamp Systems, Inc. The MXA300 mixer/amplifier combines a versatile 6-input mic/line mixer with 300 Watt amplification. The MXA Series of mixer/amplifiers combines a versatile 6-input mic/line mixer with either 35, 75, 150, or 300 Watt amplification. Mixing functions include mic/line/tel inputs, selectable automatic & manual channel muting, channel priority assignment, remote level control, tone control, a built-in limiter, an internal chime, phantom power, MOH output, and extensive patching. The amplifier includes an output transformer, and provides rated power into direct or distributed speaker systems. The MXA Series carries a five-year warranty. Integrated mixer, power amplifier, and output transformer Six electronically balanced microphone/line input channels Channel 1 selectable for 600 ohm transformer tel input Rear panel trim, pad, & peak indicator on each input channel +48 Volt phantom power selectable on each input channel Automatic muting of selected channels (-20dB or -80dB) Automatic muting triggered by selected priority channels Manual muting of selected channels (-20dB or -80dB) Manual muting triggered from remote contact closures Remote control of master level via rear panel terminals Integral output limiter with rear panel threshold control Recessed tone controls plus rear panel low-cut filter switch Patch points for signal processing and systems interconnect Music On Hold output with independent level, from input 6 300 watts into direct or distributed systems Front panel indicators for power, signal, peak, temp, & fault Internal pre-announcement chime tone with level control Input/output connections provided on barrier strip terminals Covered by Biamp Systems' five-year warranty CE marked and CSA tested to UL 60065

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
6-Channel 300W Mixer/Amplifier
MXA300
6-Channel 300W Mixer/Amplifier MXA300
Biamp Systems, Inc. The MXA300 mixer/amplifier combines a versatile 6-input mic/line mixer with 300 Watt amplification. The MXA Series of mixer/amplifiers combines a versatile 6-input mic/line mixer with either 35, 75, 150, or 300 Watt amplification. Mixing functions include mic/line/tel inputs, selectable automatic & manual channel muting, channel priority assignment, remote level control, tone control, a built-in limiter, an internal chime, phantom power, MOH output, and extensive patching. The amplifier includes an output transformer, and provides rated power into direct or distributed speaker systems. The MXA Series carries a five-year warranty. Integrated mixer, power amplifier, and output transformer Six electronically balanced microphone/line input channels Channel 1 selectable for 600 ohm transformer tel input Rear panel trim, pad, & peak indicator on each input channel +48 Volt phantom power selectable on each input channel Automatic muting of selected channels (-20dB or -80dB) Automatic muting triggered by selected priority channels Manual muting of selected channels (-20dB or -80dB) Manual muting triggered from remote contact closures Remote control of master level via rear panel terminals Integral output limiter with rear panel threshold control Recessed tone controls plus rear panel low-cut filter switch Patch points for signal processing and systems interconnect Music On Hold output with independent level, from input 6 300 watts into direct or distributed systems Front panel indicators for power, signal, peak, temp, & fault Internal pre-announcement chime tone with level control Input/output connections provided on barrier strip terminals Covered by Biamp Systems' five-year warranty CE marked and CSA tested to UL 60065

Biamp Systems, Inc.

The MXA300 mixer/amplifier combines a versatile 6-input mic/line mixer with 300 Watt amplification.

The MXA Series of mixer/amplifiers combines a versatile 6-input mic/line mixer with either 35, 75, 150, or 300 Watt amplification. Mixing functions include mic/line/tel inputs, selectable automatic & manual channel muting, channel priority assignment, remote level control, tone control, a built-in limiter, an internal chime, phantom power, MOH output, and extensive patching. The amplifier includes an output transformer, and provides rated power into direct or distributed speaker systems. The MXA Series carries a five-year warranty.

  • Integrated mixer, power amplifier, and output transformer
  • Six electronically balanced microphone/line input channels
  • Channel 1 selectable for 600 ohm transformer tel input
  • Rear panel trim, pad, & peak indicator on each input channel
  • +48 Volt phantom power selectable on each input channel
  • Automatic muting of selected channels (-20dB or -80dB)
  • Automatic muting triggered by selected priority channels
  • Manual muting of selected channels (-20dB or -80dB)
  • Manual muting triggered from remote contact closures
  • Remote control of master level via rear panel terminals
  • Integral output limiter with rear panel threshold control
  • Recessed tone controls plus rear panel low-cut filter switch
  • Patch points for signal processing and systems interconnect
  • Music On Hold output with independent level, from input 6
  • 300 watts into direct or distributed systems
  • Front panel indicators for power, signal, peak, temp, & fault
  • Internal pre-announcement chime tone with level control
  • Input/output connections provided on barrier strip terminals
  • Covered by Biamp Systems' five-year warranty
  • CE marked and CSA tested to UL 60065
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MXA300
Product Name 6-Channel 300W Mixer/Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details