Visual Sound, Inc. Stereo Headphone Amplifier ST-SH2

Description
RDL, Radio Design Labs The ST-SH2 is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. For fixed level installations not requiring user volume control, the ST-SH2 is wired to the audio source and to a headphone jack. Frequently, it is desirable to mount a volume knob by the headphone jack. The LEVEL ADJUST terminals (L) and (R) may be wired to the respective wipers of a stereo 10 k ohm potentiometer to provide volume adjustment. It is recommended that the ST-SH2 be located less than 39 in. (1 m) from the jack and volume control. The exceptional low noise (better than 100 dB below operating level), low distortion, audio clarity and excellent crosstalk performance makes this module ideally suited to a wide variety of demanding audio applications. Use this module in conjunction with other RDL® modules as part of a high quality, flexible audio/ video system. Stereophonic Headphone Amplifier Provision for External Stereo Level Control Balanced or Unbalanced Input Bridge a Line and Feed Headsets Amplifier To Drive High or Low Impedance Headsets
Description
RDL, Radio Design Labs The ST-SH2 is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. For fixed level installations not requiring user volume control, the ST-SH2 is wired to the audio source and to a headphone jack. Frequently, it is desirable to mount a volume knob by the headphone jack. The LEVEL ADJUST terminals (L) and (R) may be wired to the respective wipers of a stereo 10 k ohm potentiometer to provide volume adjustment. It is recommended that the ST-SH2 be located less than 39 in. (1 m) from the jack and volume control. The exceptional low noise (better than 100 dB below operating level), low distortion, audio clarity and excellent crosstalk performance makes this module ideally suited to a wide variety of demanding audio applications. Use this module in conjunction with other RDL® modules as part of a high quality, flexible audio/ video system. Stereophonic Headphone Amplifier Provision for External Stereo Level Control Balanced or Unbalanced Input Bridge a Line and Feed Headsets Amplifier To Drive High or Low Impedance Headsets

Suppliers

Company
Product
Description
Supplier Links
Stereo Headphone Amplifier - ST-SH2 - Visual Sound, Inc.
Broomall, PA, USA
Stereo Headphone Amplifier
ST-SH2
Stereo Headphone Amplifier ST-SH2
RDL, Radio Design Labs The ST-SH2 is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. For fixed level installations not requiring user volume control, the ST-SH2 is wired to the audio source and to a headphone jack. Frequently, it is desirable to mount a volume knob by the headphone jack. The LEVEL ADJUST terminals (L) and (R) may be wired to the respective wipers of a stereo 10 k ohm potentiometer to provide volume adjustment. It is recommended that the ST-SH2 be located less than 39 in. (1 m) from the jack and volume control. The exceptional low noise (better than 100 dB below operating level), low distortion, audio clarity and excellent crosstalk performance makes this module ideally suited to a wide variety of demanding audio applications. Use this module in conjunction with other RDL® modules as part of a high quality, flexible audio/ video system. Stereophonic Headphone Amplifier Provision for External Stereo Level Control Balanced or Unbalanced Input Bridge a Line and Feed Headsets Amplifier To Drive High or Low Impedance Headsets

RDL, Radio Design Labs

The ST-SH2 is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. For fixed level installations not requiring user volume control, the ST-SH2 is wired to the audio source and to a headphone jack. Frequently, it is desirable to mount a volume knob by the headphone jack. The LEVEL ADJUST terminals (L) and (R) may be wired to the respective wipers of a stereo 10 k ohm potentiometer to provide volume adjustment. It is recommended that the ST-SH2 be located less than 39 in. (1 m) from the jack and volume control.
The exceptional low noise (better than 100 dB below operating level), low distortion, audio clarity and excellent crosstalk performance makes this module ideally suited to a wide variety of demanding audio applications. Use this module in conjunction with other RDL® modules as part of a high quality, flexible audio/ video system.

  • Stereophonic Headphone Amplifier
  • Provision for External Stereo Level Control
  • Balanced or Unbalanced Input
  • Bridge a Line and Feed Headsets
  • Amplifier To Drive High or Low Impedance Headsets
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ST-SH2
Product Name Stereo Headphone Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Monoblock Class D Subwoofer Amplifier, 1000 W x 1 @ 1.5-4 Ω - 1000/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 5.00E-6 to 2.50E-4 MHz
View Details