Visual Sound, Inc. Powered Mixer XM410

Description
Samson Technologies Corp. The XM410 is the latest in Samson's new line of powered mixers. Compact, light-weight and powerful, it has 6 Mic/Line inputs with 1/4-inch and XLR connections. It features low noise Mic pre-amps with Phantom Power, 24-bit digital effects with 100 selectable presets of Reverb, Delay, and Chorus. Three band equalization is available on each channel as well as effects and monitor sends. Seven band graphic equalization is available on the main output section. 400 watts of total system power is split between Main and Monitor sections, utilizing low noise operational amplifiers with advanced circuit design. All of this is built into a rugged, high impact ABS Kickback Cabinet design with convenient carry handles.
Description
Samson Technologies Corp. The XM410 is the latest in Samson's new line of powered mixers. Compact, light-weight and powerful, it has 6 Mic/Line inputs with 1/4-inch and XLR connections. It features low noise Mic pre-amps with Phantom Power, 24-bit digital effects with 100 selectable presets of Reverb, Delay, and Chorus. Three band equalization is available on each channel as well as effects and monitor sends. Seven band graphic equalization is available on the main output section. 400 watts of total system power is split between Main and Monitor sections, utilizing low noise operational amplifiers with advanced circuit design. All of this is built into a rugged, high impact ABS Kickback Cabinet design with convenient carry handles.

Suppliers

Company
Product
Description
Supplier Links
Powered Mixer - XM410 - Visual Sound, Inc.
Broomall, PA, USA
Powered Mixer
XM410
Powered Mixer XM410
Samson Technologies Corp. The XM410 is the latest in Samson's new line of powered mixers. Compact, light-weight and powerful, it has 6 Mic/Line inputs with 1/4-inch and XLR connections. It features low noise Mic pre-amps with Phantom Power, 24-bit digital effects with 100 selectable presets of Reverb, Delay, and Chorus. Three band equalization is available on each channel as well as effects and monitor sends. Seven band graphic equalization is available on the main output section. 400 watts of total system power is split between Main and Monitor sections, utilizing low noise operational amplifiers with advanced circuit design. All of this is built into a rugged, high impact ABS Kickback Cabinet design with convenient carry handles.

Samson Technologies Corp.

The XM410 is the latest in Samson's new line of powered mixers. Compact, light-weight and powerful, it has 6 Mic/Line inputs with 1/4-inch and XLR connections. It features low noise Mic pre-amps with Phantom Power, 24-bit digital effects with 100 selectable presets of Reverb, Delay, and Chorus. Three band equalization is available on each channel as well as effects and monitor sends. Seven band graphic equalization is available on the main output section. 400 watts of total system power is split between Main and Monitor sections, utilizing low noise operational amplifiers with advanced circuit design. All of this is built into a rugged, high impact ABS Kickback Cabinet design with convenient carry handles.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XM410
Product Name Powered Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details