U-01F -- LINE INPUT PLUG-IN MODULE
Visual Sound, Inc.
Line Input Plug-In Module
U-01F
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Female XLR
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Female XLR
Suppliers
Line Input Plug-In Module
U-01F
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Female XLR
TOA Electronics, Inc.
- Hi-Z
- Unbalanced
- 220K ohms
- Female XLR
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Amplifiers and Preamplifiers |
|
Product Number
|
U-01F |
|
Product Name
|
Line Input Plug-In Module |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Type
Audio Amplifier
Continuous Power
600 watts
Number of Channels
2 #
View Details
Type
Audio Amplifier
Frequency Response
1.20E-4 to 0.0050 MHz
View Details
Type
Audio Amplifier
Frequency Response
2.00E-5 to 0.0300 MHz
Nominal Impedance
100000 ohms
View Details
ROHM Semiconductor USA, LLC
Type
Audio Amplifier
Amplifier Class
Class D
Continuous Power
20 watts
View Details