U-01S -- LINE INPUT PLUG-IN MODULE
Visual Sound, Inc.
Line Input Plug-In Module
U-01S
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
3/5" screw terminal
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
3/5" screw terminal
Suppliers
Line Input Plug-In Module
U-01S
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
3/5" screw terminal
TOA Electronics, Inc.
- Hi-Z
- Unbalanced
- 220K ohms
- 3/5" screw terminal
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Amplifiers and Preamplifiers |
|
Product Number
|
U-01S |
|
Product Name
|
Line Input Plug-In Module |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Type
Audio Amplifier
Continuous Power
1250 watts
Number of Channels
2 #
View Details
ROHM Semiconductor USA, LLC
Type
Audio Amplifier
Amplifier Class
Class D
Output Gain
26 to ? dB
View Details
Type
Audio Amplifier
Frequency Response
8.00E-6 to 0.1000 MHz
Output Gain
10 dB
View Details